North America Hydroforming Services
from Qnnect, formerly Hermetic Solutions Group
Explosive hydro-forming is a metal forming technique that uses the energy generated by an explosive detonation to form the metal work piece. This process can deliver a great deal of flexibility in the metal-forming process. Since explosive forming transmits the explosively-generated energy through... [See More]
- Company Information: PA&E employs explosive hydro-forming: a metal forming technique that uses the energy generated by an explosive detonation to form the metal work piece. This process can deliver a great deal of flexibility in the metal-forming process.
- Diameter: 12 to 72
- Certifications / Quality Capabilities: AS 9100; ISO 9001:2000; MIL-SPEC
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel; Titanium
from Toledo Metal Spinning Co.
The process of hydro-mechanical deep drawing at TMS was originally developed in the 1950 ²s with a boom in the technology in the 1960 ²s thanks to the aerospace industry. Often, the final thickness of the part is near 100% of the original blank thickness. This method of forming is ideal... [See More]
- Company Information: Established in 1929, Toledo Metal Spinning has developed into a supplier providing robust metal forming and joining solutions. We have six primary processes; deep drawing, stamping, hydroforming, metal spinning, rolling, and welding all supported by many secondary processes to build parts to customer specifications or for our own product lines.
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel
- Diameter: ? to 15
- Support & Production Services: Design; Prototype; Low Volume; High Volume
from Mills Products, Incorporated
We were the first company to introduce tubular hydroforming to the appliance industry and are globally recognized for converting multi-part assemblies into lighter, stronger metal hydroformed parts. Our specialization in thin wall tubular hydroforming allows us to produce lightweight, complex parts... [See More]
- Company Information: Mills Products is a turnkey metal fabricator with a reputation for producing lightweight, aesthetically-superior parts. Since 1945, major manufacturers have trusted us to make their components stronger, lighter and more economical.
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel; Titanium
- Certifications / Quality Capabilities: ISO 9001:2000; ISO/TS 16949:2002
- Support & Production Services: Assembly; CAD; Design; Prototype; High Volume; JIT; Packaging
from Norpin Deep Draw
Norpin Mfg. Co. Inc. is an industry leader of low and high volume manufacturing of deep drawn cans, cases, boxes, cups, caps, canisters, instrument housings and shells. We have a 60 year history of manufacturing competitive and dependable deep drawn enclosures, lids, shells, and housings for... [See More]
- Company Information: Established in 1956, Norpin Deep Draw offers a wealth of experience in production, problem-solving, and design assistance. Unlike other suppliers, deep drawn enclosures are their primary business, so your business is of prime importance to them.
- Material: Aluminum; Copper; Steel; Stainless Steel; Titanium; Muy Metal
- Certifications / Quality Capabilities: MIL-SPEC; ISO Compliant
- Support & Production Services: Assembly; CAD; Design; Low Volume; Packaging
from MuShield Company, Inc. (The)
MuShield's 12 inch Cincinnati Hydroform Press produces precision formed sheet metal parts. The Hydroform process utilizes a mandrel machined to the inner dimensions of the formed sheet metal part as a forming punch. Hydraulic pressure (up to 15,000 psi) behind a specialized rubber diaphragm provides... [See More]
- Company Information: For over sixty years, The MuShield Company has been a worldwide industry leader as a manufacturer of custom magnetic shields and precision sheet metal fabrication.
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel; Titanium
- Certifications / Quality Capabilities: ISO 9001:2008
- Support & Production Services: CAD; Design; Prototype; Low Volume; High Volume
from Charles H Schillinger Co.
Hydroforming sheet metal is a process developed to manufacture short to medium run quantities of deep-drawn parts, and compliments other techniques of metal forming, for example, metal spinning, stamping, and fabrications. [See More]
- Company Information: Strategically located in suburban Philadelphia, PA the Charles H. Schillinger Co. has achieved worldwide recognition for its exceptional ability to design, fabricate and deliver metal parts and components of unequalled quality, precision and complexity.
- Diameter: 0.0 to 12
- Certifications / Quality Capabilities: MIL-SPEC
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel
from MRL Industries
An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal forming... [See More]
- Company Information: Save time and manufacturing costs with hydroforming! With extensive alloy experience, we are aware of the most critical design factors and offer a wealth of hydroform knowledge to save you considerable prototype/product development time and money.
- Diameter: ? to 18
- Certifications / Quality Capabilities: ISO 9001:2000; MIL-SPEC
- Material: Aluminum; Copper; Steel; Stainless Steel; Nickel; Titanium
from 3 Dimensional Services
Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex tooling. We produce... [See More]
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Material: Aluminum; Steel
- Certifications / Quality Capabilities: QS-9000; ISO 9001
- Support & Production Services: Assembly; CAD; Design; Prototype; Low Volume