Rotary Nozzle Hydroblasters and Water Blasters
from Chemdet, Inc.
The Perfect Tank Cleaning Tool. Unique Open Design: Hygienic and Self Cleaning. Piston Driven: Low Maintenance and Service Costs. Turbine and Gear Free: Particle Tolerant. Resistant To Hydraulic Shock: No Special Startup Equipment Needed. No Lubrication Required: Contaminant Free. Versatile and... [See More]
- Operation: Cleaning / Surface Preparation; Food Grade Tanks
- Mounting: Portable Machine
- Water Flow: 2700
- Features: Rotary Nozzle
from Jet Edge
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at... [See More]
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 55000
- Power Source: Hydraulic
from Chemdet, Inc.
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality. Made of high grade stainless steel, it can be used with a... [See More]
- Operation: Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
- Features: Rotary Nozzle
- Mounting: Portable Machine
from Jet Edge
The Jet Edge Ultra Lancing Machine is a rotary-powered portable waterjet tool that utilizes ultra-high pressure (UHP) waterjets to effectively remove deposits and blockages from interior surfaces of tubular structures such as heat exchangers and pipes. The precisely controlled insertion, retraction... [See More]
- Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Portable Machine
- Pressure: 36000
- Power Source: Air / Pneumatic