Descaling / Stripping Hydroblasters and Water Blasters
from Jet Edge
The Gyra Jet LP is a rotating hand-held water blasting tool that directs up to 55,000 psi (3,800 bar) UHP water for water jet surface preparation, industrial cleaning, coating removal, and concrete demolition. Typical applications are removal of damaged surfaces, preparation for recoating or... [See More]
- Operation: Demolition / Hydrodemolition; Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Handheld
- Pressure: 55000
- Power Source: Air / Pneumatic
from Jet Edge
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at... [See More]
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 55000
- Power Source: Hydraulic
from Jet Edge
The Jet Edge Ultra Lancing Machine is a rotary-powered portable waterjet tool that utilizes ultra-high pressure (UHP) waterjets to effectively remove deposits and blockages from interior surfaces of tubular structures such as heat exchangers and pipes. The precisely controlled insertion, retraction... [See More]
- Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Portable Machine
- Pressure: 36000
- Power Source: Air / Pneumatic
from Jet Edge
The Ultra-Lite Lance is a hand-held portable waterjet tool that directs ultra-high pressure (UHP) water for cutting, stripping, and cleaning. Typical applications are surface preparation for painting, stripping corrosion and overspray residue, and removing grease and oil from soiled surfaces. Water... [See More]
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Portable Machine
- Pressure: 36000
- Power Source: Hydraulic