Cutting / Sectioning Hydroblasters and Water Blasters

32 Results
Diesel Powered Waterjet Intensifier Pump -- iP60-80DS
from Jet Edge

The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited for cold cutting in environments where heat and flames are restricted. Built with the contractor in mind, the... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 80.00
  • Pressure: 55000
  • Water Flow: 81
Advanced Cutting Systems -- Jet-Liner
from AccuStream, Inc.

Advance Cutting Systems ’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream [See More]

  • Operation: Cutting / Sectioning
  • Power: 30.00 to 50.00
  • Pressure: 60000
  • Mounting: Floor / Skid
High Rail Gantry Waterjet Cutting System
from Jet Edge

Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's stress-relieved steel fabricated... [See More]

  • Operation: Cutting / Sectioning
  • Power: 200.00
  • Pressure: 90000
  • Mounting: Floor / Skid
CNC Macines International -- Model SFX-1000
from AccuStream, Inc.

CNC Machines International is dedicated to developing innovative technologies and manufacturing methods that bring our customers high performance without high cost. Their commitment to component quality, design innovation and modern manufacturing methods gives the customer a truly exceptional... [See More]

  • Operation: Cutting / Sectioning
  • Features: Automatic / CNC
  • Mounting: Floor / Skid
Low Rail Gantry Waterjet Cutting System
from Jet Edge

The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the precision waterjet shape cutting... [See More]

  • Operation: Cutting / Sectioning
  • Power Source: Electric Motor
  • Mounting: Floor / Skid
  • Features: Multiple Nozzles / Blast Wheels; Automatic / CNC
CNC Macines International -- Model VLFWJ
from AccuStream, Inc.

CNC Machines International is dedicated to developing innovative technologies and manufacturing methods that bring our customers high performance without high cost. Their commitment to component quality, design innovation and modern manufacturing methods gives the customer a truly exceptional... [See More]

  • Operation: Cutting / Sectioning
  • Features: Automatic / CNC
  • Mounting: Floor / Skid
Mid Rail Gantry Waterjet Cutting System
from Jet Edge

The Jet Edge Mid Rail Gantry waterjet system produces complex parts out of virtually any material. Designed to easily accommodate overhead loading, the Mid Rail Gantry waterjet table is available in multiple sizes. It comes standard with one abrasivejet cutting head. A second abrasive waterjet... [See More]

  • Operation: Cutting / Sectioning
  • Power: 200.00
  • Pressure: 90000
  • Mounting: Floor / Skid
Industrial Motion Systems -- Mini-Jet Series
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Mobile Waterjet Intensifier Pump -- iP36-100
from Jet Edge

The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute. The pump utilizes a pressure-compensated hydraulic system to drive plunger... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 100.00
  • Pressure: 36000
  • Mounting: Portable Machine
Industrial Motion Systems -- Model 11600
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Mobile Waterjet Intensifier Pump -- iP36-200
from Jet Edge

The 200-horsepower Jet Edge iP36200 Mobile Waterjet Intensifier Pump is capable of adjusting output pressures from 5,000 to 36,000 psi (345 to 2,800 bar) and flow rates from 0 to 6.1 gallons (23.1 liters) per minute. The pump utilizes a pressure-compensated hydraulic system to drive plunger-style... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 200.00
  • Pressure: 36000
  • Mounting: Portable Machine
Industrial Motion Systems -- Model 5900
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Mobile Waterjet Intensifier Pump -- iP36-280DS
from Jet Edge

Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 280.00
  • Pressure: 36000
  • Mounting: Portable Machine
Industrial Motion Systems -- Model 61200
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Mobile Waterjet Intensifier Pump -- iP36-50
from Jet Edge

The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump utilizes a pressure-compensated... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 50.00
  • Pressure: 36000
  • Mounting: Portable Machine
Industrial Motion Systems -- Model 71300
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Mobile Waterjet Intensifier Pump -- iP55-280DS
from Jet Edge

Ideal for use in remote and/or mobile locations where electricity is scarce, the iP55-280DS mobile waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. The ip55-280DS water jet pump is capable of... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 280.00
  • Pressure: 55000
  • Mounting: Portable Machine
Industrial Motion Systems -- XL Series
from AccuStream, Inc.

IMS has been producing linear motion products for the past 20 years along with special machinery. IMS produces all of their motion systems in house and intensifiers are provided by AccuStream. The combination of the AccuStream intensifiers and IMS Motion System creates a high performance, lower cost... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Modular Waterjet Intensifier Pump -- iP36-50
from Jet Edge

Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet Intensifier Pump... [See More]

  • Operation: Cutting / Sectioning
  • Power: 50.00
  • Pressure: 36000
  • Water Flow: 108
Retro Systems -- Aqua Hornet™ 1000
from AccuStream, Inc.

The AQUA HORNET ™ delivers precision Pure Water or Abrasive Waterjet cutting of all types of materials up to 12 ” (300mm) thick. Systems include the machine frame, intensifier, cutting head, master carriage tool plate, a cutting table with material support slats and a remote CNC control... [See More]

  • Operation: Cutting / Sectioning
  • Power: 150.00
  • Pressure: 100000
  • Mounting: Floor / Skid
UltraLite Lance
from Jet Edge

The Ultra-Lite Lance is a hand-held portable waterjet tool that directs ultra-high pressure (UHP) water for cutting, stripping, and cleaning. Typical applications are surface preparation for painting, stripping corrosion and overspray residue, and removing grease and oil from soiled surfaces. Water... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation; Descaling / Stripping
  • Mounting: Portable Machine
  • Pressure: 36000
  • Power Source: Hydraulic
WardJet -- J-Series
from AccuStream, Inc.

WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]

  • Operation: Cutting / Sectioning
  • Power: 30.00 to 150.00
  • Pressure: 60000 to 90000
  • Mounting: Floor / Skid
Waterjet Intensifier Pump -- ECUBE 6200 Intelligent Pump
from Jet Edge

Designed for energy efficiency and ease of maintenance, the 90,000 psi (6200 bar) ECUBE 6200 is an electrically controlled servo-driven intelligent waterjet pump; the completely electro-mechanical system is more efficient and has 80% fewer components than a hydraulic intensifier. The ECUBE 6200's... [See More]

  • Operation: Cutting / Sectioning
  • Water Flow: 6.3
  • Pressure: 90000
  • Mounting: Floor / Skid
WardJet -- L-Series
from AccuStream, Inc.

WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]

  • Operation: Cutting / Sectioning
  • Mounting: Floor / Skid
Waterjet Intensifier Pump -- iP55-150
from Jet Edge

The Jet Edge iP55-150 is a 150-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 3.2 gallons (12.11 liters) per minute to a variety of cutting, surface preparation or cleaning... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 150.00
  • Pressure: 60000
  • Mounting: Floor / Skid
WardJet -- R-Series
from AccuStream, Inc.

WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]

  • Operation: Cutting / Sectioning
  • Power: 50.00
  • Pressure: 55000
  • Water Flow: 0.0 to 240
Waterjet Intensifier Pump -- iP55-200
from Jet Edge

The Jet Edge iP55-200 is a 200-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (4,100 bar) with flow rates of 0 to 4.0 gallons (15.2 liters) per minute to a variety of cutting, surface preparation or cleaning... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 200.00
  • Pressure: 60000
  • Mounting: Floor / Skid
WardJet -- Z-Series
from AccuStream, Inc.

WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]

  • Operation: Cutting / Sectioning
  • Power: 30.00 to 50.00
  • Pressure: 40000 to 55000
  • Water Flow: 0.0 to 240
Waterjet Intensifier Pump -- iP55-30
from Jet Edge

The Jet Edge iP55-30 is a 30-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to .65 gallons (2.5 liters) per minute to a variety of cutting, surface preparation or cleaning... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 30.00
  • Pressure: 55000
  • Mounting: Floor / Skid
Waterjet Intensifier Pump -- iP55-75
from Jet Edge

The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting, surface-preparation or... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 75.00
  • Pressure: 55000
  • Mounting: Floor / Skid
Waterjet Intensifier Pump -- iP60-100
from Jet Edge

The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 100.00
  • Pressure: 60000
  • Mounting: Floor / Skid
Waterjet Intensifier Pump -- iP60-100S
from Jet Edge

Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular 100hp waterjet pump. By eliminating the second intensifier, Jet Edge is able to offer the iP60-100S at a low... [See More]

  • Operation: Cutting / Sectioning; Cleaning / Surface Preparation
  • Power: 100.00
  • Pressure: 60000
  • Mounting: Floor / Skid