Multiple Nozzles Hydroblasters and Water Blasters
from Jet Edge
Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's stress-relieved steel fabricated... [See More]
- Operation: Cutting / Sectioning
- Power: 200.00
- Pressure: 90000
- Mounting: Floor / Skid
from AccuStream, Inc.
WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]
- Operation: Cutting / Sectioning
- Power: 50.00
- Pressure: 55000
- Water Flow: 0.0 to 240
from Chemdet, Inc.
The Perfect Low-Volume Rotating Spray Ball. No Ball Bearings: Reduced Contamination. Minimal Moving Parts: Lower Maintenance Costs. Controlled Rotation Speed: Consistent Cleaning Pattern. Powerful Jets: Reduced Cleaning Time. Applications. The Rotaball tank washer is a compact, rotating-ball... [See More]
- Operation: Cleaning / Surface Preparation; Open Top and Special Tank Washer Applications
- Mounting: Portable Machine
- Water Flow: 2880
- Features: Multiple Nozzles / Blast Wheels
from Jet Edge
The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the precision waterjet shape cutting... [See More]
- Operation: Cutting / Sectioning
- Power Source: Electric Motor
- Mounting: Floor / Skid
- Features: Multiple Nozzles / Blast Wheels; Automatic / CNC
from AccuStream, Inc.
WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]
- Operation: Cutting / Sectioning
- Power: 30.00 to 50.00
- Pressure: 40000 to 55000
- Water Flow: 0.0 to 240
from Chemdet, Inc.
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking... [See More]
- Operation: Cleaning / Surface Preparation; Large Vessels
- Mounting: Portable Machine
- Water Flow: 6000
- Features: Multiple Nozzles / Blast Wheels
from Jet Edge
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at... [See More]
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 55000
- Power Source: Hydraulic