Portable Machine Hydroblasters and Water Blasters
from Jet Edge
The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited for cold cutting in environments where heat and flames are restricted. Built with the contractor in mind, the... [See More]
- Mounting: Floor / Skid; Portable Machine
- Pressure: 55000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 80.00
from General Pipe Cleaners
The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It ’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit interrupter. The... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 1500
- Operation: Drain Cleaning
- Power: 1.50
from Chemdet, Inc.
The Perfect Tank Cleaning Tool. Unique Open Design: Hygienic and Self Cleaning. Piston Driven: Low Maintenance and Service Costs. Turbine and Gear Free: Particle Tolerant. Resistant To Hydraulic Shock: No Special Startup Equipment Needed. No Lubrication Required: Contaminant Free. Versatile and... [See More]
- Mounting: Portable Machine
- Water Flow: 2700
- Operation: Cleaning / Surface Preparation; Food Grade Tanks
- Features: Rotary Nozzle
from Jet Edge
The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute. The pump utilizes a pressure-compensated hydraulic system to drive plunger... [See More]
- Mounting: Portable Machine
- Pressure: 36000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 100.00
from General Pipe Cleaners
The JM-2900 is an economical alternative to larger gas jets. It ’s lighter and more maneuverable, yet maintains the same pressure and flow rate of its big brothers. It ’s driven by a 389 cc Honda engine connected directly to a 3000 psi, 4 gallon per minute triplex pump with Vibra-pulse... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 3000
- Operation: Drain Cleaning
- Power: 13.00
from Chemdet, Inc.
The Perfect Low-Volume Rotating Spray Ball. No Ball Bearings: Reduced Contamination. Minimal Moving Parts: Lower Maintenance Costs. Controlled Rotation Speed: Consistent Cleaning Pattern. Powerful Jets: Reduced Cleaning Time. Applications. The Rotaball tank washer is a compact, rotating-ball... [See More]
- Mounting: Portable Machine
- Water Flow: 2880
- Operation: Cleaning / Surface Preparation; Open Top and Special Tank Washer Applications
- Features: Multiple Nozzles / Blast Wheels
from Jet Edge
The 200-horsepower Jet Edge iP36200 Mobile Waterjet Intensifier Pump is capable of adjusting output pressures from 5,000 to 36,000 psi (345 to 2,800 bar) and flow rates from 0 to 6.1 gallons (23.1 liters) per minute. The pump utilizes a pressure-compensated hydraulic system to drive plunger-style... [See More]
- Mounting: Portable Machine
- Pressure: 36000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 200.00
from General Pipe Cleaners
Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse ® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to extend the life of the... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 3000
- Operation: Drain Cleaning
- Power: 13.00
from Chemdet, Inc.
The Perfect Low Flow, Low Speed, Slotted Spray Ball. Slow Constant Rotation: Improved Cleaning Action. No Ball Bearings: Lower Maintenance and Longer Life. Low Flow: Reduced Water, Chemical and Effluent Costs. High Efficiency Fan Jets: Reduced Cleaning Time. Versatile and Unique. The Turbo SSB tank... [See More]
- Mounting: Portable Machine
- Water Flow: 3816
- Operation: Cleaning / Surface Preparation; C.I.P Tank Cleaning, Food, Dairy Beverage, Cosmetic, Pharmaceutical and Food Applications
from Jet Edge
Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2... [See More]
- Mounting: Portable Machine
- Pressure: 36000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 280.00
from General Pipe Cleaners
The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away. In fact, the JM-3055 has the highest flow... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 3000
- Operation: Drain Cleaning
- Power: 16.00
from Chemdet, Inc.
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking... [See More]
- Mounting: Portable Machine
- Water Flow: 6000
- Operation: Cleaning / Surface Preparation; Large Vessels
- Features: Multiple Nozzles / Blast Wheels
from Jet Edge
The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump utilizes a pressure-compensated... [See More]
- Mounting: Portable Machine
- Pressure: 36000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 50.00
from General Pipe Cleaners
The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can ’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614 cc Honda... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 3000
- Operation: Drain Cleaning
- Power: 20.00
from Chemdet, Inc.
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality. Made of high grade stainless steel, it can be used with a... [See More]
- Mounting: Portable Machine
- Features: Rotary Nozzle
- Operation: Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
from Jet Edge
Ideal for use in remote and/or mobile locations where electricity is scarce, the iP55-280DS mobile waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. The ip55-280DS water jet pump is capable of... [See More]
- Mounting: Portable Machine
- Pressure: 55000
- Operation: Cutting / Sectioning; Cleaning / Surface Preparation
- Power: 280.00
from General Pipe Cleaners
The lightweight, compact JM-1000 Mini-Jet gives you 1500 psi of cleaning power, yet weighs just 22 lbs. Clear grease, sand, and ice from 1-1/2" to 3" lines. The pump and motor assembly are safely contained in a rugged metal diamond plate case that can handle abuse in the field. The portable package... [See More]
- Mounting: Portable Machine
- Pressure: 1500
- Operation: Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
- Power: 1.20
from Jet Edge
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at... [See More]
- Mounting: Cart / Handtruck; Portable Machine
- Pressure: 55000
- Operation: Cleaning / Surface Preparation; Descaling / Stripping
- Power Source: Hydraulic
from General Pipe Cleaners
The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to handle... [See More]
- Mounting: Floor / Skid; Trailer / Vehicle; Portable Machine
- Pressure: 2500
- Operation: Drain Cleaning
- Power: 24.00
from Jet Edge
The Jet Edge Ultra Lancing Machine is a rotary-powered portable waterjet tool that utilizes ultra-high pressure (UHP) waterjets to effectively remove deposits and blockages from interior surfaces of tubular structures such as heat exchangers and pipes. The precisely controlled insertion, retraction... [See More]
- Mounting: Portable Machine
- Pressure: 36000
- Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation; Descaling / Stripping
- Power Source: Air / Pneumatic