High-Current Resistor Chip Resistors
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Bulk
from Isabellenhutte USA
ISA-WELD ® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features. 5 W permanent power*. Constant current up to 100 A (0.5 mOhm). Four... [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
ISA-WELD ® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 5 W permanent power*. Continuous current load up to 160 A (0.2 mOhm). Heavy copper... [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 2 W permanent power at 130 °C. Constant current up to 32 A (2 mOhm). Copper connectors. Excellent long term... [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 10 W permanent power*. Continuous current load up to 220 A (0.2 mOhm). Heavy copper connectors. [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
Features. Constant current up to 55 A (1 mOhm). 3 W power rating up to 145 °C. Two terminal configuration. Excellent long-term stability. High application temperature range -65 to +175 °C. RoHS 2011/65/EU compliant. Max. solder temperature up to 350 °C / 30 sec. AEC-Q200 qualified. [See More]
- Category / Application: Automotive; Current Sensing; High Current Resistor; Precision Resistor
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Trigon Components, Inc.
SERIES. RLM. DESCRIPTION. Chip Current Sensing (Halogen Free). RESISTANCE RANGE. 1 mohm to 50 mohm. POWER RATING. 1W to 2W. OPERATING TEMPERATURE. +25 to +155 Deg C. PACKAGE. SMD 2512. FEATURE. •Ultra low resistance (down to 1mO), suitable for large current detecting. •Extremely low TCR. [See More]
- Category / Application: Current Sensing; High Current Resistor
- Packing Method: Tape Reel
- Configuration: Single Resistor
- Chip Resistor Package Size: 2512