High-Frequency Resistor Chip Resistors
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
High-frequency resistor chip resistors are specialized components designed to provide precise resistance in high-frequency electronic circuits. These resistors are characterized by their ability to maintain stable resistance values even at high frequencies, ensuring minimal signal distortion and high performance in demanding applications.
Working Principle
High-frequency resistor chip resistors operate by utilizing materials and construction techniques that minimize parasitic inductance and capacitance. This is crucial because at high frequencies, even small inductive or capacitive effects can significantly alter the performance of the resistor. By carefully selecting materials and optimizing the physical layout, these resistors can provide stable resistance values across a wide range of frequencies. This stability is essential for maintaining signal integrity in high-frequency applications, making these resistors highly useful in precision electronic circuits.
Applications
High-frequency resistor chip resistors are commonly used in applications where signal integrity and performance are critical. For example, they are often found in RF (radio frequency) communication systems, where they help maintain the quality of high-frequency signals. They are also used in high-speed digital circuits, such as those found in modern computing and telecommunications equipment, where precise resistance values are necessary to ensure proper signal timing and integrity.
Advantages over other Chip Resistors
High-frequency resistor chip resistors offer several advantages over standard chip resistors. One significant advantage is their ability to maintain stable resistance values at high frequencies, which is not always possible with standard resistors. This makes them ideal for applications requiring high signal integrity. Additionally, they typically exhibit lower parasitic inductance and capacitance, which further enhances their performance in high-frequency circuits. These characteristics make high-frequency resistor chip resistors more suitable for precision applications compared to their standard counterparts.
Limitations
Despite their advantages, high-frequency resistor chip resistors do have some limitations. One notable limitation is their cost, which can be higher than that of standard resistors due to the specialized materials and manufacturing processes required. Additionally, while they perform well at high frequencies, they may not be the best choice for applications where high power dissipation is required, as their power handling capabilities can be limited compared to other types of resistors.
Considerations
When selecting high-frequency resistor chip resistors, several factors should be considered. Initial costs can be higher due to the specialized nature of these components. Operating expenses may also be impacted by the need for precise control and monitoring of the resistor's performance in high-frequency applications. Durability and accuracy are generally high, but it is essential to ensure that the resistor's specifications match the requirements of the application to avoid performance issues. Replacement and maintenance costs should also be considered, as these resistors may require more frequent monitoring and potential replacement in highly demanding environments.
from DigiKey
50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±1% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0302 (0805 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0503 (1308 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±5% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±2% 2W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±2% 1.25W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
50 Ohms ±2% 125W Chip Resistor RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tray
from DigiKey
50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tray
from DigiKey
50 Ohms ±2% 250W Chip Resistor RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tray
from DigiKey
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
RF RES 50 OHM DC-6GHZ 1W 5% [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Bulk
from DigiKey
50 Ohms ±2% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thin Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
FC1206 25PPM 100 1% B TS [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
500 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
CH 02016 10U 5% P WP E [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Bulk
from DigiKey
CH 02016 25U 5% F TR5000 E2 [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
CH 0402 100U 1% F WP E2 [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Bulk
from DigiKey
CH 0603 100U 1% F WP E2 [See More]
- Category / Application: General Use; High Frequency
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Bulk
from Trigon Components, Inc.
SERIES. RCRL. DESCRIPTION. Low Ohmic Chip. RESISTANCE RANGE. 0.102 ohm to 0.976 ohm. POWER RATING. 1/16 to 1W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0402 to 2512. FEATURE. •Low Inductance. •Highly Reliable Multilayer Electrode Construction. •Higher Component and... [See More]
- Category / Application: High Frequency
- Packing Method: Tape Reel
- Configuration: Single Resistor
- Chip Resistor Package Size: 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
from Thin Film Technology Corporation
High performance chip resistors with low price and reliable supply [See More]
- Category / Application: General Use; High Frequency; Precision Resistor
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 5 GHz. 50 Ω. 10 mil 96 % Alumina. Non-Nichrome Resistive Element. Terminals: Au/Sn Solder over Gold. Solder Attach. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 20 GHz. 50 Ω. 10 mil 96 % Alumina. Non-Nichrome Resistive Element. Terminals: Au/Sn Solder over Gold. Solder Attach. Tolerance 2% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 17 GHz. 50 Ω. 10 mil 96 % Alumina. Non-Nichrome Resistive Element. Terminals: Au/Sn Solder over Gold. Solder Attach. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 17 GHz. 50 Ω. 10 mil 96 % Alumina. Non-Nichrome Resistive Element. Terminals: Palladium Silver. Solder Attach. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 16 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive Element. Terminals: SN62 Solder. Solder Attach. Tolerance 1% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 18 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive. Termianls: Tin Lead over Nickel. Solder Attach. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 18 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive. Termianls: Gold. Epoxy Attach. Wire Bondable. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 18 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive. Termianls: Tin Lead over Nickel. Solder Mount. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 16 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive Element. Termianls: Tin Lead over Nickel. Solder Mount. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 16 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive Element. Termianls: Palladium Silver. Solder Mount. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 16 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive Element. Termianls: Gold. Epoxy Mount. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 5 GHz. 50 Ω. 15 mil 96 % Alumina. Non-Nichrome Resistive Element. Termianls: Gold. Epoxy Attach. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Anaren, Inc.
Features: RF Performance up to 12 GHz. 50 Ω. 20 mil 96 % Alumina. Non-Nichrome Resistive Element. Termianls: Gold Plate over Nickel. Epoxy Mount. Wire Bondable. Tolerance 5% [See More]
- Category / Application: High Frequency; Mil/Instrumentation Resistive Products
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Packing Method: Tape Reel