Resistor Chip Array Chip Resistors

12 Results
SMT Array -- 752091472GP [752091472GP from CTS Corporation]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Configuration: Chip Array
  • Resistance Range: 4700
Resistor Arrays -- 1674738 [CAY10-152J4LF from Bourns, Inc.]
from RS Components, Ltd.

CAY10 convex chip resistor array,1k5 [See More]

  • Configuration: Chip Array
  • Number of Resistors: 4
  • Chip Resistor Package Size: 2010
  • Standards and Certifications: RoHS
RCA Series
from Trigon Components, Inc.

SERIES. RCA. DESCRIPTION. Chip Array. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/32 to 1/8W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402x2 to 1206x5. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all... [See More]

  • Configuration: Chip Array
  • Chip Resistor Package Size: 0402; 0603; 0805; 1206
  • Packing Method: Tape Reel
  • Resistance Range: 10 to 1.00E6
Array/Network Chip Resistors -- YC102-FR-0722RL
from Yageo USA

Integrated discrete chip resistors from 2 to 8 pc. Low assembly costs. Reduced size of final equipment. Higher component and equipment reliability. Applications. Pick & place applications [See More]

  • Configuration: Chip Array
  • Tolerance: 1
  • Resistance Range: 22
  • Power Rating: 0.0312
Chip Resistor Arrays
from Bourns, Inc.

Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs,... [See More]

  • Configuration: Chip Array
  • Resistance Range: 10 to 1.00E6
  • Packing Method: Tape Reel
  • Tolerance: 1 to 5
EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array -- 590-EXB-24V330JX [EXB-24V330JX from Panasonic]
from Utmel Electronic Limited

EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array [See More]

  • Configuration: Chip Array
  • Tolerance: 5
  • Packing Method: Tape Reel; Cut Tape (CT)
  • Temperature Coefficient: 200
Network, Surface Mount Resistor -- CN1206, CN2012, CN2512 Series
from RCD Components, Inc.

RCD ’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of these... [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: General Use
  • Packing Method: Tape Reel (optional feature); Bulk (optional feature)
Array Chip Resistors
from Samsung Electro-Mechanics

One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly... [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: General Use
  • Resistance Range: 1 to 1.00E6
RNT Series
from Trigon Components, Inc.

SERIES. RNT. DESCRIPTION. Networks, Leaded. RESISTANCE RANGE. 1 ohm to 1 Mohm. POWER RATING. 0.125 to 0.25W. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SIP. FEATURE. •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by... [See More]

  • Configuration: Chip Array
  • Packing Method: Tape Reel; Bulk
  • Category / Application: General Use
  • Resistance Range: 1 to 1.00E6
Line Protection Modules
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Configuration: Chip Array
  • Packing Method: Tape Reel
  • Category / Application: General Use
  • Resistance Range: 5.6 to 100
Precision Thin Film Chip Array Surface Mount Network Resistor -- STF Series
from RCD Components, Inc.

NETWORK SURFACE MOUNT RESISTORS. Exceptional performance & stability!. TC to 5ppm, TC tracking to 2ppm. Tolerance to 0.05%,matching to 0.01%. 4 resistors per array reduces mounting costs. Custom schematics and multiple values available [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thin Film (Chip)
  • Category / Application: Precision Resistor
  • Packing Method: Tape Reel (optional feature); Bulk (optional feature)