Wirewound Resistor Chip Resistors
from Isabellenhutte USA
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.0220 to 2.00E6
from Win Source Electronics
Manufacturer: Vishay Dale. Win Source Part Number: 784836-CPSM05R5100JE31. Series: CPSM. Packaging: Bulk. Operating Temperature Range: -65 °C ~ 275 °C. Features: Flame Proof, Pulse Withstanding, Safety. Package: 2-SMD. Tolerance: ±5%. Temperature Coefficient: ±400ppm/ °C. [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.5100
- Packing Method: Bulk; Bulk
- Tolerance: 5
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Chip Resistor Package Size: 2010
from Richardson RFPD
Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance: Carbon and Ceramic composition f [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.4700
- Temperature Coefficient: ? to 90
from Isabellenhutte USA
High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.1000 to 1600
from Win Source Electronics
Manufacturer: AMIS. Manufacturer: AMIS. Package: 292-LBGA. Product Status: Active. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 4W. Composition: Wirewound. Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN... [See More]
- Technology / Construction: Wirewound
- Tolerance: 20
- Resistance Range: 45000
- Power Rating: 4
from DigiKey
100 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 2.00E-4 to 1.00E-3
from Win Source Electronics
Manufacturer: AMIS. Packaging: Tray. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Package / Case: 8-SMD, No Lead. Supplier Device Package: 529-MAPBGA (19x19). Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) [See More]
- Technology / Construction: Wirewound
- Resistance Range: 45000
- Packing Method: Tray
- Tolerance: 20
from DigiKey
CAP [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 1 to 500
from Win Source Electronics
Manufacturer: AMIS. Package: 6-UFDFN Exposed Pad, 6-TMLF. Product Status: Active. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: MIPS32 ® M4K ™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 28-QFN (6x6). Package / Case:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 20
- Resistance Range: 5
- Power Rating: 30
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Tolerance: 1
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 1 to 5780
from Win Source Electronics
Manufacturer: AMIS. Manufacturer: AMIS. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts) - Max: 30.7 mW. Composition: Wirewound. Temperature Coefficient: ±1200ppm/ °C. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 8-SMD,... [See More]
- Technology / Construction: Wirewound
- Resistance Range: 5
- Packing Method: Bulk; Bulk
- Tolerance: 20
from DigiKey
CAP [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.1000 to 6800
from Win Source Electronics
Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 996824-WSC0001100R0FTB. Length: 6.4 mm. Contact Plating: Lead, Tin. Mounting: SMD (SMT). Tolerance: 1 %. Temperature Coefficient: 20 ppm/ °C. Composition: Wirewound. Height:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 100
- Temperature Coefficient: 20
from DigiKey
820 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.3000 to 135
from Win Source Electronics
Manufacturer: Vishay Dale. Win Source Part Number: 806948-WSC2515100R0FEA. Packaging: Reel. Features: Pulse Withstanding. Tolerance: ±1%. Temperature Coefficient: ±20ppm/ °C. Power (Watts): 1W. Composition: Wirewound. Number of Terminations: 2. Resistance: 100 Ohms. Supplier Device... [See More]
- Technology / Construction: Wirewound
- Resistance Range: 100
- Packing Method: Tape Reel; Reel
- Tolerance: 1
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.1000 to 175
from Win Source Electronics
Manufacturer: Vishay Dale. Manufacturer: Vishay. Win Source Part Number: 735799-WSC25152K000FEA. Series: WSC. Packaging: Reel - TR. Operating Temperature Range: -65 °C ~ 275 °C. Features: Pulse Withstanding. Package: 2515 J-Lead. Tolerance: ±1%. Temperature Coefficient: ±20ppm/... [See More]
- Technology / Construction: Wirewound
- Resistance Range: 2000
- Packing Method: Tape Reel; Reel - TR
- Tolerance: 1
from DigiKey
RES WW SMD 100OHM 3W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Isabellenhutte USA
Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; Power Applications
- Configuration: Single Resistor
- Resistance Range: 10 to 120
from Win Source Electronics
Mfr: Freescale Semiconductor. Category: Filters >Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Zener Diode 7.5 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236). Temperature... [See More]
- Technology / Construction: Wirewound
- Resistance Range: 45000
- Packing Method: Bulk; Bulk
- Tolerance: 20
from DigiKey
RES WW SMD 100OHM 5W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1186831-PWR4318W24R0JE. Category: Resistors >Chip Resistor - Surface Mount. Series: PWR4318. Features: Current Sense, Pulse Withstanding. Package: Tape & Reel. Height - Seated (Max): 0.203" (5.16mm). Standard Package: 1,500. Tolerance: ±5%. Temperature... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 24
- Temperature Coefficient: 20
from DigiKey
RES WW SMD 100OHM 5W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1337772-SMW5470RJT. Category: Resistors - Chip Resistor - Surface Mount. Series: SMW, CGS. Features: Flame Retardant Coating, Safety. Package: Tape & Reel. Size / Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm). Height - Seated (Max): 0.280" (7.10mm). Standard Package:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 470
- Temperature Coefficient: 200
from DigiKey
RES WW SMD 100OHM 7W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1348731-PWR2010WR100JE. Category: Resistors - Chip Resistor - Surface Mount. Series: PWR2010. Features: Current Sense, Pulse Withstanding. Package: Tape & Reel. Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm). Height - Seated (Max): 0.148" (3.76mm). Standard... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.1000
- Temperature Coefficient: 90
from DigiKey
RES WW SMD 470 OHM 7W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1349819-SMW5430RJT. Category: Resistors - Chip Resistor - Surface Mount. Series: SMW, CGS. Features: Flame Retardant Coating, Safety. Package: Tape & Reel. Size / Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm). Height - Seated (Max): 0.280" (7.10mm). Standard Package:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 430
- Temperature Coefficient: 200
from DigiKey
RES WW SMD 100OHM 10W 1% [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1350494-SMW2150RJT. Category: Resistors - Chip Resistor - Surface Mount. Series: SMW, CGS. Features: Flame Retardant Coating, Safety. Package: Tape & Reel. Size / Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm). Height - Seated (Max): 0.152" (3.85mm). Standard Package:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 150
- Temperature Coefficient: 200
from DigiKey
SMQW1W 100R 5% [See More]
- Technology / Construction: Wirewound
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 1351691-RW3R0DBR005JET. Category: Resistors - Chip Resistor - Surface Mount. Series: RW. Features: Current Sense. Package: Tape & Reel. Size / Dimension: 0.625" L x 0.273" W (15.88mm x 6.93mm). Height - Seated (Max): 0.231" (5.87mm). Standard Package: 1,000. Tolerance:... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0050
- Power Rating: 3
from DigiKey
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Win Source Part Number: 966949-WSC25155R000FEA. Category: Resistors >Chip Resistor - Surface Mount. Series: WSC. Features: Pulse Withstanding. Package: Tape & Reel. Height - Seated (Max): 0.125" (3.17mm). Standard Package: 2,000. Tolerance: ±1%. Temperature Coefficient: ±50ppm/... [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 5
- Temperature Coefficient: 50
from DigiKey
10 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Manufacturer: TE Connectivity Passive Product. Category: Resistors -Chip Resistor - Surface Mount. Series: SM, CGS. Package: Tape & Reel (TR) Cut Tape (CT). Product Status: Active. Resistance: 680 mOhms. Tolerance: ±5%. Power (Watts): 3W. Composition: Wirewound. Features: Flame Retardant... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.6800
- Power Rating: 3
from DigiKey
RES 0.05 OHM 1% 1W J LEAD [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Category: Resistors Chip Resistor - Surface Mount. Manufacturer: TE Connectivity Passive Product. Series: SMW, CGS. Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel ®. Product Status: Active. Resistance: 2.2 Ohms. Tolerance: ±5%. Power... [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 2.2
- Power Rating: 2
from DigiKey
RES 0.1 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
RES 0.01 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
100 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
100 Ohms ±5% 5W Chip Resistor SMD, L-Bend Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Resistance Range: 100
from DigiKey
RES SMD 100 OHM 5% 5W L BEND [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Cut Tape
from DigiKey
100 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from DigiKey
100 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Bulk
from DigiKey
2.61 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound [See More]
- Technology / Construction: Wirewound
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
from ODG (Origin Data Global)
RES 0.1 OHM 1% 1/2W 2010 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 1.00E8
- Power Rating: 0.5000
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 10 OHM 1% 0.6W 2010 [See More]
- Technology / Construction: Wirewound
- Chip Resistor Package Size: 2010
- Packing Method: Bulk; Bulk
- Resistance Range: 10
from Acme Chip Technology Co., Limited
RES SMD 1 OHM 5% 1.5W J LEAD [See More]
- Technology / Construction: Wirewound
- Resistance Range: 1
- Packing Method: Bulk; Bulk
- Tolerance: 5
from ODG (Origin Data Global)
RES SMD 1 OHM 1% 1W 2615 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 1
- Power Rating: 1
from Shenzhen Shengyu Electronics Technology Limited
RES 0.015 OHM 1% 1/2W 1913 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.0150
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES 1 OHM 5% 2W 4527 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 1
- Packing Method: Bulk; Bulk
- Tolerance: 5
from ODG (Origin Data Global)
RES SMD 5 OHM 5% 1W 3014 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 5
- Power Rating: 1
from Shenzhen Shengyu Electronics Technology Limited
RES 1 OHM 1% 2W 4527 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 1
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES SMD 47 OHM 5% 5W L BEND [See More]
- Technology / Construction: Wirewound
- Resistance Range: 47
- Packing Method: Bulk; Bulk
- Tolerance: 5
from ODG (Origin Data Global)
RES SMD 5 OHM 5% 2W 4318 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 5
- Power Rating: 2
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 2K OHM 1% 1W 2515 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 2000
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from Acme Chip Technology Co., Limited
PRECISION CERAMIC CORE EPOXY MOU [See More]
- Technology / Construction: Wirewound
- Resistance Range: 10
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from ODG (Origin Data Global)
RES 0.015 OHM 5% 2W 4525 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0150
- Power Rating: 2
from Shenzhen Shengyu Electronics Technology Limited
RES 250M OHM 1% 1W 2515 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.2500
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES 0.015 OHM 1% 1W 2615 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.0150
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from ODG (Origin Data Global)
RES 0.5 OHM 5% 2W 4525 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.5000
- Power Rating: 2
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 2 OHM 1% 2W 4527 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 2
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES 0.05 OHM 1% 4W 8230 [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.0500
- Packing Method: Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
- Tolerance: 1
from ODG (Origin Data Global)
RES SMD 10 OHM 5% 3W 5322 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 10
- Power Rating: 3
from ODG (Origin Data Global)
RES SMD 1 OHM 5% 1W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 1
- Power Rating: 1
from ODG (Origin Data Global)
RES 0.03 OHM 5% 1.5W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 3.00E7
- Power Rating: 1.5
from ODG (Origin Data Global)
RES 200M OHM 1% 1.5W 3916 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 0.2000
- Power Rating: 1.5
from ODG (Origin Data Global)
RES SMD 1 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 1
- Power Rating: 2
from ODG (Origin Data Global)
RES 0.005 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0050
- Power Rating: 2
from ODG (Origin Data Global)
RES 0.005 OHM 5% 3W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0050
- Power Rating: 3
from ODG (Origin Data Global)
RES SMD 1 OHM 5% 3.5W J LEAD [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 1
- Power Rating: 3.5
from ODG (Origin Data Global)
RES SMD 10 OHM 5% 5W L BEND [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 10
- Power Rating: 5
from ODG (Origin Data Global)
RES SMD 1K OHM 5% 5W L BEND [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 1000
- Power Rating: 5
from ODG (Origin Data Global)
RES SMD 1 OHM 1% 5W L BEND [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 1
- Power Rating: 5
from ODG (Origin Data Global)
5 WATTS WIREWOUND SMD 1 OHMS 5% [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 1
- Power Rating: 5
from ODG (Origin Data Global)
7 WATTS WIREWOUND SMD 10 OHMS 5% [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 10
- Power Rating: 7
from ODG (Origin Data Global)
RES 0.039 OHM 5% 1/2W 1913 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0390
- Power Rating: 0.5000
from ODG (Origin Data Global)
RES 0.024 OHM 5% 1W 2615 [See More]
- Technology / Construction: Wirewound
- Tolerance: 5
- Resistance Range: 0.0240
- Power Rating: 1
from ODG (Origin Data Global)
RES SMD 150 OHM 1% 3W 6327 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 150
- Power Rating: 3
from ODG (Origin Data Global)
RES 0.1 OHM 1% 4W 8230 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 1.00E8
- Power Rating: 4
from ODG (Origin Data Global)
RES SMD 2.74K OHM 1% 1W [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 2740
- Power Rating: 1
from ODG (Origin Data Global)
RES 1K OHM 1% 1W 2615 [See More]
- Technology / Construction: Wirewound
- Tolerance: 1
- Resistance Range: 1000
- Power Rating: 1