IEC Chip Resistors
2 Results
Precision High-Value High-voltage Wraparound Chip Resistor -- HVC Series
from Ohmite Manufacturing Co.
from Ohmite Manufacturing Co.
Precision High-Value High-voltage Wraparound Chip. Ohmite ’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison to standard... [See More]
- Standards and Certifications: RoHS; IEC; EN
- Category / Application: High Voltage Resistor; Precision Resistor
- Configuration: Single Resistor
- Packing Method: Tape Reel
Thick Film Chip Resistors -- SMC Series
from Ohmite Manufacturing Co.
from Ohmite Manufacturing Co.
The Ohmite SMC series of thick film chips are compliant with industry standards. The SMC series is available in sizes from 2512 to 0075. The 0075 is amongst the smallest in the industry and is available up to 1M ohm and 1% tolerance. The SMC is available in a total of 10 sizes and tolerances down to... [See More]
- Standards and Certifications: RoHS; IEC
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)