Bulk Pack Chip Resistors
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from ASAP Semiconductor LLC
HIGH STABILITY CHIP,0603,100PPM,100^,1%,B TERM,BULK [See More]
- Packing Method: Bulk
- Tolerance: 1
- Chip Resistor Package Size: 0603
from DigiKey
RES 12.1K OHM 3/4W 1% 1812 SMD [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Win Source Electronics
Manufacturer: TE Connectivity. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 996680-5-1879252-8. Packaging: Bulk. Termination: Solder. Voltage Rating: 25 V. Length: 3.048 mm. Contact Plating: Tin. Mounting: SMD (SMT). Tolerance: 0.1 %. Temperature... [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 7.5
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 0.1000
from DigiKey
RES 2.2K OHM 3/4W 1% 2010 SMD [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Win Source Electronics
Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Temperature Coefficient: Y6P. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 8-SMD, No Lead. Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm). Manufacturer: Motorola [See More]
- Packing Method: Bulk; Bulk
- Tolerance: 20
- Resistance Range: 5
from DigiKey
RES SMD 1.5K OHM 5% 3/4W 1812 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Win Source Electronics
Manufacturer: AMIS. Manufacturer: AMIS. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts) - Max: 30.7 mW. Composition: Wirewound. Temperature Coefficient: ±1200ppm/ °C. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 8-SMD,... [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 5
- Technology / Construction: Wirewound
- Tolerance: 20
from DigiKey
RES 0.1 OHM 1% 1W 2512 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Win Source Electronics
Mfr: Freescale Semiconductor. Category: Filters >Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Zener Diode 7.5 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236). Temperature... [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 45000
- Technology / Construction: Wirewound
- Tolerance: 20
from DigiKey
RES 2.4K OHM 0.5% 1/10W 0603 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RES 0.75 OHM 1% 1/8W 0805 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RES 1.62M OHM 1/4W 1% 1206 SMD [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RES SMD [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RES SMD [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RES ANTI-SURGE 10K OHM .5% 0805 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound [See More]
- Packing Method: Bulk
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Wirewound
from DigiKey
PWR263S-20-R100FE [See More]
- Packing Method: Bulk
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
1.5 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound [See More]
- Packing Method: Bulk
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Wirewound
from DigiKey
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
CRGP 2512 51K 1% [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RN 1206 15K4 0.1% 10PPM 1K RL [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
RP 1J 0.1W 10R 0.1% 15PPM 1K RL [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
RP 2B 365R 0.1% 25PPM 5K RL [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
RP 2B 4R99 0.1% 25PPM 5K RL [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
RT 1E 0.125W 11K3 0.1% 25PPM 10K [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
MELF SMA-Q 120R 0.1% 15PPM 0102 [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
from DigiKey
MELF SMOROCCO-Q 470R 1% 50PPM 01 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalFilm
from DigiKey
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from DigiKey
RES 182K OHM 1% 1/20W 0201 [See More]
- Packing Method: Bulk
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from DigiKey
RESISTOR [See More]
- Packing Method: Bulk
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from Riedon, Inc.
Resistances from 1Ohm to 10MOhms. Power Rating 0.05 to 0.25Watt. Resistance Tolerances to +/- 0.5%. TCR's to +/- 50 ppm/K. Non-Magnetic (contact PtAg). Suitable for Glueing or Soldering. Sizes: 0402 / 0504 / 0603 / 0805 / 1206. Special HT Version to 300C [See More]
- Packing Method: Tape Reel; Bulk
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Chip Resistor Package Size: 0402
from Ohmite Manufacturing Co.
Discontinued December 2017. Ohmite ’s High Voltage Flip Chip Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable flip chip SMD chip resistor package. The HVF Series offers unmatched performance in comparison to standard chip resistors. [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Resistance Range: 1000 to 1.00E11
from Trigon Components, Inc.
SERIES. RMCR. DESCRIPTION. Carbon Film. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/8 to 1/4W. OPERATING TEMPERATURE. -50 to +125 Deg C. PACKAGE. SMD 0603 to 1206 [See More]
- Packing Method: Bulk
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: CarbonFilm
from Acme Chip Technology Co., Limited
Fixed Resistor, Thin Film, 0.25W [See More]
- Packing Method: Bulk; Bulk
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 500
- Resistance Range: 10000
- Operating DC Voltage: 2.7
from Shenzhen Shengyu Electronics Technology Limited
RES 0.005 OHM 5% 1/2W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 0.0050
- Technology / Construction: MetalOxide
- Tolerance: 5
from Riedon, Inc.
Resistances from 5.1Ohm to 10MOhms. Power Rating 0.065 to 0.75 Watts. Resistance Tolerances to ± 0.05%. TCR ’s to ± 5 ppm/K. Extreme Low Noise. Precision / Thin Film Resistance Element. Sizes: 0603 / 0805 / 1206 [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from Trigon Components, Inc.
SERIES. RNT. DESCRIPTION. Networks, Leaded. RESISTANCE RANGE. 1 ohm to 1 Mohm. POWER RATING. 0.125 to 0.25W. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SIP. FEATURE. •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by... [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: General Use
- Configuration: Chip Array
- Resistance Range: 1 to 1.00E6
from Acme Chip Technology Co., Limited
RES 0.008 OHM 5% 1/2W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 0.0080
- Technology / Construction: MetalOxide
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6 [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 200
- Resistance Range: 100000
- Operating DC Voltage: 2.7
from Shenzhen Shengyu Electronics Technology Limited
RESISTOR [See More]
- Packing Method: Bulk; Bulk
- Operating Temperature: -55 to 155
- Resistance Range: 0.0
from Riedon, Inc.
Resistances from 0.1Ohm to 100MOhms. Power Rating 0.35 to 2Watts. Resistance Tolerances to ± 0.5%. TCR ’s to ± 50ppm/K. Improved Pulse Rating on Un-trimmed parts. Thick Film Resistance Element. Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020 [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: Power Applications
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Acme Chip Technology Co., Limited
RES 0.002 OHM 1% 4W 3920 [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 0.0020
- Technology / Construction: MetalOxide
- Tolerance: 1
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6 [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 200
- Resistance Range: 10000
- Operating DC Voltage: 2.7
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 1 OHM 1% 5W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 1
- Technology / Construction: Wirewound
- Tolerance: 1
from Riedon, Inc.
Resistances from 10M to 1T Ohms. Power Rating 0.05 to 0.8 Watts. Resistance Tolerances to +/- 0.25%. TCR's to +/- 25 ppm/C. Non-Magnetic. High Value Thick Film Resistance Element. Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020. Special HT Version to 300C [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Acme Chip Technology Co., Limited
RES 1 OHM 5% 2W 4527 [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 1
- Technology / Construction: Wirewound
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 100000
- Operating DC Voltage: 2.5
from Riedon, Inc.
Resistances from 100k to 10T Ohms. Power Rating 0.05 to 1.5 Watt. Resistance Tolerances to +/- 0.25%. TCR's to +/-25 ppm/K. Non-Magnetic (contact PtAg). High Value Thick Film Resistance Element. Sizes: 0402/0603/0805/1206/1210/2010/2512/4020. Special HT Version to 300C [See More]
- Packing Method: Tape Reel; Bulk
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Acme Chip Technology Co., Limited
RES SMD 10 OHM 5% 5W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 10
- Technology / Construction: Wirewound
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 100000
- Operating DC Voltage: 2.5
from Acme Chip Technology Co., Limited
RES SMD 1K OHM 5% 5W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 1000
- Technology / Construction: Wirewound
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 10000
- Operating DC Voltage: 2.5
from Acme Chip Technology Co., Limited
RES SMD 47 OHM 5% 5W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 47
- Technology / Construction: Wirewound
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 1000
- Operating DC Voltage: 2.5
from Acme Chip Technology Co., Limited
RES SMD 4.7K OHM 5% 5W L BEND [See More]
- Packing Method: Bulk; Bulk
- Resistance Range: 4700
- Technology / Construction: Wirewound
- Tolerance: 5
from Quarktwin Technology Ltd.
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 1000
- Operating DC Voltage: 2.5
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5 [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 200
- Resistance Range: 10000
- Operating DC Voltage: 2.7
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5 [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 200
- Resistance Range: 10000
- Operating DC Voltage: 2.7
from Quarktwin Technology Ltd.
Digital Potentiometer 50k Ohm 1 Circuit 16 Taps Up/Down (U/D, CS) Interface SOT-23-5 [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 200
- Resistance Range: 50000
- Operating DC Voltage: 2.7
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps I ²C Interface 8-TDFN (2x3) [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 5.5
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I ²C Interface 10-MSOP [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.7
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I ²C Interface 20-SOIC [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.5
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I ²C Interface 20-TSSOP [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.5
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 24k Ohm 1 Circuit Taps Serial Interface 14-SOIC [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.7
- Resistance Range: 24000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 24k Ohm 2 Circuit 256 Taps Serial Interface 14-SOIC [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.7
- Resistance Range: 24000
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps Interface 24-SOIC [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 300
- Resistance Range: 50000
- Operating DC Voltage: 2.5
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I ²C Interface 24-TSSOP [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.5
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.5
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-TSSOP [See More]
- Packing Method: Bulk; Bulk
- Operating DC Voltage: 2.5
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 16-QFN (4x4) [See More]
- Packing Method: Bulk; Bulk
- Operating Temperature: -40 to 125
- Resistance Range: 10000
- Standards and Certifications: RoHS
from Quarktwin Technology Ltd.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-TSSOP [See More]
- Packing Method: Bulk; Bulk
- Operating Temperature: -40 to 125
- Resistance Range: 50000
- Standards and Certifications: RoHS
from Quarktwin Technology Ltd.
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I ²C Interface 20-QFN (3x4) [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 45
- Resistance Range: 100000
- Operating DC Voltage: 1.2
from Quarktwin Technology Ltd.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I ²C Interface 20-QFN (3x4) [See More]
- Packing Method: Bulk; Bulk
- Temperature Coefficient: 65
- Resistance Range: 50000
- Operating DC Voltage: 1.2