Hot Swappable DC Power Systems

6 Results
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules -- BAP 3K-CR2U/19-3
from ABSOPULSE Electronics Ltd.

Rugged industrial quality. Up to 3000W per 2Ux19 ” shelf. Full electronic protection. Cooling by built-in fans. Field-proven design. Hot swappable, N+1 redundant. This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a 2Ux19 ”... [See More]

  • Features: Hot Swappable; Power Factor Correction
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Form Factor: Rack Mount
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules -- PFC 4K5-CR3U/19-3
from ABSOPULSE Electronics Ltd.

Electronic power factor correction (PFC). Rugged industrial quality. Up to 4500W per 19 ” shelf. Full electronic protection. Fan cooling. Field-proven design. Hot swappable, N+1 redundant. This modular, industrial quality AC/DC power supply system with power factor corrected input is built... [See More]

  • Features: Hot Swappable; Power Factor Correction
  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • AC Input Voltage: 95.0 to 264.0
HiFlex Plug and Play DC Power Supply -- 700 / 1000 Watts
from LHV Power

Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for... [See More]

  • Features: Hot Swappable; Power Factor Correction
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: OEM Systems
Rectifier -- CP2000AC54PE
from Lineage Power

The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]

  • Features: Hot Swappable
  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
10 Watt Industrial DIN Rail Power Supply -- MDR-10 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]

  • Features: Hot Swappable
  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • AC Input Voltage: 85.0 to 264.0
175 Watt AC-DC CompactPCI Switching Power Supply -- TPAC175 Series
from Total Power International, Inc.

Universal AC Input. Hot-Swappable. Power Factor Correction [See More]

  • Features: Hot Swappable
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • AC Input Voltage: 90.0 to 264.0