Circuit Board DC Power Systems

10 Results
Camera motor Control Power Supply Unit -- EP1364
from XCEL Power Systems, Ltd.

bull; Lightweight. • Very low Profile. • Short Circuit Protection. • Current Monitoring. GENERAL SPECIFICATION. ¨ 12 ~ 15 VDC Input. ¨ Dual Motor Controls, Bi – Directional, 15V @ 700mA. ¨ Operating Temperature Range -40 °C to +85 °C. ¨ Short Circuit... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 15.0
  • Type: DC-DC Converter
  • DC Output Current: 0.7000
Camera Power Supply Distribution Unit -- EP1362
from XCEL Power Systems, Ltd.

bull; Lightweight. • Efficiency >80% at Full Load. • Status/BITE monitoring. using FPGA ’s. • Digital Interface. GENERAL SPECIFICATION. ¨ 28 VDC Input (Transients to 57V). ¨ Outputs 12~15VDC @ 40W, 3V3 @ 40W,. ¨ Solid State distribution to 11 outputs with Soft... [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Airborne
  • Type: DC-DC Converter; Camera Power Supply Distribution Unit
  • DC Output Voltage: 12.0 to 15.0
Flat Battery Start Panel -- EP1312
from XCEL Power Systems, Ltd.

bull; High Reliability. • Lightweight. • High Short –term Current. Supply. • Harsh Environment. GENERAL SPECIFICATION. ¨ 500 V DC ~ 900 V DC Input (Nominal = 750 V DC). ¨ Single Output: +31V @ 6.3A Electronically ‘OR ’ed with the Vehicle Battery. ¨... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 31.0
  • Type: DC-DC Converter
  • DC Output Current: 6.3
High Voltage, Single Output, Flat Battery PSU -- SP3261
from XCEL Power Systems, Ltd.

bull; High Reliability. • Lightweight. • High Short-term Current. Supply. • Harsh Environment. GENERAL SPECIFICATION. ¨ 350 V DC ~ 900 V DC Input. ¨ Single Output: +18.5V Electronically ‘OR ’ed with the Vehicle Battery. ¨ Operating Temperature Range -30 °C... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 18.5
  • Type: DC-DC Converter
  • DC Output Power: 83
High Voltage, Single Output, Flat Battery PSU -- SP3263
from XCEL Power Systems, Ltd.

bull; High Reliability. • Lightweight. • High Short-term Current. Supply. • Harsh Environment. GENERAL SPECIFICATION. ¨ 500 V DC ~ 900 V DC Input (Nominal = 600 V DC). ¨ Single Output: +21.5V @ 6A Electronically ‘OR ’ed with the Vehicle Battery. ¨ Operating... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 21.5
  • Type: DC-DC Converter
  • DC Output Current: 6
High Voltage, Single Output, Flat Battery PSU -- SP3264
from XCEL Power Systems, Ltd.

bull; High Reliability. • Lightweight. • High Short-term Current. Supply. • Harsh Environment. GENERAL SPECIFICATION. ¨ 350 V DC ~ 720 V DC Input (Nominal = 600 V DC). ¨ Single Output: +30V @ 6.3A Electronically ‘OR ’ed with the Vehicle Battery. ¨ Operating... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 30.0
  • Type: DC-DC Converter
  • DC Output Current: 6.3
LV, Multi-Function Display Power Supply -- EP1324
from XCEL Power Systems, Ltd.

bull; High Reliability. • Over Voltage Protection. • Over Temperature Sensor. • BITE Capability. GENERAL SPECIFICATION. ¨ 28 V DC Input – Aircraft Supply (MIL-STD-704A). ¨ Multiple Outputs +3.3V DC @ 6A, +5V (L) DC @ 4A, ±5V (A) @ 0.5A,. ±15V @ 1A, +42V DC... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 3.3 to 95.0
  • Type: DC-DC Converter
  • DC Output Current: 0.5000 to 6
Military Avionics PSU -- EP1256
from XCEL Power Systems, Ltd.

bull; Lightweight. • ‘Output Good ’ Indication. • Over Voltage Protection. • Single PCB Solution. GENERAL SPECIFICATION. ¨ 18 V DC ~ 32 V DC Input. ¨ Multiple Outputs ranging from ±5V @ 0.5A, +5V @ 2A to +10V @ 0.5A. ¨ Operating Temperature Range -40... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Military, Avionics
Military Mon Portable Custom PSU -- EP1151
from XCEL Power Systems, Ltd.

bull; Efficiency >68%. • Over Current Protection. • BITE Capability. • Lightweight. GENERAL SPECIFICATION. ¨ 28 V DC Input. ¨ Multiple Outputs +5V @ 2.6A, -5.2V @ 1A, +8V @ 0.75A, 15V @ 2A,. -15V @ 2A. ¨ Operating Temperature Range -40 °C to +80 °C. ¨ BITE... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Military
Thermal Imager Power Supply -- EP1335
from XCEL Power Systems, Ltd.

bull; Multi Output. • High MTBF. • Nuclear Detector Latch. • Temperature Sensor. GENERAL SPECIFICATION. ¨ 28 V DC (Mil Std – 1275 and Def Stan 61 -5 Part 2). ¨ Multiple Outputs +5V @ 8A, +5V @ 0.6A, +3V @ 2.6A, +24V @ 1.67A. ¨ Operating Temperature Range -40 °C... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 3.0 to 24.0
  • Type: DC-DC Converter
  • DC Output Current: 0.6000 to 8