DIN Rail DC Power Systems

15 Results
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Linear Power Supply; Switching Power Supply
  • Type: AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs
from Acopian Power Supplies

These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provisions for remote sensing permits compensation of load line... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Gold Box - Linear Power Supplies 5V/12V Combinations
from Acopian Power Supplies

Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60 °C. A separate overvoltage protector on each output is available as a built-in option. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations
from Acopian Power Supplies

Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving microprocessors and associated circuitry. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v
from Acopian Power Supplies

Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current rating combinations are available. Mounting and system wiring are simplified. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals,
from Acopian Power Supplies

Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs
from Acopian Power Supplies

These DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw terminals provide easy connection without sockets or soldering. [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Wall Mount
  • Applications: Instrumentation
  • Type: DC-DC Converter
  • DC Output Voltage: -18.0 to 28.0
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v
from Acopian Power Supplies

Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
10 Watt Industrial DIN Rail Power Supply -- MDR-10 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 85.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
100 Watt Industrial DIN Rail Power Supply -- MDR-100 Series
from Total Power International, Inc.

Universal AC Input. LED Indicator. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 85.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
20 Watt Industrial DIN Rail Power Supply -- MDR-20 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 85.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
240 Watt Industrial DIN Rail Power Supply -- SDR-240 Series
from Total Power International, Inc.

High efficiency 94% and low power dissipation. Built-in active PFC function, PF >0.93. Protections: Short circuit / Overload / Over voltage / Over temperature. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. UL 508 (industrial control equipment) approved. [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 88.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
40 Watt Industrial DIN Rail Power Supply -- MDR-40 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant (12V,24V,48V only). LED indicator for power on. DC OK relay contact. No load power consumption <0.75W. [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 85.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
480 Watt Industrial DIN Rail Power Supply -- SDR-480 Series
from Total Power International, Inc.

Universal AC Input. LED Indicator. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 90.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
60 Watt Industrial DIN Rail Power Supply -- MDR-60 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant (24V,48V only). LED indicator for power on. DC OK relay contact. No load power consumption <0.75W. 100%... [See More]

  • Form Factor: DIN Rail
  • AC Input Voltage: 85.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63