Rack Mount DC Power Systems

12 Results
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Linear Power Supply; Switching Power Supply
  • Type: AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules -- BAP 3K-CR2U/19-3
from ABSOPULSE Electronics Ltd.

Rugged industrial quality. Up to 3000W per 2Ux19 ” shelf. Full electronic protection. Cooling by built-in fans. Field-proven design. Hot swappable, N+1 redundant. This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a 2Ux19 ”... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • DC Output Voltage: 24.0 to 125.0
Rack Mounting - Linear Power Supplies
from Acopian Power Supplies

Acopian Rack Mounting power supplies feature excellent regulation and ripple specifications with outputs up to 150 volts and 60 amps. Metering and overvoltage protection are available as options. These power supplies are constructed in sturdy extruded aluminum assemblies designed expressly for... [See More]

  • Form Factor: Rack Mount; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules -- PFC 4K5-CR3U/19-3
from ABSOPULSE Electronics Ltd.

Electronic power factor correction (PFC). Rugged industrial quality. Up to 4500W per 19 ” shelf. Full electronic protection. Fan cooling. Field-proven design. Hot swappable, N+1 redundant. This modular, industrial quality AC/DC power supply system with power factor corrected input is built... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 95.0 to 264.0
  • Technology: Switching Power Supply
  • Input Frequency: 47 to 63
OPUS C Series DC Power System -- OPUS C 24-5.5 R
from Efore, Inc.

OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is a compactly integrated DC power system using MRC 24-1100 convection cooled rectifiers and a comprehensive VIDI... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 180.0 to 400.0
  • Applications: Instrumentation, Semiconductor/Thin Film, Telecommunications, Industrial
  • Input Frequency: 45 to 65
48V DC Power System -- ZXDU68 T601
from ZTE Corporation

ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform flexible... [See More]

  • Form Factor: Rack Mount
  • Applications: Telecommunications
  • Type: Computer Power Supply
  • AC Input Voltage: 80.0 to 300.0
DC Voltage Input, Multiple Outputs, Railway PSU -- EP1311
from XCEL Power Systems, Ltd.

bull; High Reliability. • Lightweight. • Rack Mounted. • Harsh Environment. GENERAL SPECIFICATION. ¨ 67 V DC ~ 137 V DC Input. ¨ Multiple Output: +5V DC @ 5A, -15V DC @ 4A, +15V DC @ 4A. ¨ Operating Temperature Range -25 °C to +45 °C. ¨ Output Health Status... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: -15.0 to 15.0
  • Type: DC-DC Converter
  • DC Output Current: 4 to 5
Rectifier -- CP2000AC54PE
from Lineage Power

The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]

  • Form Factor: Rack Mount
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
  • Technology: Switching Power Supply
  • AC Input Voltage: 85.0 to 275.0
Calidad 1U Bulk Output Power Shelf
from Eagle Eye Power Solutions, LLC

Up to 9KW -48V DC Output. An excellent upgrade for existing cabinets and rack mounted systems, Eagle Eye ’s Calidad 1U is a simple, cost-competitive 48V power shelf for telecommunications and network applications. It can be configured with the RM-48-3K or RM-48-2K 96% efficient rectifiers for... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 240.0
  • Applications: Telecom, Network, Broadband, Utilities
  • Input Frequency: 47 to 63
PoMo 300 -RU DC Power System -- 95M080
from Efore, Inc.

POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The system may be placed on... [See More]

  • Form Factor: Rack Mount
  • Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
  • Type: Medical Power Supply
  • AC Input Voltage: 230.0
Embedded 48V DC Power System -- ZXDU68 B301
from ZTE Corporation

The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A. High efficiency module with... [See More]

  • Form Factor: Rack Mount
  • Applications: Telecommunications
  • Type: Computer Power Supply
  • AC Input Voltage: 80.0 to 300.0
Calidad 2U DC Power Shelf
from Eagle Eye Power Solutions, LLC

Up to 9KW -48V DC Output with Distribution. The Calidad 2U is a 19 ” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K or 111 amps with RM-48-2K 96% efficient rectifiers. The distribution section provides the ability to terminate 2 battery... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 240.0
  • Applications: Telecom, Network, Broadband, Utilities
  • Input Frequency: 45 to 66