Board Mount DC Power Systems
2 Results
Mini Encapsulated - PC Board Mounting DC-DC Converters 5 Vdc in to 48 Vdc in - Single and Dual Tracking Outputs
from Acopian Power Supplies
from Acopian Power Supplies
These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity... [See More]
- Form Factor: Board Mount; Wall Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -18.0 to 180.0
High Voltage PMT Power Supply -- FPB Series
from Electro Optical Components, Inc.
from Electro Optical Components, Inc.
SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use of photomultiplier tubes, SDS designs socket assemblies consisting of a high quality socket, a voltage divider circuit, and a... [See More]
- Form Factor: Board Mount
- Applications: Photomultiplier Tubes
- Technology: Switching Power Supply
- DC Output Voltage: 0.0 to 1500.0