Hydraulic Wastewater Pumps
from Gorman-Rupp Pumps
HS8A31-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Pump Housing Material: Ductile Iron
- Discharge Size: 8.000
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
from Gorman-Rupp Pumps
HSV3B31-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
from Gorman-Rupp Pumps
HSV4A31-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Pump Housing Material: Ductile Iron
- Discharge Size: 4.000
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
from Grundfos Pumps Corporation
The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200 bar. The range is highly versatile:... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 725.2 to 2900.8
- Liquid Flow: 0.0 to 6.6
- Pump Housing Material: Aluminum
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Liquid Flow: 20000.0
- Pump Type: Axial Flow Pump; Submersible Pump; Utility Pump; Water Pump
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.0 to 5622.0
- Discharge Size: 4.000 to 12.000
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Liquid Flow: 455.0
- Pump Type: Submersible Pump; Utility Pump; Water Pump
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Liquid Flow: 1800.0
- Pump Type: Submersible Pump; Utility Pump; Water Pump
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Liquid Flow: 5000.0
- Pump Type: Submersible Pump; Trash Pump; Utility Pump; Water Pump