AC Powered Wastewater Pumps
from Sulzer Ltd.
For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits. Easy start – plug in without worrying about... [See More]
- Power Source: AC
- Pump Type: Dewatering Pump; Submersible Pump
- Discharge Size: 2.500 to 4.000
- Media: Ground Water, Liquids, Sludge, High Temperature Media
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Power Source: AC; 115 VAC
- Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Water Pump
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Media: Abrasive, Ground Water
from Industrial Flow Solutions
Explosion-proof, abrasion-resistant, solids-handling pump. FM-approved explosion proof motor. Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C). Abrasion-resistant, solids-handling pump. Heavy duty high-chrome agitator (28%) for... [See More]
- Power Source: AC; 230 / 460 / 575 V
- Discharge Size: 3.000 to 4.000
- Liquid Flow: 475.0 to 655.0
- HP: 5 to 10
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0
- Discharge Size: 2.000
from Myers by Pentair
Specially Designed For Many Household Jobs - Laundry Trays, Washing Machines, Wet Bars, Water Softeners, Dehumidifiers, Etc. Fully Assembled. Pumps water from laundry trays, washing machines, wet bars, water softeners, dehumidifiers, etc. Oil-filled for maximum heat dissipation and constant... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: ? to 32.3
- Liquid Flow: ? to 40.0
- Discharge Size: 1.250
from Grundfos Pumps Corporation
Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
- Liquid Flow: 0.3 to 4.1
- Media: Liquids, Lubricants, Potable Water
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 416.2
- Liquid Flow: 800.0
- HP: 0.5000 to 40
from Crane Pumps & Systems
Barnes engineered sewage ejectors pumps are available in 1.5",2" & 3" discharge, for residential and light commercial wastewater applications. Application. Residential wastewater. Light commercial wastewater. Storm water. Decorative water features. Features. Heavy duty cast iron construction. [See More]
- Power Source: AC; 120, 240, 480, 600 V
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 430.0
- HP: 0.4000 to 3
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
- Pump Housing Material: Plastic
- Media: Acids, Corrosive, Ground Water, Liquids
from Griffin Pump & Equipment, Inc.
Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump for your application. Electric submersible pumps are available for flows as low as a few gallons per minute to... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Media: Effluent, Ground Water, Liquids, Liquids with Solids, Potable Water
- Pump Type: Submersible Pump; Water Pump
from Hartell Pumps
The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water enters the... [See More]
- Power Source: AC; 115 VAC
- HP: 0.1250
- Liquid Flow: 600.0 to 1650.0
- Pump Type: Water Pump
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 41.0
- Liquid Flow: 150.0
- Discharge Size: 1.500
from Wilo AG
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 10.0
- Liquid Flow: 61.6
- Pump Type: Centrifugal Pump; Dewatering Pump; Sump Pump; Submersible Pump; Utility Pump
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Power Source: AC
- HP: 15.81
- Liquid Flow: 616.4
- Pump Housing Material: Plastic; Polypropylene, Polyethylene
from NETZSCH Pumps North America, LLC
This pump is a modular construction pump. Its close coupled drive arrangement eliminates the need for a bearing housing, which decreases the overall pump length. This feature helps minimize valuable manufacturing space requirements and reduces installation costs. It is optimal for handling difficult... [See More]
- Power Source: AC
- Discharge Pressure: 680.0
- Liquid Flow: 1800.0
- Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature)
from Sulzer Ltd.
Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids. [See More]
- Power Source: AC
- Discharge Pressure: 170.0 to 1044.0
- Liquid Flow: 0.0 to 5000.0
- Pump Type: Dosing Pump; Progressing Cavity Pump; Positive Displacement Pump
from Godwin, a xylem brand
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 90.0 to 149.9
- Liquid Flow: 70.0 to 140.0
- HP: 0.5000 to ?
from Industrial Flow Solutions
Explosion proof, dual-shredding solids handling pump. FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations. Patented dual-shredding RAD-AX ® (Radial + Axial) technology designed to cut, shred, shear to expedite flow. Designed to prevent clogs in... [See More]
- Power Source: AC; 208 / 230 / 460 / 575, 3ph- 60 Hz
- Discharge Size: 3.000
- Liquid Flow: 190.0 to 410.0
- HP: 2 to 5
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from Myers by Pentair
Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 115.3 to 392.1
- Liquid Flow: 280.0 to 7750.0
- Discharge Size: 3.000 to 12.000
from Crane Pumps & Systems
Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to... [See More]
- Power Source: AC; 208-230, 460, 575 V, 230 VAC
- Discharge Size: 4.000
- Liquid Flow: 3400.0
- HP: 2 to 60
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
- Pump Housing Material: Plastic
- Liquid Flow: 60.0
- Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
from Hartell Pumps
The LTS is a heavy duty pump designed for moving large quantities of water. Used in commercial and industrial air-conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Features: Suds proof reservoir. Unitized construction. [See More]
- Power Source: AC; 115 VAC
- HP: 0.3300
- Liquid Flow: 4.7 to 48.0
- Pump Type: Water Pump
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 165.0
- Liquid Flow: 60.0
- Discharge Size: 0.750
from Wilo AG
Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight collection tank. Equipped as a double-pump system with submersible sewage pumps,... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Discharge Pressure: 113.8
- Liquid Flow: 2641.7
- Pump Type: Pump Lift Station
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Power Source: AC
- HP: 2.01
- Liquid Flow: 158.5
- Pump Housing Material: Plastic; Polypropylene
from NETZSCH Pumps North America, LLC
This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]
- Power Source: AC
- Pump Type: Progressing Cavity Pump; Positive Displacement Pump
- Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature)
- Media: Corrosive, High Viscosity, Liquids, Liquids with Solids, Rendering, Sludge
from Sulzer Ltd.
Sulzer has a long tradition of supplying ring section mid- to high-pressure pumps to all kinds of industrial applications. The M-series is designed in a modular way based on different ranges of pressures for use in a wide range of applications, primarily for pumping clean or slightly polluted... [See More]
- Power Source: AC
- Discharge Pressure: 30263.4
- Liquid Flow: 7700.0
- Discharge Size: 1.000 to 12.000
from Industrial Flow Solutions
Fahrenheit ® High temperature shredder pump. Withstands temperatures up to 200 °F (93 °C). 304 stainless steel for superior corrosion resistance. Wear-resistant shredding system. Heavy duty lifting rings. Built in thermal protection. Cable entry sealing system to prevent wicking. ANSI... [See More]
- Power Source: AC; 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.0
- Discharge Size: 1.250
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 190.0
- Discharge Size: 1.500
from Wilo AG
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in continuous duty of: Wastewater. Sewage containing faeces. Sludges up to max. 8 % dry matter (depending on the... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Discharge Pressure: 4.3 to 29.9
- Liquid Flow: 792.5
- Pump Type: Centrifugal Pump; Submersible Pump
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Power Source: AC; 230 VAC
- HP: 1.41
- Liquid Flow: 72.6
- Pump Housing Material: Plastic
from NETZSCH Pumps North America, LLC
In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]
- Power Source: AC
- Discharge Pressure: 170.0
- Liquid Flow: 3100.0
- Pump Housing Material: Cast Iron
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Power Source: AC
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Pump Housing Material: Cast Iron
- Media: Effluent, Liquids, Potable Water, High Temperature Media
from Industrial Flow Solutions
Fahrenheit ® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump. Wear-resistant shredding and cutting system designed to tear, break, rip solids. Tungsten carbide-tipped impeller. Max solids from 1.6 ” – 3.5 ”. [See More]
- Power Source: AC; 115 / 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 40.0
- Liquid Flow: 88.0
- Discharge Size: 1.000
from Wilo AG
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in intermittent operation of: Waste water and sewage. Waste water containing... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 38.4
- Liquid Flow: 396.3
- Pump Type: Centrifugal Pump; Submersible Pump
from KSB AG
Design. Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste... [See More]
- Power Source: AC
- Discharge Pressure: 145.0
- Liquid Flow: 44.0 to 3654.4
- HP: 49.59
from Sulzer Ltd.
Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]
- Power Source: AC
- Discharge Pressure: 3460.0
- Liquid Flow: 4.0 to 22000.0
- Discharge Size: 1.000 to 16.000
from Industrial Flow Solutions
Fahrenheit ® High Temperature, solids-handling pump. HIGH TEMPERATURE up to 200 °F (93 °C). Single vane impeller. Oil-lubricated, double mechanical seals. 304 stainless steel motor housing. Seal Minder ® Moisture detection system. Built-in thermal protection. Class R insulation. 2... [See More]
- Power Source: AC; 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 4.000
- Liquid Flow: 450.0 to 590.0
- HP: 7.5 to 10
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 60.0
- Liquid Flow: 120.0
- Discharge Size: 1.000
from KSB AG
Design. Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste water management and... [See More]
- Power Source: AC
- Discharge Pressure: 145.0
- Liquid Flow: 22.2
- HP: 952
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Power Source: AC
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.0 to 480.0
- Discharge Size: 1.250 to 3.000
from Industrial Flow Solutions
Fahrenheit ® High Temperature, corrosion-resistant, solids handling non-clog pump. HIGH TEMPERATURE up to 200 °F (93 °C). Non-clog impellers. Maximum solids 2.5 ”. FKM Elastomers (EPDM or Buna Optional). Cast 316 stainless steel (ASTM 48), no welds. Oil-resistant standard power... [See More]
- Power Source: AC; 115 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 95.0 to 590.0
- HP: 1 to 10
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 748.5
- HP: 49.59
from Sulzer Ltd.
Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]
- Power Source: AC
- Discharge Pressure: 16.1 to 19606.6
- Liquid Flow: 40.0 to 200000.0
- Pump Type: Cantelever Pump; Centrifugal Pump; Fire Service Pump; Sump Pump; Water Pump
from Industrial Flow Solutions
Solids-handling wastewater pump. Dual vane impellers. 304 stainless steel motor housing VFD compatible motor to 45Hz. Oil-lubricated, double mechanical seals. Seal Minder ® Moisture detection system (optional). Built-in thermal protection. Class H insulation. 2 pole motor. 3-phase voltages. [See More]
- Power Source: AC; 208 / 230 / 460 / 575, 3ph- 60 Hz
- Discharge Size: 4.000
- Liquid Flow: 450.0 to 590.0
- HP: 7.5 to 10
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Power Source: AC
- Discharge Pressure: 232.1
- Liquid Flow: 10.0 to 220.1
- Pump Housing Material: Cast Iron
from Industrial Flow Solutions
Patented dual-shredding RAD-AX ® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow. Prevents clogs in wastewater that includes <10% solids (by volume). Hardened 440C stainless steel cutting elements. Tungsten carbide-tipped impeller. Motor... [See More]
- Power Source: AC; 208 / 230 / 460 / 575, 3ph- 60 Hz
- Discharge Size: 3.000
- Liquid Flow: 190.0 to 410.0
- HP: 2 to 5
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Power Source: AC
- Discharge Pressure: 232.1 to 884.7
- Liquid Flow: 6.6 to 2650.5
- Pump Housing Material: Brass Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
from Industrial Flow Solutions
Corrosion-resistant, solids-handling non-clog pump. Maximum solids 2.5 ”. Non-clog impellers. Cast 316 stainless steel (ASTM 48), no welds. Oil-lubricated, double mechanical seals. Seal Minder ® Moisture detection system. FKM Elastomers (EPDM or Buna Optional). Oil-resistant standard power... [See More]
- Power Source: AC; 208 / 230 / 460 / 575, 3ph- 60 Hz
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 95.0 to 590.0
- HP: 1 to 10
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Power Source: AC
- HP: 5.63
- Liquid Flow: 220.1
- Pump Housing Material: Plastic; Polyethylene
from Industrial Flow Solutions
CORROSION-RESISTANT solids-handling non-clog pump. Wear-resistant shredding and cutting system designed to tear, break, rip solids. Tungsten carbide-tipped impeller. Max solids from 1.6-3.5 inches. Motor housing: 304 stainless steel. High chrome suction plate. Dual mechanical seals. Seal Minder... [See More]
- Power Source: AC; 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from KSB AG
Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- HP: 938
- Liquid Flow: 111.0
- Pump Housing Material: Cast Iron