Air / Pneumatic Wastewater Pumps

7 Results
Chip Trapper™
from EXAIR

The Chip Trapper ™ (Patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid... [See More]

  • Power Source: Air or Pneumatic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 30.0
  • Pump Type: Wastewater Treatment Pump
High Lift Reversible Drum Vac™
from EXAIR

EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same stainless... [See More]

  • Power Source: Air or Pneumatic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 30.0
  • Pump Type: Drum Pump; Wastewater Treatment Pump
Reversible Drum Vac
from EXAIR

A safe, maintenance-free way to recover: Coolant. Hydraulic oils. Liquid spills, sludge and chips. Tramp oil. Waste water. EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed air... [See More]

  • Power Source: Air or Pneumatic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 30.0
  • Pump Type: Drum Pump; Wastewater Treatment Pump
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 125.0
  • Liquid Flow: 230.0
  • Discharge Size: 0.250
316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac -- 35011S
from Nex Flow Air Products Corp.

The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of a drum (30 or... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 80.0
  • Liquid Flow: 30.0
  • Pump Housing Material: Stainless Steel
Submersible Dewatering Pumps -- PortaPump® - Air Operated
from SANDPIPER Pump

The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]

  • Power Source: DC; Air or Pneumatic; 12 VDC
  • Discharge Size: 1.500 to 3.000
  • Liquid Flow: 300.0
  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 101.5
  • Liquid Flow: 2.6
  • Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC