Lift Stations Wastewater Pumps
from Smith & Loveless, Inc.
Smith & Loveless Inc. ’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings... [See More]
- Pump Type: Pump Lift Station; Trash Pump
- HP: 1.5 to 50
- Liquid Flow: 1300.0
- Industry Served: Municipal
from Smith & Loveless, Inc.
Smith & Loveless Inc. ’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings... [See More]
- Pump Type: Pump Lift Station; Trash Pump
- HP: 1.5 to 50
- Liquid Flow: 1300.0
- Industry Served: Municipal
from Smith & Loveless, Inc.
Smith & Loveless Inc. ’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings... [See More]
- Pump Type: Pump Lift Station; Trash Pump
- HP: 1.5 to 50
- Liquid Flow: 1300.0
- Industry Served: Municipal
from Smith & Loveless, Inc.
Smith & Loveless Inc. ’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings... [See More]
- Pump Type: Pump Lift Station; Trash Pump
- HP: 1.5 to 50
- Liquid Flow: 1300.0
- Industry Served: Municipal
from Wilo AG
Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight collection tank. Equipped as a double-pump system with submersible sewage pumps,... [See More]
- Pump Type: Pump Lift Station
- Discharge Pressure: 113.8
- Liquid Flow: 2641.7
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
from Grundfos Pumps Corporation
SOLOLIFT2 is a unique range of compact lifting stations enableing a drain of any domestic sanitary appliance wherever needed, independent from the gravity drain system. The units collect and pump the wastewater through a thin pressure pipe ( >23mm) to the next down pipe - up to 6m high or 100m... [See More]
- Pump Type: Pump Lift Station
from Simer Pumps
For any above floor discharge of liquids, oil cooled motor, compact design [See More]
- Pump Type: Centrifugal Pump; Pump Lift Station; Sump Pump; Submersible Pump; Utility Pump; Wastewater Treatment Pump; Water Pump
- Power Source: AC; 115 VAC
- HP: 0.3000
- Pump Housing Material: Plastic; Thermoplastic
from Lowara
The ideal solution when clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Pump Type: Pump Lift Station; Wastewater Treatment Pump
- Industry Served: Commerical, Municiple
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Pump Housing Material: Cast Iron
- Power Source: AC
- Media: Effluent, Liquids, Potable Water, High Temperature Media
from Cornell Pump Company
Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]
- Pump Type: Centrifugal Pump; Pump Lift Station; Submersible Pump; Wastewater Treatment Pump
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 0.0 to 2000.0
- Pump Housing Material: Ductile Iron
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- HP: 2
- Discharge Size: 1.250
- Power Source: 115 VAC
from Lowara
he ideal solution when domestic clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Pump Type: Pump Lift Station; Wastewater Treatment Pump
- Industry Served: Commerical
from Cornell Pump Company
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a... [See More]
- Pump Type: Centrifugal Pump; Pump Lift Station; Wastewater Treatment Pump
- Discharge Size: 3.000 to 30.000
- Liquid Flow: 2500.0 to 40000.0
- Media: Liquids with Solids, Sludge
from Lowara
Minibox is a complete lifting station designed for removing domestic effluent excluding toilet waste where gravity drainage is not possible [See More]
- Pump Type: Pump Lift Station; Wastewater Treatment Pump
- Industry Served: Commerical