Fountain Pumps Wastewater Pumps

2 Results
Submersible Stainless Steel Sump, Effluent Pump -- Model DWU –“Dominator”
from EBARA Pumps Americas Corporation

The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]

  • Pump Type: Centrifugal Pump; Fountain Pump; Sump Pump; Submersible Pump
  • Discharge Pressure: 18.5 to 170.7
  • Liquid Flow: 8.0 to 235.0
  • Discharge Size: 2.000
Vertical Turbine Pump Series
from Griswold Pump Company

Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft... [See More]

  • Pump Type: Fountain Pump; Turbine Pump; Water Pump
  • Media: Ground Water, Potable Water, Salt Water
  • Liquid Flow: 3500.0
  • Industry Served: Wells, Agriculture, Construction, Municiple