Submersible Pumps Wastewater Pumps
from Gorman-Rupp Pumps
HS8A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 8.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Aluminum; Aluminum
from Gorman-Rupp Pumps
HSV3B31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV4A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 4.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV6A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV6B31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
SF4A Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4A-X Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4B Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4B-X Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4C Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4C-X Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4D Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Gorman-Rupp Pumps
SF4D-X Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3 to 75
from Cornell Pump Company
Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]
- Pump Type: Centrifugal Pump; Pump Lift Station; Submersible Pump; Wastewater Treatment Pump
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 0.0 to 2000.0
- Pump Housing Material: Ductile Iron
from Wilo AG
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Sump Pump; Submersible Pump; Utility Pump
- Discharge Pressure: 10.0
- Liquid Flow: 61.6
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 15.81
- Liquid Flow: 616.4
- Power Source: AC
from Goulds Water Technology, a xylem brand
Applications. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection. Heavy duty cast iron, volute type casing for... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump; Wastewater Treatment Pump
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Water Pump
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Power Source: AC; 115 VAC
- Media: Abrasive, Ground Water
from EBARA Pumps Americas Corporation
The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump; Water Supply Pump
- Discharge Pressure: 46.1 to 560.5
- Liquid Flow: 80.0 to 4000.0
- Discharge Size: 3.000 to 12.000
from Pump Solutions Group
Wilden's Saniflo ™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries or mixed vegetables for pre-pared meal packaging, the Saniflo ™ VC... [See More]
- Pump Type: Sanitary Pump (optional feature); Submersible Pump; Wastewater Treatment Pump (optional feature)
from Crane Pumps & Systems
Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3400.0
- HP: 2 to 60
from Industrial Flow Solutions
Explosion proof, dual-shredding solids handling pump. FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations. Patented dual-shredding RAD-AX ® (Radial + Axial) technology designed to cut, shred, shear to expedite flow. Designed to prevent clogs in... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 3.000
- Liquid Flow: 190.0 to 410.0
- HP: 2 to 5
from SANDPIPER Pump
The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 300.0
- Power Source: DC; Air or Pneumatic; 12 VDC
from Grundfos Pumps Corporation
Grundfos BMET booster module consist of a BME and a BMT pump connected in series. Both pumps has a Grundfos multi-stage submersible pump built into a stainless steel sleeve. The BME pump is powered via a v-belt pulley by means of an electric standard motor. The pulley ball bearing features an oil... [See More]
- Pump Type: Submersible Pump
from Sulzer Ltd.
For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits. Easy start – plug in without worrying about... [See More]
- Pump Type: Dewatering Pump; Submersible Pump
- Power Source: AC
- Discharge Size: 2.500 to 4.000
- Media: Ground Water, Liquids, Sludge, High Temperature Media
from Liberty Pumps
The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH150 has a maximum head of 70 feet and is... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 1.5
- Discharge Size: 2.000 to 3.000
- Pump Housing Material: Cast Iron
from Gator Pump, Inc.
GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Water Pump
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Discharge Size: 6.000
- Pump Housing Material: Steel
from Myers by Pentair
The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump; Vortex Impeller Pump (optional feature)
- Discharge Pressure: 318.3 to 396.7
- Liquid Flow: 70.0
- Discharge Size: 1.250
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Type: Dosing Pump; Drum Pump; Immersible Pump; Metering Pump; Progressing Cavity Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 175.0
- Liquid Flow: 5.4
- Discharge Size: 1.000
from Lowara
The Lowara 1300-series pumps combines performance and quality in a convenient package. The standardized offer makes it easy to select the right pump and the optimized non-clog hydraulic design is well proven to reduce clogging while also maintaining efficiency. [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- HP: 1.01 to 67.01
- Liquid Flow: 7793.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Whether you need to add a bathroom, replace a sewage pump in a lift station, or pump out effluent in the final stages of a septic system, a Hydromatic pump can handle the job [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- Discharge Size: 1.250 to 2.000
- Liquid Flow: 36.0 to 112.0
- HP: 0.3000 to 1.5
from Griffin Pump & Equipment, Inc.
Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump for your application. Electric submersible pumps are available for flows as low as a few gallons per minute to... [See More]
- Pump Type: Submersible Pump; Water Pump
- Media: Effluent, Ground Water, Liquids, Liquids with Solids, Potable Water
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Cornell Pump Company
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell ’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
- Discharge Size: 4.000 to 18.000
- Liquid Flow: 80.0 to 20000.0
- Media: Ground Water, Liquids
from Wilo AG
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in continuous duty of: Wastewater. Sewage containing faeces. Sludges up to max. 8 % dry matter (depending on the... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump
- Discharge Pressure: 4.3 to 29.9
- Liquid Flow: 792.5
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 2.01
- Liquid Flow: 158.5
- Power Source: AC
from Goulds Water Technology, a xylem brand
Residential Wastewater - Submersible Effluent Pumps. Specifically designed for on-site wastewater treatment for the following: -Homes, Farms, Trailer Courts, Motels, Schools, Hospitals, Industry, Effluent Systems. Features and Benefits. Impeller: Cast iron, semi-open, non-clog with pump-out vanes... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.0 to 5622.0
- Discharge Size: 4.000 to 12.000
from EBARA Pumps Americas Corporation
The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump; Water Supply Pump
- Discharge Pressure: 18.5 to 692.0
- Liquid Flow: 530.0 to 35000.0
- Discharge Size: 6.000 to 24.000
from Pump Solutions Group
Wilden's Saniflo ™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries or mixed vegetables for pre-pared meal packaging, the Saniflo ™ VC... [See More]
- Pump Type: Sanitary Pump (optional feature); Submersible Pump; Wastewater Treatment Pump (optional feature)
from Industrial Flow Solutions
Fahrenheit ® High temperature shredder pump. Withstands temperatures up to 200 °F (93 °C). 304 stainless steel for superior corrosion resistance. Wear-resistant shredding system. Heavy duty lifting rings. Built in thermal protection. Cable entry sealing system to prevent wicking. ANSI... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Grundfos Pumps Corporation
The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All types are available in either single phase or three phase versions and for... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Vortex Impeller Pump (optional feature)
- Media: Effluent, Ground Water, Liquids
- Pump Housing Material: Stainless Steel
- Industry Served: Agriculture
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Grinder Pump; Sump Pump; Submersible Pump; Utility Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.0 to 480.0
- Discharge Size: 1.250 to 3.000
from Liberty Pumps
Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100 is designed for years of trouble-free performance. Its quick-disconnect power cord allows for easy... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 1
- Discharge Size: 2.000 to 3.000
- Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase
from Gator Pump, Inc.
For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications. [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Water Pump
- Power Source: NoSourceIncluded; Tractor PTO
- Discharge Size: 6.000
- Pump Housing Material: Steel
from Myers by Pentair
Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump; Vortex Impeller Pump; Water Pump
- Discharge Pressure: 115.3 to 392.1
- Liquid Flow: 280.0 to 7750.0
- Discharge Size: 3.000 to 12.000
from SEEPEX Inc.
SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]
- Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Progressing Cavity Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
- Discharge Pressure: 180.0
- Liquid Flow: 1300.0
- Discharge Size: 8.000
from Lowara
The wide range of Lowara 4" to 12" borehole motors offers advanced solutions to provide water in all conditions without wasting money: high ef?ciency and long lasting design are the key values of both the canned and the rewindable versions [See More]
- Pump Type: Borehole Pump; Submersible Pump
- Power Source: 230V to 460V, Three Phase, 230 VAC
- HP: 0.3351 to 402
- Media: Ground Water, Potable Water
from Hydromatic by Pentair
Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump; Water Pump
- Discharge Size: 1.500
- Liquid Flow: 22.0 to 48.0
- HP: 0.2500 to 0.3333
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Axial Flow Pump; Submersible Pump; Utility Pump; Water Pump
- Power Source: Hydraulic
- Liquid Flow: 20000.0
- Pump Housing Material: Stainless Steel
from Wilo AG
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in intermittent operation of: Waste water and sewage. Waste water containing... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump
- Discharge Pressure: 38.4
- Liquid Flow: 396.3
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 1.41
- Liquid Flow: 72.6
- Power Source: AC; 230 VAC
from Goulds Water Technology, a xylem brand
Residential Wastewater. Submersible Effluent Pumps. Specifically designed for treating on-site wastewater treatment: -Effluent Systems. -Water Transfer. -Dewatering. -Heavy Duty Sump. Features and Benefits. Corrosion-resistant construction. Stainless Steel motor casing and fasteners. Glass-filled... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
from Godwin, a xylem brand
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
- Discharge Pressure: 90.0 to 149.9
- Liquid Flow: 70.0 to 140.0
- HP: 0.5000 to ?
from EBARA Pumps Americas Corporation
The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump; Water Supply Pump
- Discharge Pressure: 27.7 to 692.0
- Liquid Flow: 530.0 to 12500.0
- Discharge Size: 6.000 to 20.000
from Pump Solutions Group
Wilden's Saniflo ™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries or mixed vegetables for pre-pared meal packaging, the Saniflo ™ VC... [See More]
- Pump Type: Sanitary Pump (optional feature); Submersible Pump; Wastewater Treatment Pump (optional feature)
from Industrial Flow Solutions
Fahrenheit ® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump. Wear-resistant shredding and cutting system designed to tear, break, rip solids. Tungsten carbide-tipped impeller. Max solids from 1.6 ” – 3.5 ”. [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Grundfos Pumps Corporation
The Unilift CC is a single-stage submersible drainage pump, designed for the pumping of drain water and grey wastewater. The Unilift CC can pump down to a water level of 3 mm above the floor by removing the strainer. The Unilift CC is suitable for permanent as well as temporary installation. The... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump; Water Pump
- Media: Effluent, Ground Water, Liquids
- Pump Housing Material: Moulded Composite
- Industry Served: Agriculture
from Liberty Pumps
The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel fasteners and Liberty's quick-connect power cord design. Available in 2" or 3" discharge and a variety of voltages,... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 1
- Discharge Size: 2.000 to 3.000
- Pump Housing Material: Cast Iron
from Gator Pump, Inc.
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Water Pump
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Discharge Size: 6.000
- Pump Housing Material: Steel
from Lowara
Submersible pumps for dirty water manufactured in AISI 304 stainless steel. [See More]
- Pump Type: Dewatering Pump; Submersible Pump; Wastewater Treatment Pump
- HP: 0.7371 to 2.01
- Liquid Flow: 110.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Strong cast iron vortex pumps designed for use with residential raw sewage and light commercial applications [See More]
- Pump Type: Ejector Pump (optional feature); Submersible Pump; Vortex Impeller Pump (optional feature); Wastewater Treatment Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 112.0 to 618.0
- HP: 0.4000 to 7.5
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump; Utility Pump; Water Pump
- Power Source: Hydraulic
- Liquid Flow: 455.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 2.01
- Liquid Flow: 176.1
- Power Source: AC
from Goulds Water Technology, a xylem brand
Residential Wastewater. Submersible Effluent Pumps. On-site wastewater treatment: -Mound Systems. -Effluent/Dosing Systems. -Low Pressure Pipe Systems. -Basement Draining. -Heavy Duty Sump/Dewatering. Features and Benefits. Corrosion resistant construction. Cast iron body. Thermoplastic impeller and... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
from EBARA Pumps Americas Corporation
The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]
- Pump Type: Centrifugal Pump; Mixed Flow Pump; Submersible Pump; Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 11.5 to 115.3
- Liquid Flow: 2500.0 to 55000.0
- Discharge Size: 24.000 to 64.000
from Industrial Flow Solutions
Fahrenheit ® High Temperature, solids-handling pump. HIGH TEMPERATURE up to 200 °F (93 °C). Single vane impeller. Oil-lubricated, double mechanical seals. 304 stainless steel motor housing. Seal Minder ® Moisture detection system. Built-in thermal protection. Class R insulation. 2... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 450.0 to 590.0
- HP: 7.5 to 10
from Grundfos Pumps Corporation
Unilift KP pumps are submersible drainage pumps suitable for both temporary and permanent free-standing installation. They can be used for pumping drain water or grey wastewater. They are also suitable for installation in collecting tanks [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump; Water Pump
- Media: Effluent, Ground Water, Liquids
- Pump Housing Material: Stainless Steel
- Industry Served: Agriculture
from Liberty Pumps
Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor with permanently lubricated bearings, stainless steel fasteners and quick-disconnect power... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 0.5000
- Discharge Size: 2.000
- Pump Housing Material: Cast Iron
from Gator Pump, Inc.
The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Water Pump
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Discharge Size: 6.000
- Pump Housing Material: Steel
from Lowara
DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- HP: 0.8041 to 2.01
- Liquid Flow: 184.9
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of unexpected pump failures are understood,... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump; Water Pump
- HP: 0.3333 to 0.5000
- Liquid Flow: 34.0 to 46.0
- Power Source: Battery
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump; Utility Pump; Water Pump
- Power Source: Hydraulic
- Liquid Flow: 1800.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 5.63
- Liquid Flow: 220.1
- Power Source: AC
from Goulds Water Technology, a xylem brand
FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES. FEATURES. Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl ®. Corrosion and abrasion resistant. Mechanical Seal: Silicon... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
from EBARA Pumps Americas Corporation
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Pressure: 62.3 to 341.4
- Liquid Flow: 5.0 to 80.0
- Discharge Size: 1.250 to 2.000
from Industrial Flow Solutions
Solids-handling wastewater pump. Dual vane impellers. 304 stainless steel motor housing VFD compatible motor to 45Hz. Oil-lubricated, double mechanical seals. Seal Minder ® Moisture detection system (optional). Built-in thermal protection. Class H insulation. 2 pole motor. 3-phase voltages. [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 450.0 to 590.0
- HP: 7.5 to 10
from Grundfos Pumps Corporation
The SE range of pumps is built for years of trouble-free operation. The SE range can operate submerged or dry-installed without motor cooling, and is extremely reliable and very easy to service. The pumps can be permanently installed using an auto-coupling guide-rail system or a fixed pipe... [See More]
- Pump Type: Submersible Pump; Utility Pump; Vortex Impeller Pump; Wastewater Treatment Pump; Water Pump
- Media: Effluent, Sludge
- Pump Housing Material: Stainless Steel
- Industry Served: Municiple
from Liberty Pumps
The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH200 has a maximum head of 83 feet and is... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 2
- Discharge Size: 2.000 to 3.000
- Pump Housing Material: Cast Iron
from Lowara
DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical float switch system are also available. [See More]
- Pump Type: Dewatering Pump; Submersible Pump
- HP: 0.3351 to 0.7371
- Liquid Flow: 61.6
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Positive Displacement Pump (optional feature); Submersible Pump; Wastewater Treatment Pump
- HP: 2 to 7.5
- Discharge Size: 1.250 to 3.000
- Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump; Trash Pump; Utility Pump; Water Pump
- Power Source: Hydraulic
- Liquid Flow: 5000.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 5.63
- Liquid Flow: 96.9
- Power Source: AC
from EBARA Pumps Americas Corporation
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Pressure: 18.5 to 392.1
- Liquid Flow: 20.0 to 180.0
- Discharge Size: 1.250 to 3.000
from Industrial Flow Solutions
Corrosion-resistant, solids-handling non-clog pump. Maximum solids 2.5 ”. Non-clog impellers. Cast 316 stainless steel (ASTM 48), no welds. Oil-lubricated, double mechanical seals. Seal Minder ® Moisture detection system. FKM Elastomers (EPDM or Buna Optional). Oil-resistant standard power... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 95.0 to 590.0
- HP: 1 to 10
from Grundfos Pumps Corporation
The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped with a cutter system which cuts destructible solids into small pieces so that they can be... [See More]
- Pump Type: Submersible Pump
from Liberty Pumps
Liberty's LE70-series is a 3/4 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish, stainless steel fasteners and rotor shaft, the LE70 is designed for durability. Its quick-disconnect cord design allows for easy interchange of... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 0.7500
- Discharge Size: 2.000
- Pump Housing Material: Cast Iron
from Lowara
The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- HP: 1.47
- Liquid Flow: 29.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Hydromatic sewage ejector pumps are suited to wet-well installation in a wide variety of municipal, industrial and building trades applications. Their solids handling ability makes them a wise choice for: Municipal sewage lift stations. Industrial sewage transfer. Dewatering of storm water or... [See More]
- Pump Type: Ejector Pump; Submersible Pump; Wastewater Treatment Pump
- Power Source: 480V to 690V, Three Phase
- Discharge Size: 3.000 to 4.000
- Pump Housing Material: Cast Iron
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump; Trash Pump; Utility Pump; Water Pump
- Power Source: Hydraulic
- Liquid Flow: 1490.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 5.29
- Liquid Flow: 154.1
- Power Source: AC
from EBARA Pumps Americas Corporation
The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible sewage pump maintains the same quality and durability of the Ebara DLF line but with... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
- Discharge Pressure: 16.1 to 560.5
- Liquid Flow: ? to 4000.0
- Discharge Size: 2.000 to 12.000
from Industrial Flow Solutions
CORROSION-RESISTANT solids-handling non-clog pump. Wear-resistant shredding and cutting system designed to tear, break, rip solids. Tungsten carbide-tipped impeller. Max solids from 1.6-3.5 inches. Motor housing: 304 stainless steel. High chrome suction plate. Dual mechanical seals. Seal Minder... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Liberty Pumps
Heavy-duty built and reliable, Liberty's LE40-series is the perfect choice for residential sewage applications. Featuring all cast iron construction with an epoxy powder coat finish, stainless steel fasteners, quick-disconnect power cord and a vortex style impeller for superior solids handling, the... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump (optional feature)
- HP: 0.4000
- Discharge Size: 2.000
- Power Source: 115 VAC
from Lowara
DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter. [See More]
- Pump Type: Submersible Pump; Vortex Impeller Pump; Wastewater Treatment Pump
- HP: 0.7371 to 2.01
- Liquid Flow: 176.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Hydromatic ® Submersible Solids Handling Pumps Are Field Proven and Reliable. You can depend on Hydromatic pumps to provide years of reliable service. As one of the oldest submersible pump manufacturers in the world, Hydromatic offers you field-proven pumps and systems for all your requirements. [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- HP: 7.5 to 15
- Discharge Size: 3.000 to 12.000
- Media: Liquids with Solids
from KSB AG
Design. Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications. Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 13.2 to 3258.1
- HP: 121
from EBARA Pumps Americas Corporation
The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Vortex Impeller Pump; Water Pump
- Discharge Pressure: 30.0 to 279.1
- Liquid Flow: 16.0 to 1200.0
- Discharge Size: 2.000 to 6.000
from Industrial Flow Solutions
Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump. Wear-resistant shredding and cutting system designed to tear, break, rip solids. Tungsten carbide-tipped impeller. Max solids 1.6 ” – 3.5 ”. Dual mechanical seals. Built-in thermal protection. Seal... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 6.000
- Liquid Flow: 95.0 to 911.0
- HP: 1 to 20
from Lowara
The e-GS series is a robust 4" pump designed for long life. It's built mainly in stainless steel, has casted discharge and a special floating impeller design to enhance the wear resistance and to maintain the performance over time. [See More]
- Pump Type: Borehole Pump; Submersible Pump
- HP: 0.3351 to 10.05
- Liquid Flow: 96.9
- Power Source: 230V to 460V, Three Phase, 230 VAC
from Hydromatic by Pentair
Recessed impeller design, pumping action by vortex; reduces solids getting caught in the impeller. Operates without vibration or cavitation over entire performance curve. [See More]
- Pump Type: Submersible Pump; Utility Pump; Wastewater Treatment Pump
- Media: Liquids with Solids
- Discharge Size: 3.000 to 4.000
- Industry Served: Commerical, Municiple
from KSB AG
Design. Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications. Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 87.0
- Liquid Flow: 158.5
- HP: 4.02
from EBARA Pumps Americas Corporation
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
- Discharge Pressure: ? to 322.9
- Liquid Flow: ? to 1200.0
- Discharge Size: 2.000 to 6.000
from Industrial Flow Solutions
Heavy-duty non-clog wastewater pump. Non-clog, cast iron single channel impeller. Large 3 ″ solid passage. Double mechanical seals (SIC/SIC + CA/CE). Built-in thermal protection. Available in freestanding and guiderail configuration. 3 phase. 4 pole motors. Class F motor insulation. 3 HP... [See More]
- Pump Type: Submersible Pump
- HP: 3 to 30
- Discharge Size: 3.000 to 6.000
- Power Source: AC
from Lowara
GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater. [See More]
- Pump Type: Submersible Pump; Vortex Impeller Pump (optional feature); Wastewater Treatment Pump
- HP: 1.47 to 2.01
- Liquid Flow: 176.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from Hydromatic by Pentair
Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps in both submersible and pedestal style,... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Sump Pump; Submersible Pump
- Discharge Size: 1.250 to 1.500
- Liquid Flow: 38.0 to 75.0
- HP: 0.3000 to 0.5000
from KSB AG
Design. Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications. Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water, water supply systems,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- Power Source: AC
- HP: 429
- Pump Housing Material: Chrome Nickel Steel, Carbon Steel
from EBARA Pumps Americas Corporation
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]
- Pump Type: Centrifugal Pump; Fountain Pump; Sump Pump; Submersible Pump
- Discharge Pressure: 18.5 to 170.7
- Liquid Flow: 8.0 to 235.0
- Discharge Size: 2.000
from Industrial Flow Solutions
Shredding/cutting solids handling pump. Cast iron impeller with tungsten cutter edge. Double mechanical seals (SiC/SiC + CA/ CE). SUS 410 motor shaft. Available in freestanding or guide rail configurations. Solids handling up to 1 ″ (25 mm). Built-in auto float offered in single-phase models. [See More]
- Pump Type: Submersible Pump
- HP: 0.5000 to 7.5
- Discharge Size: 2.000 to 3.000
- Power Source: AC
from Lowara
The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer impellers ensure superior performances and maximum operational efficiency. The single phase version has an... [See More]
- Pump Type: Borehole Pump; Submersible Pump
- HP: 0.7371 to 1.47
- Liquid Flow: 33.0
- Power Source: 230V to 460V, Three Phase, 230 VAC
from KSB AG
Design. Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications. Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 10.05
- Liquid Flow: 572.4
- Power Source: AC; 230V to 460V, Three Phase
from EBARA Pumps Americas Corporation
The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large diameter, short... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
- Discharge Pressure: 27.7 to 313.7
- Liquid Flow: 55.0 to 1345.0
- Discharge Size: 3.000 to 6.000
from Industrial Flow Solutions
Grinding solids handling wastewater pump. Heavy-duty, cast iron construction. Chrome impeller and shredding ring. Double mechanical seals (SIC/SIC + CA/CE). Available in freestanding or guide rail configurations. 3 phase. Built-in thermal protection. SUS 410 motor shaft. 2 pole motors. Class B motor... [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- HP: 1.5 to 7.5
- Discharge Size: 1.250 to 2.000
- Power Source: AC
from Lowara
The Z-ZR10-Z-ZR12 Series is a multistage vertical centrifugal pump designed for use in 10" and 12" wells. The range is designed to give high efficiency throughout its performance area and almost every duty point between 120 m3/h and 460 m3/h has an ef?ciency higher than 80%. The shaft alignment of... [See More]
- Pump Type: Borehole Pump; Submersible Pump
- HP: 5.36 to 469
- Liquid Flow: 528.3 to 2289.5
- Power Source: 230V to 460V, Three Phase
from KSB AG
Design. Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications. Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 2.95
- Liquid Flow: 220.1
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
from Industrial Flow Solutions
Corrosion-resistant, 316 stainless steel solids handling wastewater pump. 316 stainless steel construction. FKM elastomers. Non-clogging vortex impeller. Double mechanical seals (SiC/SiC + CA/CE). Solids handling up to 1.77 ″ (45 mm). Available in freestanding or guide rail configurations. [See More]
- Pump Type: Submersible Pump; Wastewater Treatment Pump
- HP: 0.5000 to 7.5
- Discharge Size: 2.000 to 3.000
- Power Source: AC
from Lowara
The Z6-ZN6 Series is designed for use in 6" wells. The head and motor support of this lightweight and sturdy pump is cast in stainless steel as are the shaft sleeves ensuring long lasting reliability and efficiency. [See More]
- Pump Type: Borehole Pump; Submersible Pump
- Discharge Pressure: 1015.3
- Liquid Flow: 343.4
- HP: 0.7371 to 73.71
from KSB AG
Design. Vertical, fully floodable submersible waste water pump in close-coupled design (cast iron variant), single-stage, without explosion protection. Applications. Handling of all types of waste water. Overview of technical data. Type of bearing. Ball bearings. Cutter. Yes. Drive. Electric motor. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Sump Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 2.01
- Liquid Flow: 157.2
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
from Industrial Flow Solutions
Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller. Hardened steel agitator, die cast aluminum body. High efficiency motor. Double mechanical seal. Built-in auto float available in single-phase models. SUS 410 motor shaft. Class B motor insulation. [See More]
- Pump Type: Submersible Pump
- HP: 0.5000 to 2
- Discharge Size: 2.000
- Power Source: AC
from Lowara
The Z8-ZR8 series is designed for use in 8" wells. The pump is built in stainless steel and resists corrosion even in more aggressive environments thanks to the ZR8 version in Duplex. [See More]
- Pump Type: Borehole Pump; Submersible Pump
- Discharge Pressure: 797.7
- Liquid Flow: 792.5
- HP: 7.37 to 201
from KSB AG
Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
- HP: 938
- Liquid Flow: 111.0
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase