Bilge / Ballast Pumps DC Powered Pumps
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Liquid Flow: 3.960
- Industry Served: Maritime
- Discharge Size: 0.500
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Liquid Flow: 5.280
- Industry Served: Maritime
- Discharge Size: 0.375
from Johnson Pump, An SPX Brand
Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump ’s robust design can handle the rigors of continues duty usage, is reversible, and has a built in thermal overload for added protection. Care... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Liquid Flow: 11.880
- Industry Served: Maritime
- Discharge Size: 0.500 to 1.000
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Liquid Flow: 14.520
- Industry Served: Maritime
- Discharge Size: 0.750