Water Pumps DC Powered Pumps

53 Results
42755 Series VFLO Pumps -- Model 42755-0092
from Xylem Applied Water Systems

JABSCO ’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump ’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to Monitor,... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 40.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.500
Battery Back-Up Sump Pumps
from Myers by Pentair

The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and dual battery capacity. [See More]

  • Pump Type: Centrifugal Pump; Sump Pump; Water Pump
  • Liquid Flow: 34.000 to 46.000
  • Industry Served: Residential
  • Discharge Pressure: 30.0 to 34.6
Ace-In-The-Hole® -- A5000
from Simer Pumps

Important for heavy rains, control panel, float switch for 24-hr protection [See More]

  • Pump Type: Centrifugal Pump; Sump Pump; Utility Pump; Water Pump
  • Liquid Flow: 23.000
  • Industry Served: Emergency Back-Up Sump Pump, Flood Control
  • Power Source: Automotive Or Marine Deep Cycle Battery, 12 VDC
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Type: Dewatering Pump; Centrifugal Pump; Submersible Pump; Sump Pump; Water Pump
  • Liquid Flow: 43.000
  • Industry Served: Automotive, Brewery, Medical, Mining
  • Discharge Size: 1.500
Sequence Sun Pump -- 12VDC5
from MDM Incorporated

Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 38.000
  • Industry Served: Garden Ponds, Koi Fish Ponds, Commerical, Recreational
  • Discharge Size: 1.500
18” Non-Clog Pump -- 18NCRD
from Griffin Pump & Equipment, Inc.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump; Utility Pump; Water Pump
  • Liquid Flow: 17000.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 16.000
Beer Brewing Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel, very safe and reliable. Advanced magnetic driving technology for static seal, without any leakage forever. High temperature resistance, can continuously circulate 110 ºC(230F) hot water. Material is high temperature 150 ºC resistant. Material is flame... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, General Liquid Transfer
  • Media Temperature: 302
Aqua Jet Series -- Aqua Jet Duo
from Johnson Pump, An SPX Brand

This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Liquid Flow: 3.168 to 9.504
  • Industry Served: Maritime
  • Discharge Size: 0.375 to 0.750
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 20.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 85.0
10KDL Series Diaphragm Pump -- 10202.002
from Clark Solutions

The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180 ° out-of-phase minimize pulsation compared to a single headed pump. The Boxer 10KDL Series... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.264
  • Media Temperature: 212
AquaCharge™ -- Model AQ500-100
from Xylem Applied Water Systems

AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]

  • Pump Type: Submersible Pump; Utility Pump; Water Pump
  • Media: Liquids
  • Power Source: 9.6V Rechargeable Battery
Beer Brewing Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel inlet/outlet, very safe and reliable. Advanced magnetic driving technology, static-seal without any leakage forever. Maintenance-free brushless DC motor, with long lifetime. Heavy duty work, can sustain 24 hours continuous work. Quiet operation 1M ≤40dB(A). [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.775
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, Food Liquid Transfer, General Liquid Transfer
  • Discharge Size: 0.500
Aqua Jet Series -- Max 2.9 & 3.5
from Johnson Pump, An SPX Brand

This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Size: 0.375 to 0.750
  • Industry Served: Maritime
  • Power Source: 12 VDC, 24 VDC
Magnetic Drive FLA Lined Pumps -- MTA Series
from Magnatex Pumps, Inc.

Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 320.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
16K Series Diaphragm Pump -- 16006.000
from Clark Solutions

The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Liquid Flow: 0.040
  • Industry Served: Agriculture, Food Processing
  • Discharge Pressure: 14.5
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.200
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Brushless DC Centrifugal Pump -- TL-B03
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 1.716
  • Industry Served: Liquid Transfer General Purpose Pumping, Coffee Makers, Water Dispensers, Vending Machines, Juice Machines, Laboratory, Medical Treatment, Fountain, Aquariums, Computer CPU Cooling Circulation, Water Heating Mattress
  • Discharge Size: 0.370
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Maritime
  • Discharge Size: 0.630 to 0.787
Magnetic Drive Fluoropolymer Lined Pumps -- ME Series
from Magnatex Pumps, Inc.

Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 90.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 70.0
19KL Series Diaphragm Pump -- 19201.002
from Clark Solutions

The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump suitable for wide range of applications including medical diagnostics, pharmaceutical, food processing,... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.211
  • Media Temperature: 212
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.300
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Brushless DC Centrifugal Pump -- TL-B09
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. Heavy duty work, can sustain 24 hours continuous running. High efficiency ECM brushless DC motor with long lifetime. Optimized 3 phase motor combined with intellectual IC ensure low EMI. Suspended durable... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 1.584
  • Industry Served: Water Heating Mattress, Home Circulating Systems, Computer Cooling Circulation, Liquid Transfer, General Purpose Pumping, Water Dispenser/Coolers, Coffee Maker/Machine, Beverage Dispenser/juice Machine, Water Purifier, Tea Maker, Milk Dispenser
  • Discharge Size: 0.394
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 7.920 to 30.360
  • Industry Served: Automotive, Maritime
  • Discharge Size: 0.787 to 1.496
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 2000.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 285.0
3KL Series Diaphragm Pump -- 3211.129
from Clark Solutions

The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3KL series is offered with 2 different... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 16.0
  • Liquid Flow: 0.396
  • Power Source: 12 VDC
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 5.700
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Brushless DC Centrifugal Pump -- TL-B10-A
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Wide voltage range suitable for battery power supply. High precision one time injection moulding between permanent magnetic rotor and impeller realized... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 3.168
  • Industry Served: Water Dispenser, Water Cooler, Carbonation Coffee Maker, Beverage Dispenser, Air-conditioner Drain, Chillers, Cooling Circulation, Home Appliance, Solar Applications
  • Discharge Size: 0.425
DC Driven Impeller Pump -- F2P10-19
from Johnson Pump, An SPX Brand

With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]

  • Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
  • Liquid Flow: 3.960
  • Industry Served: Maritime
  • Discharge Size: 0.500
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 150.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 225.0
3MD Series Diaphragm Pump -- 3232.129
from Clark Solutions

The Boxer 3MD Series double headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 31.9
  • Liquid Flow: 0.660
  • Power Source: 12 VDC
RainPerfect™ Solar Powered Rain Barrel Pump System -- RB280-100
from Xylem Applied Water Systems

RainPerfect ™ Solar Powered Rain Barrel Pump System. The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 13.1
  • Industry Served: Garden, Agriculture
  • Power Source: Solar
Brushless DC Centrifugal Pump -- TL-B10-B
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 1.848
  • Industry Served: Water Dispenser, Water Cooler, Carbonation Coffee Maker, Beverage Dispenser, Air-conditioner Drain, Chillers, Cooling Circulation, Home Appliance, Solar Applications
  • Media Temperature: 32 to 212
DC Motor-Driven Pumps -- F2P10-19
from Johnson Pump, An SPX Brand

These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]

  • Pump Type: Flexible Impeller; Positive Displacement Pump; Water Pump
  • Liquid Flow: 3.960
  • Industry Served: Maritime
  • Discharge Pressure: 8.7
Magnetic Drive Sealless Polypropylene Pumps -- MEP Series
from Magnatex Pumps, Inc.

Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 106.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 55.0
3MQ Series Diaphragm Pump -- 3234.129
from Clark Solutions

The Boxer 3MQ Series quad headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 29.0
  • Liquid Flow: 1.214
  • Power Source: 12 VDC
Brushless DC Centrifugal Pump -- TL-C01-A
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 6.336
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Discharge Size: 0.709
Extra Heavy Duty Clutch Pump -- FB-5000/FB-56000
from Johnson Pump, An SPX Brand

A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes. [See More]

  • Pump Type: Flexible Impeller; Water Pump
  • Liquid Flow: 19.800 to 105.600
  • Industry Served: Maritime
  • Discharge Size: 1.000 to 2.500
Mechanical Seal ANSI Pump -- 3575
from Magnatex Pumps, Inc.

Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any application in... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 5000.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: 275.0
Miniature Piston Pump -- Model EMS 10
from Clark Solutions

Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.044
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 14.5
Brushless DC Centrifugal Pump -- TL-C01-B
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 5.808
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Discharge Size: 0.453
Heavy Duty Clutch Pump -- FB-5001
from Johnson Pump, An SPX Brand

A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes. [See More]

  • Pump Type: Flexible Impeller; Water Pump
  • Liquid Flow: 19.800 to 52.800
  • Industry Served: Maritime
  • Discharge Size: 1.000 to 1.500
PFA Lined Magnet Drive Pump -- MST Series
from Magnatex Pumps, Inc.

Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 140.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
Miniature Piston Pump -- Model EMX 08
from Clark Solutions

Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.040
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 11.6
Brushless DC Centrifugal Pump -- TL-C01-C
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 6.336
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Media Temperature: 32 to 212
Horizontal Multistage Pump -- MCH
from Johnson Pump, An SPX Brand

System characteristics. The MCH family, a range of horizontal high pressure. multistage pumps, has a high interchangeability in parts. to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one. or more stages. Applications. The MCH pump family is suitable for... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 440.287
  • Industry Served: Maritime
  • Discharge Pressure: 145.0
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: 232.0
Miniature Piston Pump -- Model ET100
from Clark Solutions

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.153
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 145.0
Brushless DC Centrifugal Pump -- TL-C04
from TOPS Industry & Technology Co., Ltd.

Features. Large flow, high efficiency. Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average. High-efficiency motors and rotor design, pump efficiency 30% higher than industry average. Applications. Smart toilet. Dishwasher. Liquid transfer... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Sanitary Pump; Water Pump
  • Liquid Flow: 12.672
  • Industry Served: Smart Toilet, Dishwasher, Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems
  • HP: 0.07 to 0.09
Inline Single Stage Pump -- CombiLine
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line ’ suction and delivery flanges for mounting without foundation. •. Wide range of applications. •. Outstanding... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 2201.433
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Miniature Piston Pump -- Model ETS-17
from Clark Solutions

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.442
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 29.0
Solar DC Circulation Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Overview. Feature. ● DC brushless motor with energy efficiency technology by micro processor. ● Soft start at very low in-rush current, good convenient working directly with PV panel. ● Durable permanent magnetic rotor/impeller and fine ceramic shaft. ● Advanced magnetic... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 3.326
  • Industry Served: Solar Water Heater, Hot Pump Air Conditioner, Portable Power Supplies, Beer Brewing, Radiant Floor Heating, Air Energy Water Heater
  • Discharge Size: 0.500
Inline Single Stage Pump -- CombiLine Bloc
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids. •. Wide range of applications. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back vanes providing axial balancing... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 1981.290
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Miniature Piston Pump -- Model ETS-21
from Clark Solutions

Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.350
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 35.0