Circulation Pumps DC Powered Pumps

26 Results
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.200
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Electric Auto Circulation Pump -- TA50
from TOPS Industry & Technology Co., Ltd.

Features. DC brushless motor with long lifetime. Heavy duty work, can sustain continual 24 hours. Sustain -40~125 °C, suitable for extreme outdoor environment. Durable permanent magnetic rotor/impeller & fine ceramic shaft. Advanced magnetic drive technology for static-impeller, without any... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 0.792
  • Industry Served: Car Engine Cooling Circulation, Car Engine Pre-heating, Heating System (Car Auxiliary Heaters & Parking Heaters), Electric Vehicles Water Circulation System, Normal Hot Water Circulation, Liquid Transfer, General Purpose Pumping
  • Discharge Size: 0.787
Miniature Piston Pump -- Model EMS 10
from Clark Solutions

Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.044
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 14.5
Integrated Brushless DC Magnetic Drive Pumps -- INTG8 Series
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority of the pump's... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 37.000 to 140.000
  • Industry Served: Medical, Chillers and Coolers Coolant, Laser Systems, Marine, Hydronic Systems, Beverage Dispensers, Solar Thermal, Alternative Energy, Printing & Imaging, General Fluid Circulation
  • Discharge Pressure: 26.0
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Maritime
  • Discharge Size: 0.630 to 0.787
General Purpose Centrifugal Pump -- Model 17A
from Xylem Applied Water Systems

End Suction Centrifugal Pump. The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump
  • Liquid Flow: 63.333
  • Industry Served: Maritime
  • Power Source: 6 VDC, 12 VDC, 24 VDC
Electric Auto Circulation Pump -- TA60
from TOPS Industry & Technology Co., Ltd.

Features. High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 9.768
  • Industry Served: Car Engine Cooling Circulation, Car Engine Pre-heating, Heating System (Car Auxiliary Heaters & Parking Heaters), Electric Vehicles Water Circulation System, Normal Hot Water Circulation, Liquid Transfer, General Purpose Pumping
  • Discharge Size: 0.866
Miniature Piston Pump -- Model EMX 08
from Clark Solutions

Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.040
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 11.6
Magnetic Drive Circulator Pumps -- INTG1-280 / EPDM
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 2.500
  • Industry Served: Chillers, Coolers, Medical Devices, Laser Systems, Alternative Power Units, Hydronic Heating And Cooling, Recreation And Public Transit Vehicles, Fuel Cells, Beverage Dispensers, Printing And Imaging
  • Discharge Pressure: 50.0
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 7.920 to 30.360
  • Industry Served: Automotive, Maritime
  • Discharge Size: 0.787 to 1.496
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.300
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Quiet Water Heater Mattress Pump
from TOPS Industry & Technology Co., Ltd.

Product features: Silent, small size. Brushless Motor. Low power consumption and long service life. Protection class IP 66 [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Media: Water
  • Industry Served: Plumbing Mattress/Water Mattress, Boiler, Cooling System
Miniature Piston Pump -- Model ET100
from Clark Solutions

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.153
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 145.0
Magnetic Drive Circulator Pumps -- INTG3-550, 551
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 8.850
  • Industry Served: HVAC, Medical, Power Generation, Recreational
  • Discharge Pressure: 69.7
Inline Single Stage Pump -- CombiLine
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line ’ suction and delivery flanges for mounting without foundation. •. Wide range of applications. •. Outstanding... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 2201.433
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 5.700
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Solar DC Circulation Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Features. DC brushless motor with energy efficiency technology by micro processor. Soft start at very low in-rush current, good convenient working directly with PV panel. Durable permanent magnetic rotor/impeller and fine ceramic shaft. Advanced magnetic drive technology for static-impeller, without... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.326
  • Industry Served: Portable Power Supplies, Solar Water Heater, Hot Pump Air Conditioner, Air Energy Water Heater, Hot Water Circulation, Radiant Floor Heating, Solar Applications, Liquid Transfer, Beer Brewing, General Purpose Pumping
  • Discharge Size: 0.500
Miniature Piston Pump -- Model ETS-17
from Clark Solutions

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.442
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 29.0
Magnetic Drive Circulator Pumps -- INTG7-062
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 22.000
  • Industry Served: Medical, Chillers and Coolers Coolant, Laser Systems, Marine, Hydronic Systems, Beverage Dispensers, Solar Thermal, Alternative Energy, Printing & Imaging, General Fluid Circulation
  • Discharge Pressure: 75.0
Inline Single Stage Pump -- CombiLine Bloc
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids. •. Wide range of applications. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back vanes providing axial balancing... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 1981.290
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Solar DC Circulation Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Overview. Feature. ● DC brushless motor with energy efficiency technology by micro processor. ● Soft start at very low in-rush current, good convenient working directly with PV panel. ● Durable permanent magnetic rotor/impeller and fine ceramic shaft. ● Advanced magnetic... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 3.326
  • Industry Served: Solar Water Heater, Hot Pump Air Conditioner, Portable Power Supplies, Beer Brewing, Radiant Floor Heating, Air Energy Water Heater
  • Discharge Size: 0.500
Miniature Piston Pump -- Model ETS-21
from Clark Solutions

Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
  • Liquid Flow: 0.350
  • Industry Served: Chemical Analyzers, Heat Treatment, Food Service
  • Discharge Pressure: 35.0
Solar Hot Water Circulating Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous... [See More]

  • Pump Type: Booster Pump; Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 1.056
  • Industry Served: Solar Water Heating Systems, Air Energy Water Heater, Hot Water Circulation, Solar Applications, Solar Power System Pump
  • Discharge Pressure: 145.0
Series UP3/4 Gear Pump for Water & Engine Oil -- UP3/Oil
from Clark Solutions

Series UP3/4 Gear Pumps for Water & Engine Oil. Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI. Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and... [See More]

  • Pump Type: Circulation Pump; Gear Pump; Positive Displacement Pump
  • Discharge Size: 0.375
  • Liquid Flow: 1.600 to 2.000
  • Media Temperature: 185
Water Heater Circulating Pump -- TOPSFLO
from TOPS Industry & Technology Co., Ltd.

TOPSFLO Water Heater Circulating Pump [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Media: Water
  • Industry Served: Water Heater
Series UPX-C Stainless Steel Gear Pump -- UPX-C-24V
from Clark Solutions

Series UPX-C Stainless Steel Gear Pumps. Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI. Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and... [See More]

  • Pump Type: Circulation Pump; Gear Pump; Positive Displacement Pump
  • Discharge Size: 0.375
  • Liquid Flow: 2.000 to 3.900
  • Media Temperature: 104