Centrifugal Pumps DC Powered Pumps

76 Results
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.200
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Submersible Dewatering Pumps -- PortaPump® - Air Operated
from SANDPIPER Pump

The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]

  • Pump Type: Dewatering Pump; Centrifugal Pump; Submersible Pump; Trash Pump
  • Liquid Flow: 300.000
  • Industry Served: Agriculture, Construction, Mining
  • Discharge Size: 1.500 to 3.000
End Suction Centrifugal Pump -- CHEMFLO® 1
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 1 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.000 to 1.500
  • Liquid Flow: 128.000
  • HP: 3.00
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 20.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 85.0
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Maritime
  • Discharge Size: 0.630 to 0.787
Ace-In-The-Hole® -- A5000
from Simer Pumps

Important for heavy rains, control panel, float switch for 24-hr protection [See More]

  • Pump Type: Centrifugal Pump; Sump Pump; Utility Pump; Water Pump
  • Liquid Flow: 23.000
  • Industry Served: Emergency Back-Up Sump Pump, Flood Control
  • Power Source: Automotive Or Marine Deep Cycle Battery, 12 VDC
Beer Brewing Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel, very safe and reliable. Advanced magnetic driving technology for static seal, without any leakage forever. High temperature resistance, can continuously circulate 110 ºC(230F) hot water. Material is high temperature 150 ºC resistant. Material is flame... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, General Liquid Transfer
  • Media Temperature: 302
Sequence Sun Pump -- 12VDC5
from MDM Incorporated

Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 38.000
  • Industry Served: Garden Ponds, Koi Fish Ponds, Commerical, Recreational
  • Discharge Size: 1.500
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller -- GO-72022-20
from Cole-Parmer

• Maintenance-free drive provides for long hours of operation. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 12 VDC
  • Liquid Flow: 3.300
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Discharge Size: 12.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • HP: 156.00
Centrifugal Pumps Series
from Haight Pumps

Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and... [See More]

  • Pump Type: Centrifugal Pump
  • HP: 0.25 to 75.00
  • Discharge Size: 1.500 to 4.000
  • Media: Liquids
PI-Z-D Magnet Drive Pump With Brushless DC Motor -- NH-5
from Clark Solutions

Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m). [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 34.6
  • Liquid Flow: 1.600
  • Power Source: 24 VDC
Battery Back-Up Sump Pumps
from Myers by Pentair

The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and dual battery capacity. [See More]

  • Pump Type: Centrifugal Pump; Sump Pump; Water Pump
  • Liquid Flow: 34.000 to 46.000
  • Industry Served: Residential
  • Discharge Pressure: 30.0 to 34.6
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Type: Dewatering Pump; Centrifugal Pump; Submersible Pump; Sump Pump; Water Pump
  • Liquid Flow: 43.000
  • Industry Served: Automotive, Brewery, Medical, Mining
  • Discharge Size: 1.500
Cyclone™ -- 50840-2024
from Xylem Applied Water Systems

Low Pressure Cyclone Centrifugal Pump. "Cyclone Pump" Stainless Steel DC Motor/Pump Unit. Flow rate: 110 Litres/min (29.7 gallons/min). Pressure up to 0.6 bar (8.7psi). Model No.: 50840 series. Heavy duty robust stainless steel construction. One tool servicing (3/8" Spanner). Virtually silent... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 31.000
  • Industry Served: Automotive
  • Discharge Pressure: 8.8
End Suction Centrifugal Pump -- CHEMFLO® 2
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 2 pumps utilize a semi open impeller design to allow for passage of larger... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.000 to 1.500
  • Liquid Flow: 108.000
  • HP: 3.00
Magnetic Drive FLA Lined Pumps -- MTA Series
from Magnatex Pumps, Inc.

Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 320.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 7.920 to 30.360
  • Industry Served: Automotive, Maritime
  • Discharge Size: 0.787 to 1.496
Beer Brewing Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel inlet/outlet, very safe and reliable. Advanced magnetic driving technology, static-seal without any leakage forever. Maintenance-free brushless DC motor, with long lifetime. Heavy duty work, can sustain 24 hours continuous work. Quiet operation 1M ≤40dB(A). [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.775
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, Food Liquid Transfer, General Liquid Transfer
  • Discharge Size: 0.500
Brushless DC Magnetic Drive Pump, High-Head Polypropylene, 1.6 GPM, 12 VDC -- GO-72025-00
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 12 VDC
  • Liquid Flow: 1.600
4" High Pressure Jet Pump -- 4EHDD
from Griffin Pump & Equipment, Inc.

Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Water Jetting Pump
  • Liquid Flow: 750.000
  • Industry Served: Jetting Well-points or Casings
  • Discharge Pressure: 130.0
General Purpose Centrifugal Pump -- Model 17A
from Xylem Applied Water Systems

End Suction Centrifugal Pump. The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump
  • Liquid Flow: 63.333
  • Industry Served: Maritime
  • Power Source: 6 VDC, 12 VDC, 24 VDC
End Suction Centrifugal Pump -- CHEMFLO® 3
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 3 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 125.000
  • HP: 3.00
Magnetic Drive Fluoropolymer Lined Pumps -- ME Series
from Magnatex Pumps, Inc.

Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 90.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 70.0
Horizontal Multistage Pump -- MCH
from Johnson Pump, An SPX Brand

System characteristics. The MCH family, a range of horizontal high pressure. multistage pumps, has a high interchangeability in parts. to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one. or more stages. Applications. The MCH pump family is suitable for... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 440.287
  • Industry Served: Maritime
  • Discharge Pressure: 145.0
Brushless DC Centrifugal Pump -- TL-B03
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 1.716
  • Industry Served: Liquid Transfer General Purpose Pumping, Coffee Makers, Water Dispensers, Vending Machines, Juice Machines, Laboratory, Medical Treatment, Fountain, Aquariums, Computer CPU Cooling Circulation, Water Heating Mattress
  • Discharge Size: 0.370
Brushless DC Magnetic Drive Pump, High-Head PP, 4.2GPM, 24 VDC, Variable Speed -- GO-72025-85
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Variable-speed ready [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 24 VDC
  • Liquid Flow: 4.200
4” Non-Clog Pump -- 4NCRD, 4NCDD, 4NCCD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and re-primes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump; Compressor-driven Venturi
  • Liquid Flow: 760.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 4.000 to 6.000
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.300
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
End Suction Centrifugal Pump -- CHEMFLO® 4
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 4 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 180.000
  • HP: 3.00
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 2000.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 285.0
Inline Single Stage Pump -- CombiLine
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line ’ suction and delivery flanges for mounting without foundation. •. Wide range of applications. •. Outstanding... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 2201.433
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Brushless DC Centrifugal Pump -- TL-B09
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. Heavy duty work, can sustain 24 hours continuous running. High efficiency ECM brushless DC motor with long lifetime. Optimized 3 phase motor combined with intellectual IC ensure low EMI. Suspended durable... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 1.584
  • Industry Served: Water Heating Mattress, Home Circulating Systems, Computer Cooling Circulation, Liquid Transfer, General Purpose Pumping, Water Dispenser/Coolers, Coffee Maker/Machine, Beverage Dispenser/juice Machine, Water Purifier, Tea Maker, Milk Dispenser
  • Discharge Size: 0.394
Cole-Parmer 316 SS Low-Flow Close-Coupled Centrifugal Pump, 12 GPM, 12VDC -- GO-72021-11
from Cole-Parmer

bull; Compact stainless steel pumps available for both DC and AC input power. • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids. • 12 and 24 VDC versions available for many of the pumps. • 12-foot suction lift is possible with self-priming models. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 12.000
  • Power Source: 12 VDC
4” Wellpoint Pump -- 4WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 500.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 4.000
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 5.700
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
End Suction Centrifugal Pump -- CHEMFLO® 5
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 5 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 305.000
  • HP: 10.00
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 150.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 225.0
Inline Single Stage Pump -- CombiLine Bloc
from Johnson Pump, An SPX Brand

Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids. •. Wide range of applications. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back vanes providing axial balancing... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 1981.290
  • Industry Served: Agriculture
  • Discharge Pressure: 145.0
Brushless DC Centrifugal Pump -- TL-B10-A
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Wide voltage range suitable for battery power supply. High precision one time injection moulding between permanent magnetic rotor and impeller realized... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 3.168
  • Industry Served: Water Dispenser, Water Cooler, Carbonation Coffee Maker, Beverage Dispenser, Air-conditioner Drain, Chillers, Cooling Circulation, Home Appliance, Solar Applications
  • Discharge Size: 0.425
Cole-Parmer 316 SS Low-Flow Close-Coupled Centrifugal Pump, 20 GPM, 12VDC -- GO-72021-21
from Cole-Parmer

bull; Compact stainless steel pumps available for both DC and AC input power. • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids. • 12 and 24 VDC versions available for many of the pumps. • 12-foot suction lift is possible with self-priming models. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 20.000
  • Power Source: 12 VDC
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Discharge Size: 6.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • HP: 72.00 to 80.00
Slimline Pump -- iL200
from Xylem Applied Water Systems

Centrifugal submersible and inline pump;. Model No.: iL200. Suitable for fresh or salt water. Water transfer, deck shower, or deck wash. Water Systems to 60 ºC. Intermittent rating of 20 minutes. Should not be run dry for long periods [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 3.333
  • Industry Served: Chemical Transfer, Agriculture, Maritime
  • Discharge Pressure: 14.0
End Suction Centrifugal Pump -- CHEMFLO® 6
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 6 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000 to 3.000
  • Liquid Flow: 500.000
  • HP: 15.00
Magnetic Drive Sealless Polypropylene Pumps -- MEP Series
from Magnatex Pumps, Inc.

Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 106.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 55.0
Magnetic Drive Pump -- CombiMag
from Johnson Pump, An SPX Brand

Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 2421.577
  • Industry Served: Chemical Industry
  • Discharge Pressure: 232.1
Brushless DC Centrifugal Pump -- TL-B10-B
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 1.848
  • Industry Served: Water Dispenser, Water Cooler, Carbonation Coffee Maker, Beverage Dispenser, Air-conditioner Drain, Chillers, Cooling Circulation, Home Appliance, Solar Applications
  • Media Temperature: 32 to 212
Cole-Parmer 316 SS Low-Flow Close-Coupled Centrifugal Pump; 18 GPM, 12VDC -- GO-72021-31
from Cole-Parmer

bull; Compact stainless steel pumps available for both DC and AC input power. • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids. • 12 and 24 VDC versions available for many of the pumps. • 12-foot suction lift is possible with self-priming models. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 18.000
  • Power Source: 12 VDC
6” Wellpoint Pump - Electric -- 6WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 1500.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 6.000
Slimline Pump -- iL200P-24
from Xylem Applied Water Systems

Centrifugal submersible and inline pump;. Model No.: iL200P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Bait tank aeration, diesel transfer, water transfer. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 3.333
  • Industry Served: Diesel Refueling, Chemical Transfer, Agriculture, Maritime
  • Discharge Pressure: 14.0
Standard Centrifugal Pump -- Series 110
from MP Pumps, Inc.

The SERIES 110 high volume centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.125 to 1.500
  • Liquid Flow: 130.000
  • HP: 2.00
Mechanical Seal ANSI Pump -- 3575
from Magnatex Pumps, Inc.

Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any application in... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 5000.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: 275.0
Magnetic Drive Pump -- CombiMagBloc
from Johnson Pump, An SPX Brand

Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 1232.803
  • Industry Served: Chemical Industry
  • Discharge Pressure: 232.1
Brushless DC Centrifugal Pump -- TL-C01-A
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Liquid Flow: 6.336
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Discharge Size: 0.709
Cole-Parmer Submersible Sampling Pump, 50ft of cable attached -- GO-75509-50
from Cole-Parmer

• 12 VDC powered is ideal for those field well purging/sampling applications. • Attach 1/2" or 3/8" tubing (sold separately) and lower pump into well. • Practical for dedicated use and disposal. Model 75509-50 has a 50 ft (15.2 m) cable with alligator clips. [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: 12 VDC
  • Liquid Flow: 1.400
6” Wellpoint Pump -- 6WPRE
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 1500.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 6.000
Slimline Pump -- iL280P
from Xylem Applied Water Systems

Centrifugal submersible and inline pump;. Model No.: iL280P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 4.667
  • Industry Served: Diesel Refueling, Chemical Transfer, Agriculture, Maritime
  • Discharge Pressure: 14.0
Standard Centrifugal Pump -- Series 120
from MP Pumps, Inc.

SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Enclosed... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 200.000
  • HP: 7.50
PFA Lined Magnet Drive Pump -- MST Series
from Magnatex Pumps, Inc.

Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 140.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
Magnetic Drive Pump -- MDR PP
from Johnson Pump, An SPX Brand

Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to. shaft seals and packings. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 132.086
  • Industry Served: Chemical Industry
  • Discharge Pressure: 43.5
Brushless DC Centrifugal Pump -- TL-C01-B
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Submersible Pump; Water Pump
  • Liquid Flow: 5.808
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Discharge Size: 0.453
Cole-Parmer Submersible Sampling Pump, 70ft of cable attached -- GO-75509-55
from Cole-Parmer

bull; 12 VDC powered is ideal for those field well purging/sampling applications. • Attach 1/2" or 3/8" tubing (sold separately) and lower pump into well. • Practical for dedicated use and disposal Features a higher gauge cable to reduce voltage drop. Model 75509-55 has a 70 ft (21.3 m)... [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: 12 VDC
  • Liquid Flow: 2.300
8” Wellpoint Pump - Electric -- 8WPRE
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 2000.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 8.000
Slimline Pump -- iL500P-24
from Xylem Applied Water Systems

Model No.: iL500P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Continuous rating but should not be run dry for long periods [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 8.333
  • Industry Served: Diesel Refueling, Chemical Transfer, Agriculture, Maritime
  • Discharge Pressure: 14.0
Standard Centrifugal Pump -- Series 130
from MP Pumps, Inc.

SERIES 130 high volume centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 160.000
  • HP: 3.00
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: 232.0
Self-Priming Centrifugal Pump -- KGE
from Johnson Pump, An SPX Brand

The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is suitable for clean... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 116.0
  • Liquid Flow: 352.229 to 440.287
  • Media Temperature: 203
Brushless DC Centrifugal Pump -- TL-C01-C
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 6.336
  • Industry Served: Liquid Transfer General Purpose Pumping, Hot Water Circulating System, Electronics Cooling Water Circulation Chiller Systems, Liquid Filling and Transfer in Food, Beverage Processing, Vending Machines, Instant Electric Water Heater, Electric Shower
  • Media Temperature: 32 to 212
Magnetic Drive Pump with 24 VDC Motor, 0.8 GPM or 30 FT, 24 VDC -- GO-72008-50
from Cole-Parmer

bull; DC-Powered motors are lightweight and portable <emdash >excellent for outdoor sampling and transfer of fluids. • Sealless pump is great when used with chemically aggressive water samples <emdash >no replacement of dirty seals. • Compact, brushless design. • Internal... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Discharge Pressure: 19.4
  • Liquid Flow: 0.800
  • Power Source: 24 VDC
8” Wellpoint Pump -- 8WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 2000.000
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
  • Discharge Size: 8.000
Standard Centrifugal Pump -- Series 300
from MP Pumps, Inc.

SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners,. Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.500 to 3.000
  • Liquid Flow: 520.000
  • HP: 20.00
Single Stage Pump -- CombiBloc
from Johnson Pump, An SPX Brand

Close-coupled horizontal centrifugal pump to EN 733 (DIN 24255) [See More]

  • Pump Type: Centrifugal Pump
  • Liquid Flow: 3742.437
  • Industry Served: Utility, Agriculture, Maritime
  • Discharge Pressure: 145.0
Brushless DC Centrifugal Pump -- TL-C02
from TOPS Industry & Technology Co., Ltd.

Feature. Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Durable permanent magnetic rotor with one-off injection incorporated impeller to ensure high dynamic balance. Heavy duty work, can sustain 24 hours... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Magnetic Drive Pump; Sanitary Pump
  • Liquid Flow: 8.976 to 9.768
  • Industry Served: Fruit and Vegetable Washing Machine, Intelligent Toilet, Dishwasher, Boosting System, Water Circulation, Drinking Industry
  • Discharge Size: 0.878
Standard Centrifugal Pump -- Series 700
from MP Pumps, Inc.

ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller is dynamically... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000 to 4.000
  • Liquid Flow: 900.000
  • HP: 40.00
Single Stage Pump -- CombiDirt
from Johnson Pump, An SPX Brand

Robust centrifugal pump for liquids containing solids [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 1849.204
  • Media Temperature: 176
Solar DC Circulation Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Overview. Feature. ● DC brushless motor with energy efficiency technology by micro processor. ● Soft start at very low in-rush current, good convenient working directly with PV panel. ● Durable permanent magnetic rotor/impeller and fine ceramic shaft. ● Advanced magnetic... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Water Pump
  • Liquid Flow: 3.326
  • Industry Served: Solar Water Heater, Hot Pump Air Conditioner, Portable Power Supplies, Beer Brewing, Radiant Floor Heating, Air Energy Water Heater
  • Discharge Size: 0.500