Sampling Pumps DC Powered Pumps
from Sensidyne, LP
bull; Extended Flow Range. 2-30 LPM flow range designed for. collecting particulates in a given. plant area. • Fully Programmable. Can be programmed with up to three. cusomt timing routines for. unattended sampling up to 99 hours. • Touchpad & LCD Display. Allows easy programming of. [See More]
- Pump Type: Sampling Pump
- Media: Gas / Air
- Liquid Flow: 7.920
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.264
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 72.5 to 87.0
from Sensidyne, LP
Rugged and dependable construction will with-. stand the toughest industrial environments. This pump is made to outlast and outperform. larger and more costly pumps. The built - in rotameter monitors flow rates over. the entire flow range of 0.5 - 3.0 LPM. The electronic flow control adjustment... [See More]
- Pump Type: Sampling Pump
- Liquid Flow: 0.792
- Industry Served: Lead & asbestos abatement
- Media: Gas / Air, Hazardous
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.264
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 87.0 to 101.5
from Sensidyne, LP
bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 692.0
- Liquid Flow: 0.792
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.528
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 72.5 to 87.0
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 692.0
- Liquid Flow: 0.792
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.528
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 72.5 to 101.5
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 692.0
- Liquid Flow: 0.792
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.793
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 43.5 to 58.0
from Sensidyne, LP
bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 719.7
- Liquid Flow: 1.321
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.793
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 72.5
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 719.7
- Liquid Flow: 1.321
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 1.057
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 29.0
from Sensidyne, LP
NiMH battery, flow control circuitry for longer time between calibrations [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 830.4
- Liquid Flow: 0.925
- Media: Gas / Air
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 1.057
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 43.5
from Sensidyne, LP
HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual) [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 692.0
- Liquid Flow: 1.321
- Media: Gas / Air
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.264
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 87.0
from Sensidyne, LP
By replacing the NiCad battery with a Nickel-Metal-Hydride battery we have ended the era of quick battery drains. The NiMH will not develop “short memory effect ” that afflicts older technology batteries. AND, it ’s environmentally friendly. This new technology is available in a... [See More]
- Pump Type: Sampling Pump
- Discharge Pressure: 692.0
- Liquid Flow: 0.092
- Media: Gas / Air
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.264
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 87.0
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.528
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 87.0
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.528
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 87.0
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.264
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 72.5
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.396
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 58.0 to 87.0
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are chosen to withstand a... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Liquid Flow: 0.528
- Industry Served: Automotive, Agriculture, Brewery, Dairy, Defense, Medical, Pharmacutical
- Discharge Pressure: 72.5 to 87.0