Magnetic Drive Pumps DC Powered Pumps

39 Results
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Maritime
  • Discharge Size: 0.630 to 0.787
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 20.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 85.0
Beer Brewing Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel, very safe and reliable. Advanced magnetic driving technology for static seal, without any leakage forever. High temperature resistance, can continuously circulate 110 ºC(230F) hot water. Material is high temperature 150 ºC resistant. Material is flame... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.600
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, General Liquid Transfer
  • Media Temperature: 302
FG Series Liquid Magnetically Coupled Pump -- FG209RD0(P,T)T1000
from Clark Solutions

The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to deliver a high end system capable of handling fluids in the most demanding applications. The service life of the unit, due to... [See More]

  • Pump Type: Magnetic Drive Pump; Water Supply Pump
  • Liquid Flow: 0.903
  • Industry Served: Food Service, Medical
  • Discharge Size: 0.005
Integrated Brushless DC Magnetic Drive Pumps -- INTG8 Series
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority of the pump's... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 37.000 to 140.000
  • Industry Served: Medical, Chillers and Coolers Coolant, Laser Systems, Marine, Hydronic Systems, Beverage Dispensers, Solar Thermal, Alternative Energy, Printing & Imaging, General Fluid Circulation
  • Discharge Pressure: 26.0
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller -- GO-72022-20
from Cole-Parmer

• Maintenance-free drive provides for long hours of operation. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 12 VDC
  • Liquid Flow: 3.300
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 6.200
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 7.920 to 30.360
  • Industry Served: Automotive, Maritime
  • Discharge Size: 0.787 to 1.496
Magnetic Drive FLA Lined Pumps -- MTA Series
from Magnatex Pumps, Inc.

Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 320.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
Beer Brewing Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel inlet/outlet, very safe and reliable. Advanced magnetic driving technology, static-seal without any leakage forever. Maintenance-free brushless DC motor, with long lifetime. Heavy duty work, can sustain 24 hours continuous work. Quiet operation 1M ≤40dB(A). [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.775
  • Industry Served: Home Beer Brewing, Hot Water Circulation, Beverage Dispenser, Food Liquid Transfer, General Liquid Transfer
  • Discharge Size: 0.500
MB Series Micro-Boxer Pump -- MSM-6.5
from Clark Solutions

The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design Engineer to new unexplored possibilities in designing even smaller and lighter equipment without compromise to... [See More]

  • Pump Type: Diaphragm Pump; Magnetic Drive Pump; Micro Pump; Positive Displacement Pump
  • Discharge Pressure: 8.1
  • Liquid Flow: 0.370
  • Discharge Size: 0.110
Magnetic Drive Circulator Pumps -- INTG1-280 / EPDM
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 2.500
  • Industry Served: Chillers, Coolers, Medical Devices, Laser Systems, Alternative Power Units, Hydronic Heating And Cooling, Recreation And Public Transit Vehicles, Fuel Cells, Beverage Dispensers, Printing And Imaging
  • Discharge Pressure: 50.0
Brushless DC Magnetic Drive Pump, High-Head Polypropylene, 1.6 GPM, 12 VDC -- GO-72025-00
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 12 VDC
  • Liquid Flow: 1.600
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 3.300
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Magnetic Drive Pump -- CombiMag
from Johnson Pump, An SPX Brand

Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 2421.577
  • Industry Served: Chemical Industry
  • Discharge Pressure: 232.1
Magnetic Drive Fluoropolymer Lined Pumps -- ME Series
from Magnatex Pumps, Inc.

Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 90.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 70.0
Brushless DC Centrifugal Pump -- TL-C02
from TOPS Industry & Technology Co., Ltd.

Feature. Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Durable permanent magnetic rotor with one-off injection incorporated impeller to ensure high dynamic balance. Heavy duty work, can sustain 24 hours... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Magnetic Drive Pump; Sanitary Pump
  • Liquid Flow: 8.976 to 9.768
  • Industry Served: Fruit and Vegetable Washing Machine, Intelligent Toilet, Dishwasher, Boosting System, Water Circulation, Drinking Industry
  • Discharge Size: 0.878
MG Gear Pump With AC Motor -- MGC11
from Clark Solutions

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.837
  • Industry Served: Medical
  • Discharge Pressure: 290.0
Magnetic Drive Circulator Pumps -- INTG3-550, 551
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 8.850
  • Industry Served: HVAC, Medical, Power Generation, Recreational
  • Discharge Pressure: 69.7
Brushless DC Magnetic Drive Pump, High-Head PP, 4.2GPM, 24 VDC, Variable Speed -- GO-72025-85
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Variable-speed ready [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 24 VDC
  • Liquid Flow: 4.200
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 5.700
  • Industry Served: Automotive
  • Discharge Pressure: 1.7
Magnetic Drive Pump -- CombiMagBloc
from Johnson Pump, An SPX Brand

Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 1232.803
  • Industry Served: Chemical Industry
  • Discharge Pressure: 232.1
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 2000.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 285.0
Magnet Drive Gear Pump -- MG200XK&DC24
from TOPS Industry & Technology Co., Ltd.

Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa ~2Mpa closed systems, the rated output pressure is 0.5 Mpa (medium: water), the highest output 1.4 Mpa... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.924
  • Industry Served: Medical Machinery, Fine Chemicals, Water Treatment Printing, Cleaning, Packaging, Food Processing,. and Other Areas of Liquid Delivery
  • Discharge Size: 0.125
MGK300 Gear Pump With DC Motor -- MGK-3-xxxxxx
from Clark Solutions

The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 1.057
  • Industry Served: Laboratory, Medical, Pharmacutical
  • Discharge Pressure: 290.0
Magnetic Drive Circulator Pumps -- INTG7-062
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 22.000
  • Industry Served: Medical, Chillers and Coolers Coolant, Laser Systems, Marine, Hydronic Systems, Beverage Dispensers, Solar Thermal, Alternative Energy, Printing & Imaging, General Fluid Circulation
  • Discharge Pressure: 75.0
Cole-Parmer PP Magnetic Driven Pump, Centrifugal, 12 VDC -- GO-75211-51
from Cole-Parmer

• Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications. • DC powered <emdash >order cord 75211-69 (sold separately). • Optional universal power supply 75211-68 for 90 to 240 VAC, 50/60 Hz operation Brushed motor with simple on/off switch [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 2.700
  • Power Source: 12 VDC
Magnetic Drive Pump -- MDR PP
from Johnson Pump, An SPX Brand

Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to. shaft seals and packings. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 132.086
  • Industry Served: Chemical Industry
  • Discharge Pressure: 43.5
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 150.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 225.0
Magnet Drive Gear Pump -- MG200XK&DC24W
from TOPS Industry & Technology Co., Ltd.

Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.924
  • Industry Served: Hemodialysis Machines, Printing Machine, Pictorial Machine, Medicine, Chemicals, Water Treatment, Printing, Cleaning, Packaging, Filling Machines, Food Processing, and Other Areas of Liquid Delivery, Particularly Suitable for Printing Machine
  • Discharge Size: 0.125
NH-PX-D Series Inert Magnetic Pump -- NH-5PX-D
from Clark Solutions

The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1.3
  • Power Source: 12 VDC, 24 VDC
Magnetic Drive Pump -- 15651-058
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 3.750
  • Industry Served: Laser & X-ray Cooling, Film Processors, Medical
  • Discharge Pressure: 75.0
Magnetic Drive Pump with 24 VDC Motor, 0.8 GPM or 30 FT, 24 VDC -- GO-72008-50
from Cole-Parmer

bull; DC-Powered motors are lightweight and portable <emdash >excellent for outdoor sampling and transfer of fluids. • Sealless pump is great when used with chemically aggressive water samples <emdash >no replacement of dirty seals. • Compact, brushless design. • Internal... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Discharge Pressure: 19.4
  • Liquid Flow: 0.800
  • Power Source: 24 VDC
Magnetic Drive Sealless Polypropylene Pumps -- MEP Series
from Magnatex Pumps, Inc.

Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 106.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 55.0
Magnet Drive Gear Pump -- MG200XK&DC24WI
from TOPS Industry & Technology Co., Ltd.

Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.924
  • Industry Served: Hemodialysis Machines, Printing Machine, Pictorial Machine, Medicine, Chemicals, Water Treatment, Printing, Cleaning, Packaging, Filling Machines, Food Processing, and Other Areas of Liquid Delivery, Particularly Suitable for Printing Machine
  • Discharge Size: 0.125
Magnetic Drive Pump -- 17651-058
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 5.500
  • Industry Served: Laser & X-ray Cooling, Film Processors, Medical
  • Discharge Pressure: 75.0
PFA Lined Magnet Drive Pump -- MST Series
from Magnatex Pumps, Inc.

Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 140.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: ? to 150.0
Solar Hot Water Circulating Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous... [See More]

  • Pump Type: Booster Pump; Circulation Pump; Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Liquid Flow: 1.056
  • Industry Served: Solar Water Heating Systems, Air Energy Water Heater, Hot Water Circulation, Solar Applications, Solar Power System Pump
  • Discharge Pressure: 145.0
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.000
  • Industry Served: Chemical Process, Petroleum Refining, Pulp and Paper, Power Generation, Textile, Cosmetics, OEM, Fuel Cell, Food Processing, Food Service, Petrochemical, Pharmacutical, Semiconductor
  • Discharge Pressure: 232.0