Natural Gas Triplex Pumps

3 Results
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 96.0
  • Discharge Pressure: 500.0 to 1500.0
  • Discharge Size: 2.000
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 45.0
  • Discharge Pressure: 500.0 to 3000.0
  • Discharge Size: 1.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 26.0
  • Discharge Pressure: 500.0 to 5000.0
  • Discharge Size: 1.250