Brass / Bronze Triplex Pumps

29 Results
Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines -- TX1508G8UIA
from General Pump

63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR. 63 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Large, lightweight connecting... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 3.0
  • Discharge Pressure: 3500.0
  • Discharge Size: 0.375
Positive Displacement Triplex Piston Pump -- 1010
from Cat Pumps - High Pressure Pumps & Systems

For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 13.0
  • Discharge Pressure: 700.0
  • Media Temperature: -10 to 240
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Liquid Flow: 96.0
  • Discharge Pressure: 500.0 to 1500.0
  • Discharge Size: 2.000
High Flow Triplex Pump, Dual Shaft -- TSF2019DS
from General Pump

66 Series – TSF – High Flow, 24 mm Dual Shaft. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock resistance. New valve cap... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 7.6
  • Discharge Pressure: 4000.0
  • Discharge Size: 0.375
Positive Displacement Triplex Plunger Pump -- 1050
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 10.0
  • Discharge Pressure: 2200.0
  • Media Temperature: -10 to 240
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Liquid Flow: 26.0
  • Discharge Pressure: 500.0 to 5000.0
  • Discharge Size: 1.250
High Flow Triplex Pumps, Solid Shaft -- TSF2019
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock resistance. New valve... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 7.6
  • Discharge Pressure: 4350.0
  • Discharge Size: 0.375
High Flow Triplex Pumps, Solid Shaft -- TSF2019N
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT, NICKEL-PLATED. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 7.6
  • Discharge Pressure: 3600.0
  • Discharge Size: 0.375
High Pressure Triplex Plunger Pump, Solid Shaft -- TSP1621N
from General Pump

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED. 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM. Compact, High Pressure. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 0.3 to 4.3
  • Discharge Pressure: 7250.0
  • Discharge Size: 0.375
High Pressure Triplex Plunger Pumps, Solid Shaft -- TSP1619
from General Pump

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT. 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM. Compact, High Pressure. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.3
  • Discharge Pressure: 7250.0
  • Discharge Size: 0.375
Hollow Shaft Triplex Plunger Pump -- HTC1506S17
from General Pump

HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT. Flows from 1.35 GPM to 2.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 1.4
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Hollow Shaft Triplex Plunger Pump -- HTC1509E175
from General Pump

HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT. Flows from 1.35 GPM to 2.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 2.1
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Triplex Plunger Pump - Solid Shaft -- TT901
from General Pump

51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING. 51 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Die-cast, anodized aluminum oil-bath crankcase. Solid ceramic plungers with... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 2.1
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.250
Triplex Plunger Pump -- CW1541
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 41.0
  • Discharge Pressure: 1200.0
  • Power Source: NoSourceIncluded
Triplex Plunger Pump -- CW61
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. FEATURES. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 17.0
  • Discharge Pressure: 1200.0
  • Discharge Size: 0.750
Triplex Plunger Pumps - Solid Shaft -- CW1012
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 12.0
  • Discharge Pressure: 1200.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW2040
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.0
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW24
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.0
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- T991
from General Pump

50 SERIES – 24 MM SOLID SHAFT. Flows from 3.5 GPM to 4.0 GPM. Forged brass manifold with an exclusive lifetime warranty. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized stainless steel K01 inlet and... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.0
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- T1011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – BRASS  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.6
  • Discharge Pressure: 2000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TS1011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – BRASS  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.8
  • Discharge Pressure: 2000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TS2011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 4.8
  • Discharge Pressure: 3500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TT1505EBF
from General Pump

Features. Forged brass manifold with exclusive lifetime warranty. Die-cast anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized, stainless steel, K01 inlet and outlet valves. Ideal for all general cleaning, RO and... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 0.5
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.250
Triplex Plunger Pumps, 1-1/8” Hollow Shaft, for Electric Motors -- TX1510E349
from General Pump

63 SERIES – 1-1/8 (1.125) ” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC). 63 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Large, lightweight connecting rods. Long life, low and high pressure seals. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.0
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- HTCK3623S
from General Pump

HTCK SERIES 70HT – 30 MM SOLID SHAFT. Flows from 18.0 GPM to 25.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for rollover car wash systems. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. HTCK Series 70HT –... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 25.0
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.500
Triplex Plunger Pumps, Solid Shaft -- HTCK4050S
from General Pump

HTCK SERIES 71HT – 40 MM SOLID SHAFT. Flows from 40.0 GPM to 45.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for touchless car wash systems, and multiple gun applications. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 45.0
  • Discharge Pressure: 1500.0
  • Discharge Size: 1.000
Triplex Plunger Pumps, Solid Shaft -- HTF2421S
from General Pump

HTF SERIES  66HT – 24 MM SOLID  SHAFT. Flows from 7.5 GPM to 12.0 GPM. Triplex plunger pump. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime warranty. Designed for use in prep units, conveyor and... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 12.0
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- HTS2215S
from General Pump

HTS SERIES  47HT – 22 MM SOLID  SHAFT. Flows from 4.0 GPM to 5.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 5.0
  • Discharge Pressure: 2300.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- TC1509S17
from General Pump

60 SERIES – 24 MM SOLID SHAFT. 60 Series – Features: Triplex plunger pumps. Compact design. Forged brass manifold with an exclusive lifetime warranty. Long life, low pressure seals. Oversized bearings and sight glass. 60 Series – Solid Shaft – Specifications: Max. Inlet... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 2.1
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375