Stainless Steel Triplex Pumps

28 Results
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 45.0
  • Discharge Pressure: 500.0 to 3000.0
  • Discharge Size: 1.500
316 Stainless Steel Triplex Pump -- TX1506S17SS
from General Pump

TX SERIES – 24 MM SOLID SHAFT. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 1.6
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Positive Displacement Triplex Piston Pump -- 1011
from Cat Pumps - High Pressure Pumps & Systems

For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 13.0
  • Discharge Pressure: 700.0
  • Media Temperature: -10 to 240
316 Stainless Steel Triplex Pump -- TX1510S17SS
from General Pump

TX SERIES 63SS. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and high pressure seals. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 2.1
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Positive Displacement Triplex Plunger Pump -- 1051
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 12.0
  • Discharge Pressure: 1800.0
  • Media Temperature: -10 to 240
316 Stainless Steel Triplex Pumps -- TS2012SS
from General Pump

T SERIES 47SS – 24 MM SOLID SHAFT. Flows from 3.4 GPM to 5.5 GPM. 316 stainless manifold for superior corrosion protection. The preferred pump frame in the industry. Solid ceramic plungers with continuously lubricated packings. Oversized connecting rods for maximum life. Patented “high... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.0 to 4.8
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
High Pressure Triplex Plunger Pump - Duplex SS -- HFN25A
from General Pump

HFN SERIES – 40 MM SOLID SHAFT. 19.44 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficiency suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 19.4
  • Discharge Pressure: 4060.0
  • Discharge Size: 0.750
High Pressure Triplex Plunger Pump -- HS18A
from General Pump

HS SERIES. Flows from 12.1 GPM to 15.1 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 12.1
  • Discharge Pressure: 8700.0
  • Discharge Size: 0.750
High Pressure Triplex Plunger Pump -- KV12
from General Pump

KV SERIES. Flows from 4.1 GPM to 5.5 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-C... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.1
  • Discharge Pressure: 16000.0
  • Discharge Size: 0.500
High Pressure Triplex Plunger Pump -- VKH12
from General Pump

VKH SERIES. Flows from 5.3 GPM to 7.4 GPM. Low-high pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-C hydraulic drive options available. 420 SS Manifold. VKH Series – Specifications: Inlet Pressure: 75-100 PSI. Max. Fluid... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 5.3
  • Discharge Pressure: 21750.0
  • Discharge Size: 0.500
High Pressure Triplex Plunger Pumps -- VFH12
from General Pump

VFH SERIES. Flows from 3.3 GPM to 6.0 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-C... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.0
  • Discharge Pressure: 21750.0
  • Discharge Size: 0.500
High Pressure, Triplex Plunger Pump -- KEZ20A
from General Pump

KEZ SERIES – 30 MM SOLID SHAFT. Flows from 8.0 GPM to 26.4 GPM. 316 SS fluid end and wetted parts. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 8.0
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.500
High Pressure, Triplex Plunger Pump -- KT16A
from General Pump

KT SERIES. Flows from 7.2 GPM to 37.5 GPM. Double pressure packings. Pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-B hydraulic drive options available. 420 SS manifold (KT16A, 18A, 20A, 22A). Nickel-plated cast iron manifold... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 7.1
  • Discharge Pressure: 7250.0
  • Discharge Size: 0.500
High Pressure, Triplex Plunger Pump -- SK2015
from General Pump

SK SERIES. Flows from 11.4 GPM to 25.9 GPM. Double pressure packings. Pressure packing integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. Hydraulic drive available. Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1. 420 SS manifold. SK Series – Specifications:... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 11.4
  • Discharge Pressure: 21750.0
  • Discharge Size: 0.750
High Pressure, Triplex Plunger Pump -- SM14
from General Pump

SM SERIES. Flows from 6.9 GPM to 20.1 GPM. Double pressure packings. Pressure packing integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-C hydraulic mount available. Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1. 420 SS... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 6.9
  • Discharge Pressure: 21750.0
  • Discharge Size: 0.750
High Pressure, Triplex Plunger Pumps -- KFRZ36A
from General Pump

KFRZ Series Features “R ” Packings to Allow Small Particulates – Ideal for Salt Water Disposal. Flows from 24.5 GPM to 45.0 GPM. 316 SS fluid end and wetted parts. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 40.0
  • Discharge Pressure: 2300.0
  • Discharge Size: 1.000
Reverse Osmosis Pump - Hollow Shaft - Needle Bearing -- WM0515C
from General Pump

WM SERIES – 5/8 INCH HOLLOW SHAFT. Flows from 0.5 GPM to 4.2 GPM. 316 stainless steel fluid end for superior corrosion protection. Solid ceramic plungers with advanced surface finish assure durability and longevity. Compact design offers solutions to space limitations. Parallel inlet and... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 0.5
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.375
Reverse Osmosis Pump - Solid Shaft -- WM1815S
from General Pump

WM SERIES – 24 MM SOLID SHAFT. Flows from 0.5 GPM to 4.2 GPM. 316 stainless steel fluid end for superior corrosion protection. Solid ceramic plungers with advanced surface finish assure durability and longevity. Compact design offers solutions to space limitations. Parallel inlet and outlet... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 1.8
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.375
Stainless Steel High Flow Triplex Pump -- TSF2019SS
from General Pump

TSF SERIES 66SS – 24 MM SOLID SHAFT. Flows from 7.5 GPM to 12.0 GPM. New plunger design improves thermal shock resistance. 316 stainless steel wetted parts. 316 stainless steel manifold. Stainless steel inlet/outlet valve plugs with improved hydrostatic performance. Fully anodized crankcase. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 7.6
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pump -- KE20A
from General Pump

KE SERIES. Flows from 8.0 GPM to 26.4 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel; Nickel Treated
  • Liquid Flow: 8.0
  • Discharge Pressure: 4350.0
  • Discharge Size: 0.500
Triplex Plunger Pump -- KF28A
from General Pump

KF SERIES. Flows from 24.5 GPM to 45.0 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 24.5
  • Discharge Pressure: 3045.0
  • Discharge Size: 1.000
Triplex Plunger Pump -- KS28A
from General Pump

KS SERIES. Flows from 24.0 GPM to 59.7 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel; Nickel Treated
  • Liquid Flow: 24.0
  • Discharge Pressure: 4000.0
  • Discharge Size: 1.500
Triplex Plunger Pump -- SR26
from General Pump

SR SERIES. Flows from 19.9 GPM to 237.0 GPM. Triplex plunger pump. Up to 236 GPM and 22,000 PSI. 300 HP or 450 HP. Can be mounted vertically or horizontally. Double end crankshaft. Internal gear reduction. Forced oil lubrication with integrated cooler, filter and gauge. Solid ceramic plungers. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 19.9
  • Discharge Pressure: 21750.0
  • Media Temperature: 104
Triplex Plunger Pump -- SR30
from General Pump

SR SERIES. Flows from 19.9 GPM to 237.0 GPM. Triplex plunger pump. Up to 236 GPM and 22,000 PSI. 300 HP or 450 HP. Can be mounted vertically or horizontally. Double end crankshaft. Internal gear reduction. Forced oil lubrication with integrated cooler, filter and gauge. Solid ceramic plungers. [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 26.5
  • Discharge Pressure: 17400.0
  • Media Temperature: 104
Triplex Plunger Pump, Hollow Shaft -- EWM0515C
from General Pump

EWM SERIES – 5/8 INCH HOLLOW SHAFT. Flows from 0.5 GPM to 4.2 GPM. 316 stainless steel fluid end for superior corrosion protection. Solid ceramic plungers with advanced surface finish assure durability and longevity. Compact design offers solutions to space limitations. Nickel-plated... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 0.5
  • Discharge Pressure: 1500.0
  • Power Source: NoSourceIncluded
Triplex Plunger Pump, Solid Shaft -- ESS2010SS
from General Pump

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.0
  • Discharge Pressure: 3000.0
  • Power Source: NoSourceIncluded
Triplex Plunger Pump, Solid Shaft -- PEHT2010S
from General Pump

Flows from 2.6 GPM to 4.0 GPM. Triplex plunger pump. Includes all Emperor features. Forged Stainless Steel manifold (AISI420B). Nickel-plated crankcase. PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI. Max. Fluid Temperature: 185 ° F. Inlet Port Thread: 1/2";-11 BSP-F. Discharge... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.0
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- HF18A
from General Pump

HF SERIES. Flows from 8.1 GPM to 19.7 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Housing Material: Stainless Steel; Nickel-Plated
  • Liquid Flow: 10.1
  • Discharge Pressure: 8700.0
  • Discharge Size: 0.750