Aluminum Triplex Pumps

3 Results
Triplex Plunger Pump -- VK12
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 5.4
  • Discharge Pressure: 21750.0
  • Power Source: NoSourceIncluded
Positive Displacement Triplex Plunger Pump -- 1057
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze; Nickel
  • Liquid Flow: 12.0
  • Discharge Pressure: 1800.0
  • Media Temperature: -10 to 240
Triplex Plunger Pump, Solid and Splined Shafts -- AT0055DS
from General Pump

AT SERIES  AT0055 – 1-3/8"; SPLINED  AND  35 MM SOLID  SHAFT – SPLINED SHAFT ON RIGHT, SOLID SHAFT ON LEFT. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze (optional feature)
  • Liquid Flow: 13.2
  • Discharge Pressure: 725.0
  • Discharge Size: 0.375