Cast Iron Triplex Pumps

11 Results
High Pressure Plunger Pump -- LH4017
from General Pump

Features. Drive shaft with double projection. Double pressure packings. Vertical-fitted valves. Water-spill venting. Oil bath mechanical parts with splash lubrication. Operated by pulley, flexible joint or cardan shaft. Internal gear box. Materials. Pump body in cast iron. Head in chemical... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 49.7
  • Discharge Pressure: 4350.0
  • Discharge Size: 1.417
High Pressure, Triplex Plunger Pump -- KT24A
from General Pump

Flows from 7.2 GPM to 37.5 GPM. Double pressure packings. Pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-B hydraulic drive options available. 420 SS manifold (KT16A, 18A, 20A, 22A). Nickel-plated cast iron manifold (KT24A, 28A,... [See More]

  • Pump Housing Material: Cast Iron; Nickel-Plated
  • Liquid Flow: 16.4
  • Discharge Pressure: 2900.0
  • Discharge Size: 0.500
High Pressure, Triplex Plunger Pump -- MK40A
from General Pump

MK SERIES. Flows from 40.7 GPM to 107.3 GPM. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1. Includes drain/priming valve kit. SAE-D hydraulic drive available... [See More]

  • Pump Housing Material: Cast Iron; Nickel Treated
  • Liquid Flow: 40.5
  • Discharge Pressure: 5800.0
  • Discharge Size: 1.000
High Pressure, Triplex Plunger Pump -- MKS40A
from General Pump

MKS SERIES. Flows from 48.4 GPM to 128.2 GPM. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1. Includes drain/priming valve kit. SAE-C hydraulic... [See More]

  • Pump Housing Material: Cast Iron; Nickel Treated
  • Liquid Flow: 48.2
  • Discharge Pressure: 5800.0
  • Discharge Size: 1.000
High Pressure, Triplex Plunger Pump -- MKSR55A
from General Pump

MKSR SERIES. Flows from 48.4 GPM to 128.2 GPM. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1. Includes drain/priming valve kit. SAE-C hydraulic... [See More]

  • Pump Housing Material: Cast Iron; Nickel Treated
  • Liquid Flow: 91.7
  • Discharge Pressure: 2900.0
  • Media Temperature: 140
High Pressure, Triplex Plunger Pump -- MW32A
from General Pump

MW/MWS SERIES. Flows from 36.9 GPM to 105.4 GPM. Low-high pressure packing design with integrated cooling system. Vertically fitted suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1. Includes drain/priming valve kit. F2152... [See More]

  • Pump Housing Material: Cast Iron; Nickel-Plated
  • Liquid Flow: 36.9
  • Discharge Pressure: 4350.0
  • Discharge Size: 1.000
High Pressure, Triplex Plunger Pump -- MWS45A
from General Pump

MW/MWS SERIES. Flows from 36.9 GPM to 105.4 GPM. Low-high pressure packing design with integrated cooling system. Vertically fitted suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1. Includes drain/priming valve kit. F2152... [See More]

  • Pump Housing Material: Cast Iron; Nickel-Plated
  • Liquid Flow: 70.5
  • Discharge Pressure: 2500.0
  • Discharge Size: 1.250
High Pressure, Triplex Plunger Pump, Solid Shaft -- MWN32A
from General Pump

MWN SERIES – 50 MM SOLID SHAFT. Flows from 36.0 GPM to 106.0 GPM. Low-high pressure packing design with integrated cooling system. Vertically fitted suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1. Optional... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 36.0
  • Discharge Pressure: 4350.0
  • Discharge Size: 1.000
Triplex Plunger Pump -- LK3615
from General Pump

LK SERIES. Flows from 37.0 GPM to 111.8 GPM. Drive shaft with double projection Double pressure packings. Splash lubrication. Vertically fitted suction/delivery valves. Includes drain/priming valve kit. Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1. Nickel-plated cast iron... [See More]

  • Pump Housing Material: Cast Iron; Nickel Treated
  • Liquid Flow: 37.0
  • Discharge Pressure: 5800.0
  • Discharge Size: 1.000 to 1.250
Triplex Plunger Pump, Solid Shaft -- LKN3615
from General Pump

LKN SERIES – 50 MM SOLID SHAFT. Flows from 37.0 GPM to 111.7 GPM. Low-high pressure packing design with integrated cooling system. Vertically fitted suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1. ASTM F51 SS manifold, 17/4 PH SS... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 37.0
  • Discharge Pressure: 5800.0
  • Discharge Size: 1.000
Triplex Plunger Pump, Solid Shaft -- LKN6017
from General Pump

LKN SERIES – 50 MM SOLID SHAFT. Flows from 37.0 GPM to 111.7 GPM. Low-high pressure packing design with integrated cooling system. Vertically fitted suction/delivery valves. Splash lubrication. Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1. ASTM F51 SS manifold, 17/4 PH SS... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 111.7
  • Discharge Pressure: 2320.0
  • Discharge Size: 1.250