AC Powered Triplex Pumps

4 Results
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 96.0
  • Discharge Pressure: 500.0 to 1500.0
  • Discharge Size: 2.000
Triplex Hi-Flow Series -- 03521034
from Xylem Applied Water Systems

Triplex Hi-Flow Electric Diaphragm Pump. Flow rates from 7.6 litres/min (2 US gallons/min). Pressure switch control capable of pressures up to 4.1bar (60psi). Model No.: 03521 & R3521 Series. Constructed from a selection of materials suitable for handling a broad range of applications. [See More]

  • Power Source: AC; 110VAC
  • Liquid Flow: 3.0
  • Discharge Pressure: 60.0
  • Media: Liquids
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 45.0
  • Discharge Pressure: 500.0 to 3000.0
  • Discharge Size: 1.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 26.0
  • Discharge Pressure: 500.0 to 5000.0
  • Discharge Size: 1.250