DC Powered Plastic Pumps
from RS Components, Ltd.
Verderflex 164.0011 [See More]
- Pump Housing Material: Nylon, Polycarbonate
- Liquid Flow: 0.099
- Discharge Pressure: 14.5
- Power Source: 24V dc
from RS Components, Ltd.
Panel Mount Peristaltic Dc Pump 150 rpm [See More]
- Pump Housing Material: Polyamide
- Power Source: 12 v dc
- Discharge Pressure: 14.5
from RS Components, Ltd.
Verderflex AU EZ3R16 100 02 [See More]
- Pump Housing Material: Polyamide
- Power Source: 12 v dc
- Discharge Pressure: 14.5
from RS Components, Ltd.
Panel Mount Peristaltic Dc Pump 60 rpm [See More]
- Pump Housing Material: Polyamide
- Power Source: 12 v dc
- Discharge Pressure: 14.5
from Sensidyne, LP
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM. Vacuum Range: 0 - 20... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.950
- Discharge Pressure: 28.0
- Power Source: 6 VDC, 12 VDC, 24 VDC
from MDM Incorporated
Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar... [See More]
- Liquid Flow: 38.000
- Power Source: 12 VDC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from GRI Pumps (A Gorman-Rupp Company)
Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority of the pump's... [See More]
- Pump Housing Material: PPS (Ryton®)
- Liquid Flow: 37.000 to 140.000
- Discharge Pressure: 26.0
- Discharge Size: 1.250
from Johnson Pump, An SPX Brand
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]
- Pump Housing Material: Polypropylene
- Discharge Size: 0.375 to 0.750
- Liquid Flow: 3.168 to 9.504
- Power Source: 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm. Small compact size and... [See More]
- Liquid Flow: 0.000 to 0.079
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 0.020 to 0.189
- Media: Liquids
from Clark Solutions
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two... [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 0.792 to 1.584
- Discharge Pressure: 7.2 to 10.2
- Media Temperature: 212
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Liquid Flow: 0.028
- Media: Liquids
- Power Source: 12 VDC
from Magnatex Pumps, Inc.
Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]
- Pump Housing Material: Polypropylene, PP, Polyvinylidene Fluoride, PVC
- Liquid Flow: ? to 106.000
- Discharge Pressure: ? to 55.0
- Discharge Size: 1.500
from Xylem Applied Water Systems
Flow rate: 5 USgpm, maximum head 20ft (8.7psi). Self-priming from dry up to 2.4m (7.8ft). Model No.: 12560-0001. Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow. [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 4.600
- Discharge Pressure: 8.7
- Discharge Size: 0.625
from Sensidyne, LP
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min. Vacuum Range: 0 - 17.0 "Hg. Pressure Range: 0 - 10.0 psig. Standard Motor Voltage Options:... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.872
- Discharge Pressure: 10.0
- Power Source: 6 VDC, 12 VDC
from GRI Pumps (A Gorman-Rupp Company)
Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]
- Pump Housing Material: PP
- Liquid Flow: 2.500
- Discharge Pressure: 50.0
- Discharge Size: 0.500
from Johnson Pump, An SPX Brand
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]
- Pump Housing Material: Polypropylene
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/DM3 and 120S/DM3 pumps comprise a 400DM3 three-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79 mm internal diameter. The pump gives flow rates up to 36 ml/min. 120... [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.000 to 0.010
- Media: Liquids
from Clark Solutions
This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement of all wetted parts... [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 0.317
- Discharge Pressure: 8.7
- Power Source: 6.5 Volts
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Liquid Flow: 0.291
- Media: Liquids
- Power Source: 12 VDC
from Xylem Applied Water Systems
JABSCO ’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump ’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to Monitor,... [See More]
- Pump Housing Material: Polypropylene
- Liquid Flow: 5.000
- Discharge Pressure: 40.0
- Discharge Size: 0.500
from Sensidyne, LP
These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min. Vacuum Range: 0 -... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.703
- Discharge Pressure: 7.7
- Power Source: 4.5, 9 VDC, 6 VDC, 12 VDC
from GRI Pumps (A Gorman-Rupp Company)
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to... [See More]
- Pump Housing Material: PPS (Ryton®)
- Liquid Flow: 8.850
- Discharge Pressure: 69.7
- Discharge Size: 0.750
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a... [See More]
- Pump Housing Material: Nylon, Polypropylene
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Watson-Marlow Fluid Technology Group
Maximum flow rate 1,100ml/min at 220rpm. Flip-top easy-loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One-year warranty. Extension pumpheads for multi-channel pumping. The 313FDC/D comprises a 313D three roller pumphead for higher... [See More]
- Liquid Flow: 0.291
- Power Source: 12 VDC
- Discharge Size: 0.312
- Media: Liquids
from Clark Solutions
The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel... [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 0.317
- Discharge Pressure: 8.7 to 13.1
- Power Source: 9 Volts
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Liquid Flow: 0.008
- Media: Liquids
- Power Source: NoSourceIncluded (optional feature); 12 VDC, 24 VDC
from Xylem Applied Water Systems
AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]
- Power Source: 9.6V Rechargeable Battery
- Media: Liquids
from Sensidyne, LP
Occupying less than 1.0 cubic inches of total volume, the "AAA" series pump is the ideal choice for original equipment manufacturers that require a pump of minimal size and weight. Pump Specifications: Free Flow Range: 235 - 1410 cc/min. Vacuum Range: 0 - 12.4 "Hg. Pressure Range: 0 - 6.3 psig. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.372
- Discharge Pressure: 6.3
- Power Source: 3 VDC, 6 VDC, 12 VDC
from GRI Pumps (A Gorman-Rupp Company)
Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]
- Pump Housing Material: PPS (Ryton®)
- Liquid Flow: 22.000
- Discharge Pressure: 75.0
- Discharge Size: 1.000 to ?
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved. Features. Whisper... [See More]
- Pump Housing Material: Nylon, Polypropylene
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Watson-Marlow Fluid Technology Group
The smallest peristaltic pump in the market!. Instrument quality in previously unseen size :31 x 48 mm. (1.2 ”x 1.9 ”). Flow rates from 30 µl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for... [See More]
- Liquid Flow: 0.008
- Media: Liquids
- Power Source: NoSourceIncluded (optional feature); 12 VDC, 24 VDC
from Clark Solutions
The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm pump suitable for wide range of applications. Both brushed and brushless motor options are available. [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 1.056
- Discharge Pressure: 23.2
- Media Temperature: 212
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Discharge Pressure: 60.0
- Power Source: 12 VDC, 24 VDC
- Liquid Flow: 1.321
- Media: Liquids
from Xylem Applied Water Systems
Jabsco Flat Tank Economy Oil Changer – 24V. The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70 °F (21 °C) through the engine ’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications:... [See More]
- Pump Housing Material: Polypropylene
- Power Source: 24 VDC
- Media Temperature: 70
- Media: Liquids, Oil
from Sensidyne, LP
Rugged and dependable construction will with-. stand the toughest industrial environments. This pump is made to outlast and outperform. larger and more costly pumps. The built - in rotameter monitors flow rates over. the entire flow range of 0.5 - 3.0 LPM. The electronic flow control adjustment... [See More]
- Pump Housing Material: Plastic
- Media: Gas / Air, Hazardous
- Liquid Flow: 0.792
- Industry Served: Lead & asbestos abatement
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. [See More]
- Pump Housing Material: Vectra® or Noryl®
- Liquid Flow: 3.750
- Discharge Pressure: 75.0
- Discharge Size: 0.520
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]
- Pump Housing Material: PPA Thermoplastic
- Discharge Size: 0.630 to 0.787
- Liquid Flow: 6.600
- Media Temperature: -22 to 212
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/R, 120S/R and 120F/R comprise a 102R quick-change pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness silicone tubing in sizes from 0.5 to 4.8mm internal diameter. The pump gives flow rates up to 54 ml/min. 120... [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.189
- Liquid Flow: 0.000 to 0.014
- Media: Liquids
from Clark Solutions
Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life. The 1K series is currently the... [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 0.475
- Discharge Pressure: 7.2
- Power Source: 7 Volts
from Xylem Applied Water Systems
End Suction Centrifugal Pump. The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at... [See More]
- Liquid Flow: 63.333
- Media: Liquids, Salt Water
- Power Source: 6 VDC, 12 VDC, 24 VDC
- Industry Served: Maritime
from Sensidyne, LP
The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM. Vacuum Range: 0 - 11.2 "Hg. Pressure Range: 0 - 5 psig. Standard Motor Voltage Options: 6 or 12 VDC. Motor Construction Options: Ironless... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 2.059
- Discharge Pressure: 5.0
- Power Source: 6 VDC, 12 VDC
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]
- Pump Housing Material: Vectra® or Noryl®
- Liquid Flow: 5.500
- Discharge Pressure: 75.0
- Discharge Size: 0.390
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]
- Pump Housing Material: PPA Thermoplastic, Glass-Fiber
- Discharge Size: 0.787 to 1.496
- Liquid Flow: 7.920 to 30.360
- Media Temperature: -40 to 212
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading... [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.189
- Liquid Flow: 0.000 to 0.050
- Media: Liquids
from Clark Solutions
The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases. Iron core and coreless DC motor options are... [See More]
- Pump Housing Material: Polyphenylene Oxide
- Liquid Flow: 0.475 to 0.977
- Discharge Pressure: 7.2 to 10.2
- Power Source: 9 Volts
from Xylem Applied Water Systems
Model No.: LF Series. Compact Design Measuring 6.4" (162 mm) in Length. Fully Automatic Demand Pump. Self-priming and Can Operate Dry Without Damage. Built-in Thermal Protector. Sealed Pressure Switch and Motor. Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar). Compact... [See More]
- Pump Housing Material: Polypropylene
- Liquid Flow: 1.000
- Discharge Pressure: 35.0
- Media Temperature: 109
from Sensidyne, LP
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 -... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 3.511
- Discharge Pressure: 18.3
- Power Source: 12 VDC
from GRI Pumps (A Gorman-Rupp Company)
Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]
- Pump Housing Material: EPT/EPDM, Polyphenylene Oxide
- Liquid Flow: 0.004
- Discharge Pressure: 2.6
- Discharge Size: 0.188
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Housing Material: PTMT
- Discharge Size: 0.500
- Liquid Flow: 3.960
- Power Source: 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.157
- Liquid Flow: 0.000 to 0.032
- Media: Liquids
from Clark Solutions
The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3K series is offered with 2 different brushed... [See More]
- Pump Housing Material: Polyphenylene Sulfide
- Liquid Flow: 2.165
- Discharge Pressure: 29.0
- Power Source: 24 VDC
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]
- Discharge Pressure: 1.7
- Power Source: 12 VDC
- Liquid Flow: 3.300
- Media: Liquids, High Temperature Media
from Sensidyne, LP
The highly efficient "Dual Head C" series pumps can be used in series or parallel. This lightweight package can out perform comparable competitor pumps. Pump Specifications: Free Flow Range: 11.3 - 19.0 LPM. Vacuum Range: 0 - 18.5 "Hg. Pressure Range: 0 - 15 psig. Standard Motor Voltage: 12 VDC. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 5.016
- Discharge Pressure: 15.0
- Power Source: 12 VDC
from Johnson Pump, An SPX Brand
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]
- Pump Housing Material: Thermoplastic Polyester (PTMT)
- Liquid Flow: 3.960
- Discharge Pressure: 8.7
- Discharge Size: 0.500 to 0.750
from Watson-Marlow Fluid Technology Group
Flow rates at 60Hz up to 1,750 ml/min at 350 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313VDL/D comprises a 313D three-roller pumphead,... [See More]
- Liquid Flow: 0.462
- Power Source: 24 VDC
- Discharge Size: 0.020 to 0.315
- Media: Liquids
from Clark Solutions
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70 °C (158... [See More]
- Pump Housing Material: Vectra
- Discharge Size: 0.315
- Liquid Flow: 0.704
- Media Temperature: 158
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]
- Discharge Pressure: 1.7
- Media Temperature: 176
- Liquid Flow: 5.700
- Power Source: 12 VDC, 24 VDC
from Sensidyne, LP
bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.792
- Discharge Pressure: 692.0
- Media: Gas / Air
from Johnson Pump, An SPX Brand
The Johnson Pump brand TA3P10-19 Macerator pump takes care of the toilet waste, shredding it before it is pumped into or out from the holding tank. Features. Ignition protected motor, conforming with ISO 8846 Marine. Mounting bracket for easy replacement. Extremely energy efficient. Rotary cutter... [See More]
- Pump Housing Material: Phenol Plastic (PF)
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 1.000
- Media: Sewage Pump; Liquids
from Watson-Marlow Fluid Technology Group
Flow rates up to 1,250 ml/min at 250 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313FDP/D comprises a 313D three-roller pumphead, compact... [See More]
- Liquid Flow: 0.330
- Power Source: 12 VDC, 24 VDC
- Discharge Size: 0.020 to 0.315
- Media: Liquids
from Clark Solutions
The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 95 °C (203... [See More]
- Pump Housing Material: Vectra
- Discharge Size: 0.315
- Liquid Flow: 0.616
- Media Temperature: 203
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL200. Suitable for fresh or salt water. Water transfer, deck shower, or deck wash. Water Systems to 60 ºC. Intermittent rating of 20 minutes. Should not be run dry for long periods [See More]
- Pump Housing Material: Styrene
- Liquid Flow: 3.333
- Discharge Pressure: 14.0
- Media Temperature: 140
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.792
- Discharge Pressure: 692.0
- Media: Gas / Air
from Johnson Pump, An SPX Brand
Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Nodular Cast Iron, Duplex
- Liquid Flow: 2421.577
- Discharge Pressure: 232.1
- Media Temperature: -58 to 572
from Watson-Marlow Fluid Technology Group
New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications. New double clamp... [See More]
- Discharge Pressure: 87.0
- Discharge Size: 0.063 to 0.126
- Liquid Flow: 0.132
- Media: Liquids
from Clark Solutions
Easy Tube Loading Peristaltic Pumps EZ. 12 or 24 VDC, Flow to 1260 ml/min (20 GPH). Description. EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and... [See More]
- Pump Housing Material: Polyamide, Acetal, and Stainless Steel
- Liquid Flow: 0.333
- Discharge Pressure: 29.0
- Discharge Size: 0.003 to 0.315
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL200P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Bait tank aeration, diesel transfer, water transfer. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Acetal
- Liquid Flow: 3.333
- Discharge Pressure: 14.0
- Media Temperature: 176
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.792
- Discharge Pressure: 692.0
- Media: Gas / Air
from Johnson Pump, An SPX Brand
Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Nodular Cast Iron, Duplex
- Liquid Flow: 1232.803
- Discharge Pressure: 232.1
- Media Temperature: -58 to 392
from Clark Solutions
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer... [See More]
- Discharge Pressure: 6.8
- Discharge Size: 0.118
- Liquid Flow: 0.132
- Power Source: 3 VDC
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL280P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Acetal
- Liquid Flow: 4.667
- Discharge Pressure: 14.0
- Media Temperature: 176
from Sensidyne, LP
bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 1.321
- Discharge Pressure: 719.7
- Media: Gas / Air
from Johnson Pump, An SPX Brand
Heavy duty horizontal process pump to API 610, API 682 [See More]
- Pump Housing Material: Carbon Steel, Chrome, Duplex
- Liquid Flow: 1541.003
- Discharge Pressure: 507.6
- Media Temperature: 662
from Clark Solutions
Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]
- Pump Housing Material: Polycarbonate/ABS Blend
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.069
- Power Source: 12 VDC, 24 VDC
from Xylem Applied Water Systems
Model No.: iL500P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Acetal
- Liquid Flow: 8.333
- Discharge Pressure: 14.0
- Media Temperature: 176
from Sensidyne, LP
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 1.321
- Discharge Pressure: 719.7
- Media: Gas / Air
from Johnson Pump, An SPX Brand
A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 [See More]
- Pump Housing Material: Nodular Cast Iron, Duplex
- Liquid Flow: 6604.300
- Discharge Pressure: 232.1
- Media Temperature: 320
from Clark Solutions
Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]
- Pump Housing Material: Black Cycoloy
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.422
- Power Source: 12 VDC, 24 VDC
from Sensidyne, LP
NiMH battery, flow control circuitry for longer time between calibrations [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.925
- Discharge Pressure: 830.4
- Media: Gas / Air
from Clark Solutions
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The... [See More]
- Pump Housing Material: PPS
- Media Temperature: 104
- Discharge Size: 0.250
- Power Source: 6 VDC, 12 VDC, 24 VDC
from Sensidyne, LP
HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual) [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 1.321
- Discharge Pressure: 692.0
- Media: Gas / Air
from Clark Solutions
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]
- Pump Housing Material: PVDF
- Discharge Size: 0.500
- Discharge Pressure: 1.3
- Power Source: 12 VDC, 24 VDC
from Sensidyne, LP
By replacing the NiCad battery with a Nickel-Metal-Hydride battery we have ended the era of quick battery drains. The NiMH will not develop “short memory effect ” that afflicts older technology batteries. AND, it ’s environmentally friendly. This new technology is available in a... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.092
- Discharge Pressure: 692.0
- Media: Gas / Air
from Clark Solutions
Model M2000. Peristaltic Pump. Flow Rate to 1.9 l/min (30 GPH). Description. Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by unclipping from the pumphead and replacing with a... [See More]
- Pump Housing Material: Polycarbonate
- Liquid Flow: 0.500
- Discharge Pressure: 29.0
- Discharge Size: 0.315
from Clark Solutions
Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free... [See More]
- Pump Housing Material: Ryton
- Liquid Flow: 0.330
- Discharge Pressure: 4.4
- Power Source: 6 VDC
from Clark Solutions
Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted... [See More]
- Pump Housing Material: Ryton
- Media: Chemical Pump
- Liquid Flow: 0.291
- Industry Served: Medical
from Clark Solutions
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment... [See More]
- Pump Housing Material: PFA
- Liquid Flow: 0.048
- Discharge Pressure: 10.2
- Discharge Size: 0.157