AC Powered Plastic Pumps
from RS Components, Ltd.
Peristaltic Pump, 1310 L/min, 15-250RPM [See More]
- Pump Housing Material: Polyamide
- Media Temperature: 68
- Liquid Flow: 0.346
- Power Source: 85 → 265 v ac
from Clark Solutions
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]
- Pump Housing Material: Lustran
- Liquid Flow: 0.726
- Discharge Pressure: 1.8
- Discharge Size: 0.188
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.378
- Liquid Flow: 0.925
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Media Temperature: 194
- Media: Chemical Pump; Waste Water Pump; Acids, Corrosive, Ground Water, Liquids
- Power Source: 115 VAC, 230 VAC
- Industry Served: Filtration Systems, Laser Coolers
from Myers by Pentair
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]
- Discharge Pressure: 30.0 to 70.0
- Discharge Size: 1.000 to ?
- Liquid Flow: 18.000 to 960.000
- Power Source: 115 VAC, 230 VAC
from Xylem Applied Water Systems
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi). Self-priming from dry up to 1.5m (4.9ft). Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series. Easy to... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 5.800
- Discharge Pressure: 17.0
- Media Temperature: 180
from OMEGA Engineering, Inc.
OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]
- Pump Housing Material: PVDF
- Liquid Flow: 0.004 to 0.416
- Discharge Pressure: 30.0 to 250.0
- Discharge Size: 0.250 to 0.500
from Hayward Flow Control
The new A-Series LifeStar ® pump is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats. [See More]
- Discharge Size: 2.000
- Media: Liquids, Salt Water
- Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Industry Served: Aquatic and Animal Life Support, Agriculture
from Princess Auto Limited
1/3 HP Column Sump Pump [See More]
- Liquid Flow: 51.667
- Power Source: 115 VAC
- Discharge Size: 1.250
from Traceable® Products
Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]
- Pump Housing Material: ABS Plastic
- Media Temperature: 500
- Liquid Flow: 0.000
- Power Source: 115 VAC
from GRI Pumps (A Gorman-Rupp Company)
Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Suction I.D. - 1 ⁄2"Discharge I.D. - 1... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 9.000
- Discharge Pressure: 6.1
- Discharge Size: 0.500
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Polypropylene, Polyethylene
- Media Temperature: 104
- Liquid Flow: 616.401
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Liquid Flow: 0.014
- Media: Liquids
- Power Source: 115 VAC, 230 VAC
from Iwaki America and Walchem, IWAKI America Inc
Microprocessor control for all EHE models. Features manual speed control from 1 to 360spm in 1 spm increments. External control from pulse signal with internal multiply and divide or from analog 4-20mA signal. [See More]
- Pump Housing Material: Glass Fiber Reinforced Thermoplastic
- Liquid Flow: 0.092
- Discharge Pressure: 150.0
- Discharge Size: 0.500
from Fybroc Division, Met-Pro Corporation
Fiberglass reinforced design, high strength casting, motor frame options [See More]
- Pump Housing Material: Vinyl Ester Resin
- Discharge Size: 2.000
- Liquid Flow: 70.000
- Media: Chemical Pump; Corrosive
from Wanner Engineering, Inc.
Low Cost, Easy to Operate, SM Models, Manual Control. Electronic solenoid pumps that provide reliable, economical, and eco-friendly chemical injection. Hydra-Cell S Series metering pumps are ideal for low-flow, low- pressure requirements in a wide range of chemical processing applications. They will... [See More]
- Pump Housing Material: PVC, PVDF, 316SS or Acrylic
- Liquid Flow: 0.007 to 0.026
- Discharge Pressure: 58.0 to 217.0
- Media Temperature: 32 to 104
from Price Pump Company
All non-metallic wetted parts . True volute design for high efficiency and better performance . Compact close coupled design . Standard NEMA 56C motors . Optional power frame available . Unique sleeved impeller design . Mechanical seal: 1" Type 36 Flourocarbon non-metallic seal standard . Optional... [See More]
- Pump Housing Material: CPVC
- Liquid Flow: 60.000
- Discharge Pressure: 70.0
- Discharge Size: 0.750
from Clark Solutions
Dia-Vac ® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac ® pumps may be used for flow and/or pressure/vacuum applications and are CE approved. [See More]
- Pump Housing Material: Teflon
- Liquid Flow: 2.006
- Discharge Pressure: 29.2
- Discharge Size: 0.125
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Discharge Pressure: 100.0
- Discharge Size: 0.126
- Liquid Flow: 0.000 to 0.119
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Liquid Flow: 60.000
- Power Source: 115 VAC, 230V to 460V, Three Phase
- Media Temperature: 194
- Media: Chemical Pump; Waste Water Pump; Acids, Corrosive, Ground Water, Liquids
from Myers by Pentair
The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high performance service. [See More]
- Discharge Pressure: ? to 52.0
- Discharge Size: 1.250 to 2.000
- Liquid Flow: 240.000 to 3575.000
- Power Source: 115 VAC, 230 VAC
from Xylem Applied Water Systems
Flow rate: 4 USGPM, maximum head 40ft (17.3psi). Self-priming from dry up to 2.4m (7.8ft). Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.: 12310 Series. Easy to service and maintain. Handles hard and soft solids without clogging. Non... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 4.000
- Discharge Pressure: 17.0
- Discharge Size: 0.375
from OMEGA Engineering, Inc.
The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]
- Pump Housing Material: Valox®
- Liquid Flow: 0.026 to 0.250
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from Hayward Flow Control
Product Description. The new LifeStar ®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar ®MV sets a new standard of pump performance. With Best In Class... [See More]
- Liquid Flow: 350.000
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Size: 2.500 to 3.000
- Media: Liquids, Salt Water
from Princess Auto Limited
1/3 HP Sump Pump [See More]
- Liquid Flow: 40.833
- Power Source: 115 VAC
- Discharge Size: 1.000
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Noryl ® Suction I.D. - 15... [See More]
- Pump Housing Material: Noryl®
- Liquid Flow: 40.000
- Discharge Pressure: 21.7
- Discharge Size: 0.812
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Polypropylene
- Media Temperature: 104
- Liquid Flow: 158.503
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Liquid Flow: 0.528
- Media: Liquids
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Industry Served: Medical, Pharmacutical
from Iwaki America and Walchem, IWAKI America Inc
EK: IP 67 aggressive environment rated electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Housing Material: Chemically Resistant PPE
- Liquid Flow: 0.600
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from Wanner Engineering, Inc.
Electronic solenoid pumps that provide reliable, economical, and eco-friendly chemical injection. Hydra-Cell S Series metering pumps are ideal for low-flow, low- pressure requirements in a wide range of chemical processing applications. They will complement other Hydra-Cell Seal-less Pumps and... [See More]
- Pump Housing Material: PVC, PVDF, 316SS or Acrylic
- Liquid Flow: 0.007 to 0.058
- Discharge Pressure: 29.0 to 290.0
- Media Temperature: 32 to 104
from Clark Solutions
EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]
- Pump Housing Material: Black Cycoloy
- Liquid Flow: 0.003 to 0.016
- Discharge Pressure: 29.0
- Discharge Size: 0.063 to 0.157
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]
- Discharge Pressure: 100.0
- Discharge Size: 0.126
- Liquid Flow: 0.003 to 0.124
- Power Source: 230V to 460V, Three Phase
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot cordset. 3 year limited warranty. Special features include an internal... [See More]
- Liquid Flow: 113.333
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 2.000
- Media: Ground Water, Liquids
from Xylem Applied Water Systems
40 Size Epoxy Motor Pump Unit. Flow rate: Nominal 8.2 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30510-5xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). [See More]
- Pump Housing Material: Epoxy Plastic
- Liquid Flow: 8.200
- Discharge Pressure: 21.8
- Power Source: 115 VAC
from OMEGA Engineering, Inc.
The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]
- Pump Housing Material: Polypropylene, Acrylic Optional
- Liquid Flow: 0.006 to 0.083
- Discharge Pressure: 70.0 to 125.0
- Discharge Size: 0.250
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Discharge Pressure: 232.0
- Discharge Size: 0.250 to 0.437
- Liquid Flow: 0.018 to 0.238
- Power Source: 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
from Princess Auto Limited
1/4 HP Submersible Water Pump [See More]
- Liquid Flow: 23.333
- Power Source: 115 VAC
- Discharge Size: 0.500
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1 ⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl ®Seal - Carbon and Ceramic... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 31.000
- Discharge Pressure: 13.9
- Discharge Size: 0.880
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Liquid Flow: 72.647
- Power Source: 230 VAC
- Media Temperature: 122
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Discharge Pressure: 30.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 0.917
- Media: Liquids
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EW: IP 65 electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Housing Material: Chemically Resistant PPE
- Liquid Flow: 0.010
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from Clark Solutions
Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]
- Pump Housing Material: Black Cycoloy
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.679
- Media: Chemical Pump; Acids, Liquids
from Watson-Marlow Fluid Technology Group
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]
- Liquid Flow: 0.000 to 0.006
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 0.005 to 0.110
- Media: Liquids
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal... [See More]
- Liquid Flow: 61.667
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 2.000
- Media: Ground Water, Liquids
from Xylem Applied Water Systems
80 Size Epoxy Motor Pump Unit. Flow rate: Nominal 21.8 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30520-5xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). [See More]
- Pump Housing Material: Epoxy Plastic
- Liquid Flow: 21.800
- Discharge Pressure: 21.8
- Power Source: 115 VAC, 230 VAC
from OMEGA Engineering, Inc.
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]
- Pump Housing Material: Polypropylene
- Liquid Flow: 0.024 to 0.211
- Discharge Pressure: 20.0 to 125.0
- Discharge Size: 0.250
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Discharge Pressure: 232.0
- Discharge Size: 0.250 to 0.437
- Liquid Flow: 0.018 to 0.238
- Power Source: 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
from Princess Auto Limited
1/4 HP Sump Pump [See More]
- Liquid Flow: 35.833
- Power Source: 115 VAC
- Discharge Size: 1.000
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 Hz Open, shaded pole Fluid Temperature - To 180 °F (82 °C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal [See More]
- Pump Housing Material: Polyethylene
- Liquid Flow: 13.000
- Discharge Pressure: 4.2
- Discharge Size: 0.630
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]
- Pump Housing Material: Polyethylene
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
- Liquid Flow: 176.115
- Industry Served: Municiple
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Discharge Pressure: 30.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 0.942
- Media: Liquids
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]
- Pump Housing Material: Glass Fiber Reinforced Thermoplastic
- Liquid Flow: 0.010
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from Clark Solutions
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]
- Pump Housing Material: PVDF, PPS, ETFE
- Discharge Size: 0.500
- Discharge Pressure: 1.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Discharge Pressure: 29.0
- Discharge Size: 0.500 to 0.748
- Liquid Flow: 8.365
- Power Source: 230V to 460V, Three Phase
from MDM Incorporated
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality. [See More]
- Liquid Flow: 108.333
- Power Source: 115 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from Xylem Applied Water Systems
110 Volt Pump. Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors. Totally submersible. Rust and corrosion... [See More]
- Pump Housing Material: Thermo Plastic
- Power Source: 100V / 200V, Single Phase
- Liquid Flow: 30.000
- Media: Salt Water
from OMEGA Engineering, Inc.
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall... [See More]
- Pump Housing Material: Polysulfone
- Liquid Flow: 0.000 to 0.602
- Discharge Pressure: 20.0
- Discharge Size: 0.312
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 60.000
- Discharge Pressure: 14.7
- Discharge Size: 1.250
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Housing Material: Polyethylene
- Media Temperature: 131
- Liquid Flow: 220.143
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]
- Discharge Pressure: 100.0
- Power Source: 230V to 460V, Three Phase
- Liquid Flow: 0.123
- Media: Liquids
from Iwaki America and Walchem, IWAKI America Inc
EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.) [See More]
- Pump Housing Material: Glass Fiber Reinforced Polypropylene
- Liquid Flow: 0.008
- Discharge Pressure: 215.0
- Discharge Size: 0.375
from Clark Solutions
The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]
- Pump Housing Material: Polyphenylene Oxide
- Liquid Flow: 0.726
- Discharge Pressure: 1.8
- Power Source: 115 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased... [See More]
- Discharge Pressure: 29.0
- Discharge Size: 0.126 to 0.378
- Liquid Flow: 0.003 to 0.948
- Power Source: 230V to 460V, Three Phase
from MDM Incorporated
Massive flow! This is the big guy for the large water garden and Koi ponds. With 3 impellers the Gin Rin achieves a maximum flow of 11,000 GPH. It is strong and reliable and surprisingly compact for the amount of water this will displace. [See More]
- Liquid Flow: 183.333
- Power Source: 230 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from Xylem Applied Water Systems
Model No.: LF Series. Compact Design Measuring 6.4" (162 mm) in Length. Fully Automatic Demand Pump. Self-priming and Can Operate Dry Without Damage. Built-in Thermal Protector. Sealed Pressure Switch and Motor. Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar). Compact... [See More]
- Pump Housing Material: Polypropylene
- Liquid Flow: 0.700
- Discharge Pressure: 40.0
- Media Temperature: 109
from OMEGA Engineering, Inc.
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000... [See More]
- Pump Housing Material: Valox®
- Liquid Flow: 0.002 to 0.066
- Discharge Pressure: 50.0 to 100.0
- Discharge Size: 0.250 to 0.438
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and 316 Stainless Steel faces with Polyethylene... [See More]
- Pump Housing Material: Phenolic
- Liquid Flow: 3.500
- Discharge Pressure: 7.3
- Discharge Size: 0.280
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Housing Material: Polyethylene
- Media Temperature: 104
- Liquid Flow: 96.863
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Discharge Pressure: 60.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 3.540
- Media: Liquids
from Iwaki America and Walchem, IWAKI America Inc
Walchem and Iwaki have created a unique partnership with over. 100 years combined pump experience in an array of different. markets. The HV series is specifically designed to accurately feed. high viscosity chemicals. Equipped with rugged, machined PVC or molded GFRPP liquid. ends and spring loaded... [See More]
- Pump Housing Material: PVC
- Liquid Flow: 0.067
- Discharge Pressure: 73.0
- Discharge Size: 0.500
from Watson-Marlow Fluid Technology Group
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]
- Discharge Pressure: 30.0 to 60.0
- Discharge Size: 0.252 to 0.669
- Liquid Flow: 0.003 to 5.016
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. [See More]
- Liquid Flow: 106.667
- Power Source: 115 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]
- Pump Housing Material: Ryton®
- Liquid Flow: 27.000
- Discharge Pressure: 75.0
- Discharge Size: 0.500
from KSB AG
Design. Self-priming, single-stage, close-coupled centrifugal pump. Applications. Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data. Type of bearing. [See More]
- Pump Housing Material: Polypropylene
- Liquid Flow: 158.503
- Discharge Pressure: 36.3
- Media Temperature: 95
from Watson Marlow Pumps Group
All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system. • Easy installation, no complicated wiring. • Reduced hardware and engineering costs. • Intelligent devices capable of diagnostic feedback. • Real time communication makes your... [See More]
- Liquid Flow: 4.752
- Media: Liquids
- Power Source: 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]
- Liquid Flow: 0.000 to 1.149
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 0.020 to 0.378
- Media: Liquids
from MDM Incorporated
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps. [See More]
- Liquid Flow: 70.000
- Power Source: 115 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]
- Pump Housing Material: Ryton®
- Liquid Flow: 27.000
- Discharge Pressure: 75.0
- Discharge Size: 0.750
from KSB AG
Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]
- Pump Housing Material: ABS, PE
- Media Temperature: 104
- Liquid Flow: 154.100
- Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
from Watson Marlow Pumps Group
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]
- Discharge Pressure: 60.0
- Power Source: 230V to 460V, Three Phase
- Liquid Flow: 4.800
- Media: Liquids
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Discharge Pressure: 29.0
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.528
- Media: Liquids
from MDM Incorporated
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for... [See More]
- Liquid Flow: 131.667
- Power Source: 115 VAC
- Discharge Size: 2.000
- Media: Ground Water, Liquids
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]
- Pump Housing Material: Vectra® or Noryl®
- Liquid Flow: 3.750
- Discharge Pressure: 75.0
- Discharge Size: 0.520
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Discharge Pressure: 30.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 8.800
- Media: Liquids
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Discharge Pressure: 30.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 0.917
- Media: Liquids
from MDM Incorporated
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited... [See More]
- Liquid Flow: 55.000
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]
- Pump Housing Material: Vectra® or Noryl®
- Liquid Flow: 5.500
- Discharge Pressure: 75.0
- Discharge Size: 0.390
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Liquid Flow: 0.462
- Media: Liquids
- Power Source: 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Discharge Pressure: 60.0
- Discharge Size: 0.472 to 0.669
- Liquid Flow: 0.001 to 4.752
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty. [See More]
- Liquid Flow: 70.000
- Power Source: 115 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Discharge Pressure: 60.0
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 1.321
- Media: Liquids
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Discharge Pressure: 29.0
- Discharge Size: 0.500 to 1.000
- Liquid Flow: 0.001 to 8.806
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure. [See More]
- Liquid Flow: 141.667
- Power Source: 115 VAC, 230 VAC
- Discharge Size: 1.500
- Media: Ground Water, Liquids
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Liquid Flow: 0.006
- Media: Liquids
- Power Source: 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Discharge Pressure: 29.0
- Discharge Size: 0.500 to 1.000
- Liquid Flow: 0.001 to 8.806
- Power Source: 115 VAC, 230 VAC
from MDM Incorporated
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where... [See More]
- Liquid Flow: 105.000
- Power Source: 230 VAC
- Discharge Size: 2.000
- Media: Ground Water, Liquids
from Watson Marlow Pumps Group
All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system. • Easy installation, no complicated wiring. • Reduced hardware and engineering costs. • Intelligent devices capable of diagnostic feedback. • Real time communication makes your... [See More]
- Liquid Flow: 4.752
- Media: Liquids
- Power Source: 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]
- Discharge Pressure: 30.0
- Discharge Size: 0.472 to 0.669
- Liquid Flow: 0.001 to 3.432
- Power Source: 115 VAC, 230 VAC