Condensate Pumps Explosion Proof Pumps
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.8 to 1144.7
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Metering Pump; Reciprocating Pump
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0
- Discharge Size: 2.000
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 3000.0
- Discharge Size: 1.000 to 8.000
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Metering Pump; Reciprocating Pump
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 1200.0
- Discharge Size: 1.000 to 6.000