Sump Pumps Explosion Proof Pumps

4 Results
Close Coupled Centrifugal Pump -- OH75 CP
from Price Pump Company

All non-metallic wetted parts . True volute design for high efficiency and better performance . Compact close coupled design . Standard NEMA 56C motors . Optional power frame available . Unique sleeved impeller design . Mechanical seal: 1" Type 36 Flourocarbon non-metallic seal standard . Optional... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Sump Pump
  • Discharge Pressure: 70.0
  • Liquid Flow: 60.0
  • Discharge Size: 0.750
BJM Explosion Proof Submersible Pump -- XP-JXH
from Industrial Flow Solutions

Explosion proof, corrosive resistant, high head, dewatering pump. HIGH HEAD up to 112 ’. FM-approved explosion proof motor. Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4). Cast 316 stainless steel (ASTM 48) wet end, no... [See More]

  • Pump Type: Submersible Pump; Sump Pump
  • Discharge Size: 2.000
  • Liquid Flow: 105.0 to 192.0
  • Power: 208 / 230 / 460 / 575 V
Ready-to-connect Package Single or Dual Pumping Station -- Pumping Station CK 800-Eu
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
  • Media Temperature: 104
  • Liquid Flow: 96.9
  • Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
  • Discharge Pressure: 115.3 to 392.1
  • Liquid Flow: 280.0 to 7750.0
  • Discharge Size: 3.000 to 12.000