Centrifugal Pumps Explosion Proof Pumps

34 Results
Gather Pumps: Magnetic Gear / Metering Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]

  • Pump Type: Centrifugal Pump; Gear Pump; Metering Pump; Magnetic Drive Pump
  • Media: Chemical Pump
"Super-ANSI" Process Pump -- VIT 1000 Series
from EnviroPump and Seal, Inc.

Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 3000.0
  • Discharge Size: 1.000 to 8.000
Close Coupled Centrifugal Pump -- F50-AI
from Price Pump Company

Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 24.0
  • Liquid Flow: 23.0
  • Discharge Size: 0.500
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
  • Discharge Pressure: 115.3 to 392.1
  • Liquid Flow: 280.0 to 7750.0
  • Discharge Size: 3.000 to 12.000
Horizontal or Vertical Volute Casing Pump -- Sewabloc
from KSB AG

Design. Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 44.0 to 3654.4
  • Media Temperature: 158
Submersible Grinder Pumps-Centrifugal Series
from Hydromatic by Pentair

Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]

  • Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
  • Media Temperature: 140
  • Discharge Size: 1.250 to 3.000
  • Power: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Dry Pitcast Iron Wastewater, Sewage Pump -- Model DDLFU
from EBARA Pumps Americas Corporation

The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 46.1 to 560.5
  • Liquid Flow: 80.0 to 4000.0
  • Discharge Size: 3.000 to 12.000
"Super-ANSI" Process Pump -- VIT 500 Series
from EnviroPump and Seal, Inc.

EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 1200.0
  • Discharge Size: 1.000 to 6.000
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump
  • Discharge Pressure: 165.0
  • Liquid Flow: 60.0
  • Discharge Size: 0.750
Horizontal or Vertical Volute Casing Pump -- Sewatec
from KSB AG

Design. Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste water management and... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 22.2
  • Media Temperature: 158
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC, DSCA3
from EBARA Pumps Americas Corporation

The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 18.5 to 692.0
  • Liquid Flow: 530.0 to 35000.0
  • Discharge Size: 6.000 to 24.000
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.0
  • Discharge Size: 1.500
Horizontal, Long-coupled Volute Casing Pump -- Etanorm SYT / RSY
from KSB AG

Design. Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications. Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 4.4 to 3258.1
  • Media Temperature: 662
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC4, DSCA4
from EBARA Pumps Americas Corporation

The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 27.7 to 692.0
  • Liquid Flow: 530.0 to 12500.0
  • Discharge Size: 6.000 to 20.000
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 40.0
  • Liquid Flow: 88.0
  • Discharge Size: 1.000
Horizontal, Long-coupled Volute Casing Pump -- HPH
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. T ÜV certification to TRD on option. Design to ATEX. Applications. Handling of hot water in high-pressure hot water generation plants and... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump
  • Media Temperature: 608
  • Discharge Pressure: 1595.4
  • Media: Liquids, High Temperature Media
Submersible Axial, Mixed Flow Propeller Pump -- DSZ3
from EBARA Pumps Americas Corporation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 11.5 to 115.3
  • Liquid Flow: 2500.0 to 55000.0
  • Discharge Size: 24.000 to 64.000
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 65.0
  • Liquid Flow: 300.0
  • Discharge Size: 1.500
Horizontal, Long-coupled, Self-priming Volute Casing Pump -- Etaprime L
from KSB AG

Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 748.5
  • Media Temperature: 194
Submersible Cast Iron Grinder Pump -- Model DGUII, DGFU
from EBARA Pumps Americas Corporation

The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]

  • Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
  • Discharge Pressure: 62.3 to 341.4
  • Liquid Flow: 5.0 to 80.0
  • Discharge Size: 1.250 to 2.000
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 48.0
  • Liquid Flow: 12.0
  • Discharge Size: 0.500
Horizontal, Radially Split Volute Casing Pump -- CPKN
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 362.6
  • Liquid Flow: 4.4 to 21.1
  • Media Temperature: 752
Submersible Cast Iron Wastewater, Sewage Pump -- K-Series: Model DLKFU
from EBARA Pumps Americas Corporation

The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible sewage pump maintains the same quality and durability of the Ebara DLF line but with... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 16.1 to 560.5
  • Liquid Flow: ? to 4000.0
  • Discharge Size: 2.000 to 12.000
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 75.0 to 150.0
  • Liquid Flow: 200.0
  • Discharge Size: 2.000
Horizontal, Radially Split Volute Casing Pump -- HPK
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. T ÜV certification to TRD on option. Design to ATEX. Applications. Handling of hot water and thermal oil in piping or tank systems,... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 580.2
  • Liquid Flow: 4.4 to 21.1
  • Media Temperature: 464
Submersible Semi-open Vortex Impeller Sewage Pump -- Model DVFU
from EBARA Pumps Americas Corporation

The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 30.0 to 279.1
  • Liquid Flow: 16.0 to 1200.0
  • Discharge Size: 2.000 to 6.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Discharge Size: 1.000
Horizontal, Radially Split Volute Casing Pump -- HPK-L
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 580.2
  • Liquid Flow: 4.4 to 7.0
  • Media Temperature: 662
Horizontal, Radially Split Volute Casing Pump -- KWP / KWP-Bloc
from KSB AG

Design. Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications. Handling of pre-treated sewage, waste water, all types... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 1452.9
  • Media Temperature: 212
Horizontal, Radially Split Volute Casing Pump -- RPH
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications. Refineries, petrochemical and chemical... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 1595.4
  • Liquid Flow: 4.4 to 21.1
  • Media Temperature: 752
Horizontal, Seal-less Volute Casing Pump -- Secochem Ex
from KSB AG

Design. Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications. Handling of aggressive, flammable,... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 362.6
  • Liquid Flow: 4.4 to 1320.9
  • Media Temperature: 662
Horizontal, Seal-less, Mag-drive Volute Casing Pump -- Magnochem
from KSB AG

Design. Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications. Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 362.6
  • Liquid Flow: 4.4 to 6.2
  • Media Temperature: 572
Ready-to-connect Package Single or Dual Pumping Station -- Amarex N CK Pumping Station
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Media Temperature: 131
  • Liquid Flow: 220.1
  • Media: Sewage Pump; Waste Water Pump; Ground Water, Liquids
Wet-installed Submersible Motor Pump -- Amacan P
from KSB AG

Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Media Temperature: 104
  • Liquid Flow: 111.0
  • Power: 230V to 460V, Three Phase, 480V to 690V, Three Phase