Air / Pneumatic Explosion Proof Pumps

12 Results
Air-Operated Chemical Metering Pump -- VPA7P-B
from Plast-O-Matic Valves, Inc.

Series VPA metering pumps are air-operated, self-priming, positive displacement type pumps designed to meter precise quantities of liquids, accurate to 1/2 of 1%. The four sizes of pumps available have a single stroke maximum delivery capacity of 7, 10, 32 or 128 liquid ounces, adjustable to deliver... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 0.500
  • Liquid Flow: 0.6
  • Media: Chemical Pump; Acids, Corrosive, Liquids, Liquids with Solids
Double Diaphragm Pump -- BX 100
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 100 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.000
  • Liquid Flow: 39.6
  • Media: Liquids
521 Range Of Close Coupled Pumps -- 521P/REHC
from Watson-Marlow Fluid Technology Group

Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]

  • Power: Air or Pneumatic
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0 to 0.1
  • Discharge Size: 0.126
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Power: Air or Pneumatic
  • Discharge Pressure: 101.5
  • Liquid Flow: 2.6
  • Media Temperature: 248
Double Diaphragm Pump -- BX 150
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.250
  • Liquid Flow: 58.1
  • Media: Liquids
Double Diaphragm Pump -- BX 250
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.500
  • Liquid Flow: 89.8
  • Media: Liquids
Double Diaphragm Pump -- BX 251
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 251 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.500
  • Liquid Flow: 89.8
  • Media: Liquids
Double Diaphragm Pump -- BX 50
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 0.500
  • Liquid Flow: 13.2
  • Media: Liquids
Double Diaphragm Pump -- BX 502
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 2.000
  • Liquid Flow: 171.6
  • Media: Liquids
Double Diaphragm Pump -- BX 503
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 3.000
  • Liquid Flow: 224.4
  • Media: Liquids
Double Diaphragm Pump -- BX 80
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.000
  • Liquid Flow: 23.8
  • Media: Liquids
Double Diaphragm Pump -- BX 81
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Power: Air or Pneumatic
  • Discharge Size: 1.000
  • Liquid Flow: 26.4
  • Media: Liquids