Circulation Pumps Explosion Proof Pumps

13 Results
Close Coupled Centrifugal Pump -- F50-AI
from Price Pump Company

Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 24.0
  • Liquid Flow: 23.0
  • Discharge Size: 0.500
"Super-ANSI" Process Pump -- VIT 1000 Series
from EnviroPump and Seal, Inc.

Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 3000.0
  • Discharge Size: 1.000 to 8.000
Horizontal, Long-coupled Volute Casing Pump -- Etanorm SYT / RSY
from KSB AG

Design. Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications. Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 4.4 to 3258.1
  • Media Temperature: 662
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump
  • Discharge Pressure: 165.0
  • Liquid Flow: 60.0
  • Discharge Size: 0.750
"Super-ANSI" Process Pump -- VIT 500 Series
from EnviroPump and Seal, Inc.

EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Condensate Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 1200.0
  • Discharge Size: 1.000 to 6.000
Horizontal, Long-coupled Volute Casing Pump -- HPH
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. T ÜV certification to TRD on option. Design to ATEX. Applications. Handling of hot water in high-pressure hot water generation plants and... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump
  • Media Temperature: 608
  • Discharge Pressure: 1595.4
  • Media: Liquids, High Temperature Media
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.0
  • Discharge Size: 1.500
Wet-installed, Horizontal Propeller Pump -- Amaline
from KSB AG

Design. Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications. Recirculation of activated... [See More]

  • Pump Type: Axial Flow Pump; Centrifugal Pump; Circulation Pump; Submersible Pump
  • Power: 230V to 460V, Three Phase
  • Media Temperature: 104
  • Media: Sewage Pump; Waste Water Pump; Liquids, Sludge
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 40.0
  • Liquid Flow: 88.0
  • Discharge Size: 1.000
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 65.0
  • Liquid Flow: 300.0
  • Discharge Size: 1.500
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 48.0
  • Liquid Flow: 12.0
  • Discharge Size: 0.500
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 75.0 to 150.0
  • Liquid Flow: 200.0
  • Discharge Size: 2.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature)
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Discharge Size: 1.000