Cast Iron Utility Pumps
from MOUVEX-Blackmer
The CC8 pump range has been a major player in the European market for many years. ATEX certified pump with a temperature probe. Integrated by-pass avoiding any over pressure. The unused ended shaft is protected by a casing. Compatible with diesel, heating oil, petrol, biodiesel, paraffin, kerosene,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 116.0
- Liquid Flow: 352.2
- Power Source: NoSourceIncluded
from Griffin Pump & Equipment, Inc.
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 16.000
- Liquid Flow: 17000.0
- HP: 230.00
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.0 to 480.0
- Discharge Size: 1.250 to 3.000
from Simer Pumps
Side discharge, tethered float switch, minimum sump diameter 14" [See More]
- Pump Housing Material: Cast Iron; Plastic; Thermoplastic
- Discharge Size: 1.250
- Liquid Flow: 47.0
- HP: 0.33
from MOUVEX-Blackmer
P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m ³/h and 12 bar max.) and 3 construction types (cast iron, steel and stainless steel) allow you to select a pump... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: 174.0
- Liquid Flow: 440.3
- Power Source: NoSourceIncluded
from Griffin Pump & Equipment, Inc.
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions... [See More]
- Pump Housing Material: Cast Iron
- HP: 49.00
- Discharge Size: 4.000
- Power Source: Gasoline or Diesel Engine