Brass / Bronze Utility Pumps

3 Results
18660 DC Water Puppy -- 18660-0123
from Xylem Applied Water Systems

18660 Water Puppy (US) Bronze DC Pump. Flow rate: 23.8 Litres/min (6.3 USgallons/min). Self-priming from dry up to 1.2m (4ft). Model No.: 18660-0121. Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE... [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 8.7
  • Liquid Flow: 6.3
  • Media Temperature: 180
18670 Commercial Duty Water Puppy -- 18670-0943
from Xylem Applied Water Systems

18670 Commercial Duty Water Puppy (US) Bronze DC Pump. Flow rate: 8 USgallons/min (30.4 Litres/min). Self-priming from dry up to 1.2m (4ft). Model No.: 18670-Series. Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO... [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 8.7
  • Liquid Flow: 8.0
  • Media Temperature: 180
23610 Maxi Puppy -- 23610-3003
from Xylem Applied Water Systems

23610 Maxi Puppy Bronze DC Pump. Flow rate: 44 Litres/min (9.5 gallons/min). Self-priming from dry up to 2.4m (7.8ft). Model No.: 23610 Series. Small bilge debris present no problem to these bronze bodied, flexible impellerpumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition... [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 23.1
  • Liquid Flow: 11.6
  • Power Source: DC; 12 VDC