Plastic Utility Pumps
from Xylem Applied Water Systems
AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]
- Pump Housing Material: Plastic
- Pump Type: Water Pump; Submersible Pump
- Power Source: DC; 9.6V Rechargeable Battery
- Media: Liquids
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 115 VAC, 230 VAC
- Media Temperature: 194
- Pump Type: Water Pump; Centrifugal Pump
from Liberty Pumps
Liberty's 405 is a specially designed commercial drain pump built to perform in high-head, high temperature situations. Our QuickTree ® Technology provides a separate access cover for easy switch inspection. For gray wastewater applications, the 405 is perfect for laundry trays,... [See More]
- Pump Housing Material: Plastic
- HP: 0.50
- Discharge Size: 2.000
- Power Source: 115 VAC, 230 VAC
from Princess Auto Limited
1/4 HP Submersible Water Pump [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.500
- Liquid Flow: 23.3
- HP: 0.25
from Simer Pumps
Garden hose side discharge, excellent for basins, hot tubs., 6' power cord [See More]
- Pump Housing Material: Plastic; Thermoplastic
- HP: 0.10
- Liquid Flow: 6.5
- Power Source: AC; 115 VAC
from Hydromatic by Pentair
Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere. Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to... [See More]
- Pump Housing Material: Plastic; Thermoplastic
- Discharge Size: 0.750 to 1.000
- Liquid Flow: 5.0 to 20.0
- Media Temperature: 104 to 140
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 80.0
- Liquid Flow: 6.0
- Discharge Size: 0.750
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Pump Housing Material: Plastic
- Media Temperature: 194
- Liquid Flow: 60.0
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
from Liberty Pumps
The short profile of Liberty's 404 is specially designed for compact areas and gives you the freedom to install fixtures where gravity drain lines are not available. Our QuickTree ® Technology provides a separate access cover for easy switch inspection. For gray wastewater applications, the 404... [See More]
- Pump Housing Material: Plastic
- HP: 0.33
- Discharge Size: 2.000
- Power Source: 115 VAC
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 100.0
- Liquid Flow: 15.0
- Media Temperature: 212
from MDM Incorporated
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring... [See More]
- Pump Housing Material: Plastic; Non-Metallic Parts
- Discharge Size: 2.000
- Liquid Flow: 500.0
- HP: 15.00
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 60.0 to 80.0
- Liquid Flow: 13.0
- Discharge Size: 0.500 to 1.000
from Trebor International
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 80.0
- Liquid Flow: 5.8
- Discharge Size: 0.500
from Trebor International
A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 80.0
- Liquid Flow: 22.0
- Discharge Size: 0.500 to 1.250