Water Pumps Utility Pumps

22 Results
ALMATEC® Pumps -- Series-AD6
from Pump Solutions Group

ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They have a maximum delivery volume of 250 l/h which can be infinitely varied by adjusting the air... [See More]

  • Pump Type: Water Pump; Submersible Pump
T-Mag™ Magnetic Drive Pump AM Series -- TM1C
from T-Mag Magnetic Drive Pumps

The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well... [See More]

  • Pump Type: Water Pump; Pool Pump; Magnetic Drive Pump
  • Discharge Pressure: 7.0
  • Liquid Flow: 9.0
  • Discharge Size: 0.500
Water-Supply Pumps with Frequency Converter Electronic Control -- Wilo-EMHIL
from Wilo AG

Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics. Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection. Plug &... [See More]

  • Pump Type: Water Pump; Water Supply Pump; Dewatering Pump; Centrifugal Pump
  • Media Temperature: 32 to 104
  • Liquid Flow: 22.0 to 35.2
  • Power Source: AC; 50 Hz, 230 VAC
18” Non-Clog Pump -- 18NCRD
from Griffin Pump & Equipment, Inc.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]

  • Pump Type: Water Pump; Trash Pump; Centrifugal Pump
  • Discharge Size: 16.000
  • Liquid Flow: 17000.0
  • HP: 230.00
ST-36 Sludge Pump -- 999002550
from Suttner America Company

Easily attaches to pressure washer and turns it into a high output pump. Great for flood clean up, car wash pits, emptying pools or chemical spills. Casting Assembly w/ hose barb #200036500 (without coupling and nozzle). [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 4000.0
  • Liquid Flow: 44.0
  • Media Temperature: 104
Utility Pump -- 91331
from Mercury Displacement Industries, Inc. (MDI, Inc.)

Continuous duty, thermally protected - split capacitor motor. Rugged cast iron construction. Pumps up to 40 gallons per minute. Pump will lift water up to 25' of vertical height. Large 1 -1/4" discharge for high capacity pumping. Garden hose adapter included. 10' power cords for use in any... [See More]

  • Pump Type: Water Pump; Sump Pump
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Pump Type: Water Pump; Submersible Pump; Sump Pump; Dewatering Pump; Centrifugal Pump; Wastewater Treatment Pump
  • Discharge Pressure: 64.6 to 226.1
  • Liquid Flow: 52.0 to 480.0
  • Discharge Size: 1.250 to 3.000
AquaCharge™ -- Model AQ500-100
from Xylem Applied Water Systems

AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]

  • Pump Type: Water Pump; Submersible Pump
  • Pump Housing Material: Plastic
  • Power Source: DC; 9.6V Rechargeable Battery
  • Media: Liquids
Advance Series -- Advance 1000
from MDM Incorporated

The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]

  • Pump Type: Water Pump; Centrifugal Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Media Temperature: 194
  • Pump Housing Material: Plastic
Utility Pump Series
from Hydromatic by Pentair

Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere. Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to... [See More]

  • Pump Type: Water Pump; Submersible Pump (optional feature)
  • Discharge Size: 0.750 to 1.000
  • Liquid Flow: 5.0 to 20.0
  • Media Temperature: 104 to 140
Chemical Slurry Pump -- Champion SL20
from Trebor International

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 6.0
  • Discharge Size: 0.750
T-Mag™ Magnetic Drive Pump AMX Series -- TM4H
from T-Mag Magnetic Drive Pumps

The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]

  • Pump Type: Water Pump; Pool Pump; Magnetic Drive Pump; Centrifugal Pump
  • Discharge Pressure: 13.0
  • Liquid Flow: 60.0
  • Discharge Size: 1.500
Hydraulic Driven Submersible Axial Flow Pump -- 24AX
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Water Pump; Submersible Pump
  • Power Source: Hydraulic
  • Liquid Flow: 20000.0
  • Pump Housing Material: Stainless Steel
Advance Series -- Advance 3000
from MDM Incorporated

The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]

  • Pump Type: Water Pump; Centrifugal Pump
  • Media Temperature: 194
  • Liquid Flow: 60.0
  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase
Ultra High Purity Chemical Delivery Pump -- Evolve 55
from Trebor International

The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 15.0
  • Media Temperature: 212
Hydraulic Driven Submersible Material Handling Pump -- 4MH
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Water Pump; Submersible Pump
  • Power Source: Hydraulic
  • Liquid Flow: 455.0
  • Pump Housing Material: Stainless Steel
Genesys Series -- 2x3x6
from MDM Incorporated

The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring... [See More]

  • Pump Type: Water Pump; Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 500.0
  • HP: 15.00
Ultra High Purity Chemical Delivery Pump -- Maxim 50
from Trebor International

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 60.0 to 80.0
  • Liquid Flow: 13.0
  • Discharge Size: 0.500 to 1.000
Hydraulic Driven Submersible Material Handling Pump -- 6MHL
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Water Pump; Submersible Pump
  • Power Source: Hydraulic
  • Liquid Flow: 1800.0
  • Pump Housing Material: Stainless Steel
Ultra High Purity Disposable Chemical Pump -- Purus 20
from Trebor International

Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 5.8
  • Discharge Size: 0.500
Hydraulic Driven Submersible Trash Pump -- 12T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Water Pump; Trash Pump; Submersible Pump
  • Power Source: Hydraulic
  • Liquid Flow: 5000.0
  • Pump Housing Material: Stainless Steel
Ultra High Purity High Flow Chemical Pump -- Mega 960
from Trebor International

A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]

  • Pump Type: Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 22.0
  • Discharge Size: 0.500 to 1.250