Aluminum Utility Pumps

5 Results
23590 Hydraulic Oil Transfer Pump -- 23590-2110
from Xylem Applied Water Systems

Flow rate: Nominal 26 Litres/min (5.8 gallons/min). Self-priming from dry up to 1.8m (6ft). Pressure up to 1.5 bar. Model No.: 23590 Series. Suitable for hydraulic oil, etc up to 150 cSt. Full range of installation accessories. Applications: General transfer duties; Pumping of hydraulic systems on... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 21.8
  • Liquid Flow: 6.9
  • Discharge Size: 0.500
Geyser® Classic Submersible Pump -- 2300
from Simer Pumps

Oil cooled motor, thermal overload protection, 8' cord w/ grounded plug [See More]

  • Pump Housing Material: Aluminum; Epoxy Coated
  • HP: 0.17
  • Liquid Flow: 21.0
  • Power Source: AC; 115 VAC
Utility Pumps
from BakerCorp

Ideal Usage. Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit. Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE. Suction Size: 2" – 3", NPT. Discharge Size: 2"... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 2.000 to 3.000
  • Liquid Flow: 225.0 to 425.0
  • Media Temperature: 150
1/2 hp Portable Transfer Pump -- Model 331
from Liberty Pumps

This portable pump is perfect for boosting water pressure, draining hot water tanks and general water transfer. Features include a one-piece cast aluminum pump and motor housing with integral carry handle, permanently lubricated bearings, a convenient On/Off switch, and a powerful ½ hp motor... [See More]

  • Pump Housing Material: Aluminum
  • Power Source: 115 VAC
  • HP: 0.50
  • Media: Liquids
1/6 HP Submersible Multipurpose Pump -- 8307407
from Princess Auto Limited

1/6 HP Submersible Multipurpose Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 1.000
  • Liquid Flow: 20.0
  • HP: 0.17