Sump Pumps Utility Pumps

5 Results
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Pump Type: Water Pump; Submersible Pump; Sump Pump; Dewatering Pump; Centrifugal Pump; Wastewater Treatment Pump
  • Discharge Pressure: 64.6 to 226.1
  • Liquid Flow: 52.0 to 480.0
  • Discharge Size: 1.250 to 3.000
Elevator Sump Pump System -- ELV-Series OilTector®
from Liberty Pumps

The new ELV-Series sump pumps from Liberty are designed and approved for safe operation of pumping, alarming and monitoring of elevator sump pits, transformer vaults and other applications where oil and water must be detected. Featuring the unique OilTector ® control, the system will activate... [See More]

  • Pump Type: Sump Pump; Centrifugal Pump
  • HP: 0.33 to 0.75
  • Discharge Size: 1.500
  • Power Source: 115 VAC, 230 VAC
Drainage Sump Pumps with Float Switch -- Wilo-Drain TMR 32
from Wilo AG

Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]

  • Pump Type: Submersible Pump; Sump Pump; Dewatering Pump; Centrifugal Pump
  • Discharge Pressure: 10.0
  • Liquid Flow: 61.6
  • Media Temperature: 37 to 95
Utility Pump -- 91331
from Mercury Displacement Industries, Inc. (MDI, Inc.)

Continuous duty, thermally protected - split capacitor motor. Rugged cast iron construction. Pumps up to 40 gallons per minute. Pump will lift water up to 25' of vertical height. Large 1 -1/4" discharge for high capacity pumping. Garden hose adapter included. 10' power cords for use in any... [See More]

  • Pump Type: Water Pump; Sump Pump
Ace-In-The-Hole® -- A5000
from Simer Pumps

Important for heavy rains, control panel, float switch for 24-hr protection [See More]

  • Pump Type: Water Pump; Sump Pump; Centrifugal Pump
  • Power Source: DC; Automotive Or Marine Deep Cycle Battery, 12 VDC
  • Liquid Flow: 23.0
  • Pump Housing Material: Thermoplastic