Reactive / Diffuser Silencers and Mufflers (Industrial)

18 Results
Breather Vent Silencer -- B1MB
from ASCO

The Breather Vent offers some noise reduction, but is better suited for keeping. contaminant out of valve exhaust ports, single-acting cylinder ports, or. any other threaded port open to atmosphere which needs flow relief. It is. also used on gear boxes, storage tanks, or wherever pressure... [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Axial Fan Discharge Silencer -- XFA
from Ruskin Company

The XFA Axial Fan Discharge Silencer features: Fan-specific component dimensions. Domed bullet cap to match fan hub. Acoustically transparent perforated liner. Acoustical grade fibrous media. Performance-enhancing, uniform air discharge [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Blower / Fan; Other; HVAC
  • Inlet: End
Noise Control for HVAC and Ventilation Equipment -- HUSH DUCT™
from BRD Noise & Vibration Control, Inc.

High Performance Noise Control for HVAC Ductwork, Acoustical Curbs and Building Ventilation. [See More]

  • Design: Reactive
  • Cross Section: Round / Circular
  • Type / Application: Vent / Blowdown; Blower / Fan
Flow-Through Silencer -- FTS-0.125
from ANVER Corporation

Flow-Through Silencer -- FTS-0.125 [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
AlphaDiffusers™ -- ACV-24F
from Acoustical Solutions, Inc.

The AlphaDiffuser ™ are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the AlphaDiffusers ™ redirect and redistribute sound waves through out the room, helping to eliminate hot-spots and... [See More]

  • Design: Reactive
  • Cross Section: Sq/Rect
  • Type / Application: Other; Diffuser
  • Mounting: Adhesive (optional feature); Other (optional feature); Nails or Staples
Bronze Speed Control Muffler -- A1MN
from ASCO

The Numatics Bronze Speed Control Muffler provides infinite metering of air. flow. The sintered bronze is encased by an outer metal shroud. With linear. adjusting capability, the speed of the cylinder can be decreased by adjusting. the integrated screw. When optimal exhaust rate is reached, the... [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Rectangular Reactive No Fiber Silencer -- PRLL3
from Ruskin Company

The PRLL3 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream. Solid Radius Nosepiece. Modules optimized for maximum attenuation. Tuned resonator cavity. 100% metal construction [See More]

  • Design: Reactive
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Cleanroom; Hospital
  • Inlet: End
Flow-Through Silencer -- FTS-0.250
from ANVER Corporation

Flow-Through Silencer -- FTS-0.250 [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
AlphaSorb Diffuser -- ASD 22
from Acoustical Solutions, Inc.

The AlphaSorb ™ Sound Diffusers are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the AlphaSorb ™ Sound Diffusers redirect and redistribute sound waves throughout the room, helping to... [See More]

  • Design: Reactive
  • Cross Section: Sq/Rect
  • Type / Application: Other; Diffuser
E Series Polyethylene Air Silencer -- E1MN
from ASCO

Combining a sturdy. nylon thread with a. polyethylene body,. the E Series silencer. gives a low-cost,. light weight alternative. to heavier, metal-based mufflers. while reducing decibel levels. to an OSHA approved level. It is perfect for robotic arm applications,. low-traffic or enclosed. areas, or... [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Flow-Through Silencer -- FTS-0.375
from ANVER Corporation

Flow-Through Silencer -- FTS-0.375 [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Barrel™ Diffuser -- DIFFBAR46
from Acoustical Solutions, Inc.

Barrel ™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel ™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are... [See More]

  • Design: Reactive
  • Cross Section: Sq/Rect
  • Type / Application: Other; Diffuser
P Series Porous Bronze Air Silencer -- P0MN
from ASCO

Application: The P Series muffler is perfect for limited. space applications due to its compact size. This silencer can be used to muffle air valve. exhaust noise, intake filtration, coalescing of. oil mist exhaust, pressure or vacuum equalization,. or on any other liquid vapor. [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Flow-Through Silencer -- FTS-0.500
from ANVER Corporation

Flow-Through Silencer -- FTS-0.500 [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Pyramid™ Sound Diffuser -- DIFFPYR44
from Acoustical Solutions, Inc.

Pyramid ™ Sound Diffusers are ideal for wall and ceiling applications in band, choral, and music facilities requiring acoustical performance. The acoustic quality of a room can be enhanced with the addition of sound diffusers. Pyramid ™ Diffusers are constructed of rigid E-glass and are... [See More]

  • Design: Reactive
  • Cross Section: Sq/Rect
  • Type / Application: Other; Diffuser
Flow-Through Silencer -- FTS-0.750S
from ANVER Corporation

Flow-Through Silencer -- FTS-0.750S [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Sound Suede Diffuser -- SSD 22
from Acoustical Solutions, Inc.

The SoundSuede ™ Sound Diffusers are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the SoundSuede ™ Sound Diffusers redirect and redistribute sound waves throughout the room, helping to... [See More]

  • Design: Reactive
  • Cross Section: Sq/Rect
  • Type / Application: Other; Diffuser
Flow-Through Silencer -- FTS-1.5
from ANVER Corporation

Flow-Through Silencer -- FTS-1.5 [See More]

  • Design: Reactive
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End