Side Silencers and Mufflers (Industrial)
from EXAIR
EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week. Silencing Mufflers help... [See More]
- Outlet: End; Side
- Port: Exhaust
- Type / Application: Pneumatic; Compressor
- Attenuation: 90
from IMI Norgren
The FA-51 Series silencers offer remarkable noise reduction for high volume exhaust applications without causing back pressure. These silencers are ideal for quieting large air valves that must exhaust quickly to maintain high cycle rates. Vaccon uses the FA-51 silencers on all high flow venturi... [See More]
- Outlet: Side
- Port: Exhaust
- Type / Application: Vacuum Pump
- Attenuation: 72
from Carr Lane Manufacturing Co.
Air Exhaust Mufflers reduce noise from exhaust air leaving a four-way valve (use two per valve). Male 1/4-NPT thread. [See More]
- Outlet: Side
- Port: Exhaust
- Type / Application: Pressure Relief
- Inlet: End
from Scientific Dust Collectors
At SDC, we take fan acoustics very seriously. For the last 20 years, we have been manufacturing Fan Silencers for our customers dust collection systems. A Fan Silencer or "Sound Trap" refers to an apparatus that contains a packing material (most commonly fiberglass) that will absorb and dissipate... [See More]
- Outlet: End; Side
- Special: Custom
- Type / Application: Blower / Fan
- Cross Section: Round / Circular; Sq/Rect
from ASCO
The Numatics Bronze Speed Control Muffler provides infinite metering of air. flow. The sintered bronze is encased by an outer metal shroud. With linear. adjusting capability, the speed of the cylinder can be decreased by adjusting. the integrated screw. When optimal exhaust rate is reached, the... [See More]
- Outlet: Side
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Outlet: Side
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Outlet: End; Side
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End